location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B53V-S4050X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B53V-S4050X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:42:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3230M 2.6 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® NVS™ 5200M Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium Polymer (LiPo) 90 W
  • - Windows 7 Professional
Long product name ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black :
The long product name of ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3230M (3MB, 3.2GHz), 4GB DDR3 SDRAM, 500GB 2.5" SATA, 15.6" HD, Super-Multi DVD, Gigabit Ethernet, 802.11b/g/n, Windows 7 Professional
More>>>
ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black:
The official description of ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUSPRO B43/B53 professional notebooks are designed for corporate, organizational, governmental, and SMB users in a managed IT environment, tested to much higher standards than typical notebooks. They offer superior drop test, hinge cycle test, and panel pressure test results, alongside an anti-shock hard drive and a spill-proof keyboard. Aluminum alloy construction on the cover and keyboard is several times sturdier than conventional plastics, and all serve to make the ASUSPRO B Series extremely reliable. Powered by 3rd generation Intel® vPro processors, it further provides three times the life cycle of traditional li-ion batteries and a 3-year warranty. Power Station II docking enables expansive connectivity to increase business productivity, and security features include TPM (Trusted Platform Module) hardware, fingerprint authorization, and smart card support. Important business gets done better and stays safer wherever users may go with the ASUSPRO B Series.

Magnesium-aluminum alloy build
For high mechanical strength and reliability, the ASUSPRO B43/B53 professional notebooks are designed for corporate, Series features aluminum alloy construction on the cover and keyboard. This build is several times sturdier than conventional plastics, while providing an attractive black alloy enclosure to convey a sophisticated feel.

Business and organizational users demand higher standards and greater reliability, and so all ASUSPRO B Series notebooks are strictly quality-tested to much higher industry standards then mainstream notebooks. They prove highly durable in drop tests, hinge cycle tests, and panel pressure testing. They also ship with an anti-shock hard drive that includes a triple protection mechanism to ensure data is always safe.

Additional 20,000 hinge cycle tests
Screen hinges are a potential weak spot on a notebook, so the ASUSPRO B Series takes on an additional 20,000 hinge open/close cycles during testing to ensure their robustness for business and organizational environments.

Proven 20% higher panel pressure endurance than standard notebooks
Intense professional use places greater pressure on notebook screens, which are fragile and need to be protected by sturdy lids. ASUSPRO B Series notebooks increase on-point panel pressure testing to double that of consumer notebook standards.

Spill-proof keyboard with drainage design
Spilled drinks and other liquids are better-handled by ASUSPRO B43/53 Series notebooks. The keyboard incorporates higher quality construction and a dedicated drainage system, which funnels liquids away through the bottom of the notebook, keeping critical components dry and safe. It can process up to120cc of spilled liquids.

Stringent 3-axial/6-angular shock and vibration test
As a point of assurance to users, ASUSPRO B Series hard drives are subjected to 3-axial/6-angular shock and vibration tests in accordance with industry-standard surrogate testing.

Metal bracket air bag
ASUSPRO B Series notebooks utilize metal brackets to strengthen structures around drives, protecting storage beyond mainstream standards. This is complemented by pressure-absorbing “air bag” cushions designed as additional shields to protect data in the event of shocks or drops experienced by the notebook during transportation.

Motion sensor defense mechanism
G-sensor hardware and hard drive protection software pre-empt imminent impacts as an additional line of defense in keeping data safe and secure, providing a 3D digital accelerometer with three levels of sensitivity: off, normal sensitivity, and highest sensitivity. The latter is activated by default, and impact detection remains active at all times.

3rd generation Intel® Core™ processors with Intel® vPro™ Technology
ASUSPRO B Series notebooks are equipped with 3rd generation Intel® vPro processors, integrating hardware-based features IT personnel need to be proactive, effective, efficient, and responsive. The notebooks deliver unprecedented security, using out of band (OBB) communications and remote manageability. These features help IT departments protect their business PCs, automate troubleshooting, expedite repair and maintenance tasks, and reduce desk-side and onsite visits. They impact the bottom line with a lower total cost of ownership (TCO) for users, while ensuring higher operational efficiency.

Intel® Small Business Advantage (Intel® SBA) included
The new ASUSPRO B Series offers Intel® Small Business Advantage, a computing platform that consists of hardware, software, and firmware to provide unique security and productivity capabilities for small businesses without a managed network. Intel® SBA includes six applications to help organize security and productivity: Software Monitor, Data Backup and Restore, USB Blocker, PC Health Center, Energy Saver, and Wireless Display. ( Requires a WIDI-capable notebook )

Business-grade graphics reliability
Max your work and productivity with NVIDIA® NVS™ 5200M

The ASUSPRO B43V and B53V series uses powerful business-class NVIDIA® NVS™ 5200M graphics with 1GB video memory for professional visuals. It offers great stability and durability you can count on, guaranteed extended lifespan, and a highly manageable user interface that promotes enhanced productivity. The notebooks also features NVIDIA® Optimus™ technology, seamlessly balancing high-powered graphics and longer battery life - perfect whether you’re at the office or on the road.

ASUS Power Station II - expansive connectivity
Flexible and considerate connectivity options through a separate docking station allow for the quick attachment of peripherals, communication devices, power cables, and adapters.

TPM data protection
Professionals can rest assured that their valuable data is protected with Trusted Platform Module, or TPM, security hardware integrated on the board to hold computer-generated encryption keys. Its hardware-based design helps repel attacks by hackers looking to capture password and encryption keys to sensitive data. TPM allows notebooks to run applications more securely, and makes transactions and communications more trustworthy. It is useful for any customer interested in getting an additional layer of security. When bundled with an optional software package, it provides greatly improved overall system security, file protection capabilities, and email/privacy safeguards. TPM enables stronger security than that delivered by the BIOS, operating system, or any non-TPM application.

Improved privacy with fingerprint scanning
Notebooks incorporating fingerprint scanning take data access authorization and protection to a higher level with a personal touch. RF electronic imaging via the scanner reads fingerprint patterns, and sensors are less affected by common skin surface conditions, including dry, worn, calloused, dirty or oily skin, which may impair the ability of other sensor technologies to accurately detect fingerprint images.

Smart card-based identification
Supported on the ASUSPRO B Series, smart cards can be used for identification, authentication, data storage, and application processing. Users can use them for logins or online transaction authorization.

ASUS Secure Delete erases data permanently
Offers an easy-to-use interface and allows users to permanently remove confidential data from the recycle bin by simply launching Secure Delete and dragging and dropping files to be deleted.

Protect your data – trace and locate stolen notebooks
Intel® Anti-Theft Technology and Computrace® LoJack® for Laptops the ASUSPRO B Series utilizes Intel® Anti-Theft Technology (Intel® AT) to help disable access to the operating system in the event that your notebook is ever lost or stolen, keeping it safe and secure. Notebooks are also bundled with Computrace® LoJack® for Laptops by Absolute® Software, giving you the power to remotely locate missing notebooks, plus lock and delete data before it falls into the wrong hands. LoJack® for Laptops ‘s dedicated Theft Recovery Team works together with local police to track down lost or stolen notebooks and bring them back to you.

3-year warranty, better batteries, and ASUS Xpress Charge
The ASUSPRO B Series includes long-life battery technology as a standard feature, offering three times the life cycle of traditional li-ion batteries alongside a 3-year warranty, while ASUS Xpress Charge technology recharges the notebook to 90% in just 90 minutes.

Presentations made better with ASUS Scene Switch
Users can switch between two custom modes and one general mode to quickly access wallpapers, mute, video outputs, screen saver disable, and hidden desktop application icons. Modes can be customized based on specific needs, with hiding sensitive desktop icons and screensavers that contain confidential info being especially useful.

USB 3.0 and USB Charger+ offer 10X USB 2.0 transfer speeds and quick device charging
Notebooks ship with USB 3.0 as standard, delivering up to ten times the transfer speeds of USB 2.0. Exclusive ASUS USB Charger+ software easily charges smartphones, media players, and other portable devices even when notebooks are powered off or in sleep/hibernate modes in a fraction of the time it would normally take.

Short summary description ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black:
This short summary of the ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO B53V-S4050X, Intel® Core™ i5, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black:
This is an auto-generated long summary of ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUSPRO B53V-S4050X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3230M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® NVS™ 5200M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
SonicMaster
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0WX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
72056
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
8
Battery capacity
5600 mAh
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS, HDD
Certificates
Certification
UL, CE, FCC, BSMI, C-TICK / NZ A-Tick, CCC, GOST-R, CB, EPEAT, IDA, CECP, WEEE, Erp 2013, FIPS 201
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
263 mm
Height (front)
3.2 cm
Height (rear)
3.5 cm
Weight *
2.69 kg
Other features
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 09:53:32
Uk has collected 5 expert reviews for ASUSPRO B53V-S4050X laptop Intel® Core™ i5 i5-3230M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 7 Professional Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
notebookcheck.net
Updated:
2013-05-12 09:53:28
Asus' Pro B53 is a typical business laptop . Special interfaces, partly uncommon components and qualities that are rarely found in mainstream devices off the shelf form the uniqueness and charm of this device category. The ASUSPRO series is available for...
Good Connectivity, Battery life, Noise development, Temperature development, Business features, Battery warranty, Screen...
Bad Reduced performance in battery mode, Keyboard, Hard drive, Interface positioning...
Bottom line Courtesy of. Read all 1 comments / answerstatic version load dynamicLoading CommentsComment this article...
85%