Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B53S-SO068X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B53S-SO068X
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6563
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 02 Apr 2019 11:25:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited International hardware warranty.
Long product name ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional :
The short editorial description of ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional

Intel Core i7 2620M, 8GB DDR3, 750GB SATA, Super-Multi DVD, 39.624 cm (15.6") LED 1366x768, ATI Radeon HD 6470M 1GB DDR3, 802.11 b/g/n, 2.69 kg, Windows 7 Professional
More>>>
ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional:
The official marketing text of ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional as supplied by the manufacturer

Pro Notebooks for Business Pros
-
Reliable
:subjected to stringent quality tests and built-in anti-shock hard drive
-
Security
: features smart card access, finger-print readers, and optional TPM
-
Performance
: Sonata® long life 900-charge cycle battery - three times the traditional Li-ion battery life cycle
-
User-friendly features
: ASUS Xpress Charge - quick charges to 90% capacity in just 90 minutes. Detachable docking station, and multitask on up to three displays

Short summary description ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional:
This short summary of the ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ASUSPRO B53S-SO068X, 2nd gen Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional:
This is an auto-generated long summary of ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS ASUSPRO B53S-SO068X. Processor family: 2nd gen Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Optical drive type: DVD Super Multi. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Professional. Weight: 2.69 kg

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Intel segment tagging
Enterprise,Professional
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i7-2620M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.4 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-2600 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® QM67 Express
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 6470M
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Discrete graphics memory type
GDDR3
Audio
Audio system
System used to play music or speech.
Altec Lansing
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.1+EDR
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
TV-out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.69 kg
Width *
The measurement or extent of something from side to side.
384 mm
Height (front)
The height of the frontside of the product.
3.3 cm
Height (rear)
Height of the backside of the product.
26.3 cm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
AMD,Intel
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:24:55
Uk has collected 6 expert reviews for ASUSPRO B53S-SO068X notebook 39.6 cm (15.6") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:24:55
Nl heeft 6 proffesionele recensies verzameld voor ASUSPRO B53S-SO068X notebook 39,6 cm (15.6") 1366 x 768 Pixels Tweede generatie Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 85 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:24:55
Fr a recueilli 6 avis d’experts pour ASUSPRO B53S-SO068X notebook 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i7 de 2e génération 8 Go DDR3-SDRAM 750 Go Disque dur Windows 7 Professional et la note moyenne est de 85 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:24:53
De hat 6 Expertenmeinungen über ASUSPRO B53S-SO068X Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i7 der zweiten Generation 8 GB DDR3-SDRAM 750 GB Festplatte Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 85 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:24:53
Testseek ha raccolto 6 recensioni da parte di esperti per ASUSPRO B53S-SO068X notebook/portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i7 di seconda generazione 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional e la valutazione media da parte degli esperti è di 85 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:24:53
Es ha coleccionado 6 opiniones de expertos para ASUSPRO B53S-SO068X ordenador portatil 39,6 cm (15.6") 1366 x 768 Pixeles 2ª generación de procesadores Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB Unidad de disco duro Windows 7 Professional y la calificación media es 85 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:24:55
Dk har samlet 6 ekspertanmeldelser for ASUSPRO B53S-SO068X notebook 39,6 cm (15.6") 1366 x 768 pixel 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 85 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-05 03:24:55
Se har samlat in 6 experttester för ASUSPRO B53S-SO068X bärbara datorer 39,6 cm (15.6") 1366 x 768 pixlar 2:a generationens Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional och det genomsnittliga betyget är 85 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:36:31
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:36:31
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:36:31
85%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 15:36:31
85%
Source Review comments Score
Pcwelt.de
Updated:
2012-11-05 03:24:53
Mit dem Asus B53s bietet der taiwanesische Computerproduzent ein Notebook mit 15,6-Zoll-Display an, das nach Unternehmensangaben speziell auf die Bedürfnisse von Business-Kunden zugeschnitten wurde. Die Ausstattung lässt auf den ersten Blick kaum Wünsc...
0%
notebookjournal.de
Updated:
2012-11-05 03:24:53
Angesichts der Tatsache, dass der taiwanesische Computer-Magnat immer öfter mit Multimedia Tablets, Gaming-Notebooks und zuletzt auch mit den brandneuen Ultrabooks für Schlagzeilen sorgt, wird leicht vergessen, dass auch Business-Notebooks mit nicht zu...
Good reflexionsarmes Display, solide Ausstattung, starke Leistung, Verarbeitung und Stabilität, Temperatur und Lautstärke im OfficeBetrieb, Sicherheitsfeatures...
Bad Sicherheitsfeatures, schwammige Tastatur, Display: Helligkeit, Kontrast, Akkulaufzeit...
Bottom line Das Asus B53s ist ein gelungenes, weil weitgehend gut durchdachtes Business-Notebook. Für unter 900 Euro gibt es nur selten Geräte mit gleichwertiger Ausstattung oder Verarbeitung. Wir erinnern uns an das Asus V1s, seinerzeit auch ein Asus Business-Ger...
90%
pccentre.pl
Updated:
2014-06-15 01:12:27
Notebook dedykowany profesjonalnym użytkownikom powinien być przede wszystkim wydajny, oferować długi czas działania na baterii i posiadać matowy ekran. Czy bohater naszej dzisiejszej recenzji oferuje to wszystko, a może coś ponadto? Co dokładnie? O tym p...
Good wysoka wydajność, budowa i jakość wykonania klawiatury, matowa matryca, mnogość portów video, średniej jakości system audio (dla większości użytkowników)...
Bad o wiele za wysoka temperatura procesora podczas obciążenia, cena, szybko ulega zabrudzeniom, średniej jakości system audio (dla audiofilów)...
80%
chip.pl
Updated:
2014-07-24 01:40:33
Do naszego laboratorium trafił model B53S firmy Asus. Jest to typowy piętnastocalowy notebook, który zapewnia uniwersalne zastosowanie oraz względnie swobodne przenoszenie. Konstrukcja testowanego modelu bazuje na nowoczesnym procesorze Intel Core i5-2520...
Bottom line Dobrze wyposażony i niedrogi notebook do zastosowań biznesowych. Wyróżnia się kompleksowym systemem bezpieczeństwa (czytnik biometryczny, TPM, czytnik kart procesorowych) oraz solidną konstrukcją. Do pełni szczęścia zabrakło wyższej rozdzielczości ekranu...
0%
purepc.pl
Updated:
2014-08-15 01:32:29
Jeśli marzyliście żeby znaleźć pod choinką prezent posiadający klawiaturę, wyświetlacz, gładzik i całkiem przyzwoite podzespoły wewnątrz, a jednak nie doczekaliście się paczki z notebookiem - macie teraz najlepszy okres do nadrobienia zaległości. Otóż za...
Bottom line Nareszcie dotarliśmy do ostatniego punktu jakim jest podsumowanie artykułu oraz odpowiedzi na wcześniej postawione pytania - ocenę tą z uwagi na ilość notebooków oraz różne grupy docelowe do których są one adresowane podzieliśmy na kilka istotnych kategor...
0%
computerdiy.com.tw
Updated:
2016-12-27 15:36:31
定位在商務筆電的ASUS B系列,有別市場上對筆電瘋狂追求的輕薄風,不在體積、重量上進行無謂的競賽,而是回歸到最基本的訴求,實用!15.6吋大螢幕,2.8公斤的重量,如果小編還是拿陳腔濫調來形容它輕薄 …應該會被讀者投書!B53S最大的特色,就在於擁有相當齊全的I/O介面,各式傳輸類型的資訊產品,都能與它連結溝通,成為工作上的得力助手;就連Smart Card的讀卡機也內建在上面,不用出門、不用外接,就能進行線上ATM的金融服務;商務人士最擔心的商業機密安全性也不再是問題,指紋辨識系統可以妥善保護你電...
0%
Show all
Customer service details
X