location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B53F-S0126X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B53F-S0126X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-370M 2.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 320 GB DVD Super Multi
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 65 W
  • - Windows 7 Professional
Long product name ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black :
The long product name of ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B53F-S0126X - Intel Core i3-370M (2.4 GHz), 4096MB DDR3, 320GB SATA HDD, 15.6" 16:9 HD (1366x768) LED Backlight, 2.0MP, VGA, HDMI, RJ-11, 2x USB 2.0, 1x DisplayPort, Gigabit Ethernet, 802.11 b/g/n, Bluetooth 2.1+EDR, Windows 7 Professional, 2.96kg
More>>>
ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
The official description of ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS B Series notebooks are designed specially for small to medium-sized businesses. With the B53 and B43 Notebooks, ASUS prides itself on providing quality-tested technologies and innovative business solutions.

A stylish and professional design
The Reddot award-winning B series’ black on black color scheme results in a subtle yet elegant design of contrasts. The horizontal lines on its brushed aluminum surface emphasize its width, while touchpad buttons are soft to the touch and deliver a responsive feel.

The worry-free security solution
ASUS B series notebooks are designed to protect and keep confidential data safe. Smart card access, finger-print readers and the optional TPM ensure that only authorized users have access to important files. In the event of a theft, Intel® Anti-Theft technology with Computrace® LoJack® for Laptops can help recover the notebook; while ASUS Secure Delete lets the user delete all confidential data.

Eco-friendly battery with ASUS Xpress Charge
Maintain peak performance for 900 charge cycles—more than triple the normal lithium ion battery life cycle , Quick charges to 90% capacity in just 90 mins*

Confidential data stays safe with ASUS ShockShield
Anti-Shock Hard Drive motion sensors and additional anti-shock cushions alleviate the risk of the hard drive being damaged during transport—ensuring data stays secure and safe.

Spill-proof keyboard
Users no longer need to worry about spilling drinks on their notebooks with the B53 Series’ spill-proof keyboard.

Presentations made easy with ASUS Scene Switch
ASUS Scene Switch lets users easily switch wallpapers, mute settings, output modes, hide desktop icons and disable screensavers through a single hotkey—ensuring that they are presentation-ready at a touch.

Integrated business card holder
Business card holder integrated in the notebook design.

Uncompromised, expansive connectivity
The detachable docking station allows for the quick connection of peripherals, communication devices, and power cables.

Short summary description ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
This short summary of the ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO B53F-S0126X, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:
This is an auto-generated long summary of ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black based on the first three specs of the first five spec groups.

ASUSPRO B53F-S0126X. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.96 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-370M
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Speakers manufacturer
Altec Lansing
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Full-size keyboard
Yes
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBUK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49020
Conflict-Free processor
No
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD, User
Weight & dimensions
Width
384 mm
Depth
263 mm
Height (front)
3.3 cm
Height (rear)
3.5 cm
Weight *
2.96 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-06-01 03:15:20
Uk has collected 3 expert reviews for ASUSPRO B53F-S0126X laptop Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%