Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B43E-VO061X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B43E-VO061X
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6427
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 02 Apr 2019 11:25:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional :
The short editorial description of ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional

Intel Core i7-2620M (4M Cache, 2.70 GHz), 8GB DDR3, 750GB HDD, 35.56 cm (14") 16:9 HD (1366x768) LED Backlight, 2.0MP, VGA, HDMI, RJ-11, 1x Express card, Gigabit Ethernet, WLAN 802.11 b/g/n, Windows 7 Professional, 2.48kg, Black
More>>>
ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional:
The official marketing text of ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional as supplied by the manufacturer

ASUSPRO B Series notebooks are designed especially for small to medium-sized businesses. With B43 and B53 models, ASUS provides quality-tested technologies and innovative business enablers.

Top Quality Commercial Notebooks

ASUSPRO B Series notebooks are all strictly quality tested to surpass industry standards, surviving drop tests, hinge test cycles and panel pressure testing.

Drop tested
More than double the drop height of consumer notebook standards.

Hinge tested
Surpass consumer notebook standards.

Pressure tested panels
Panel pressure tests that are 20 percent more than consumer notebook standards.

Anti-shock hard drive
With ASUS Shockshield motion sensors andanti-shock cushions.

Worry-Free Security

Durable anti-shock hard drives
Confidential data stays safe and secure with ASUS ShockShield motion sensors and shock absorbing cushions that mitigate the risk of damage during transport — ensuring data stays secure and safe.

Smart card access, fingerprint readers and optional TPM
Strict gatekeeping and privacy controls to guarantee only authorized users have access to important files.

ASUS Secure Delete - permanently erases sensitive data
An easy-to-use interface that allows you to permanently remove confidential data from the recycle bin. Simply launch Secure Delete and drag and drop the files to be deleted.

Theft Protection with LoJack for Laptops and Intel® Anti-Theft Technology
Sold separately, LoJack for Laptops gives you the ability to lock, delete, locate and recover your stolen laptop, while Intel® Anti-Theft Technology provides additional security with remote system disabling. When the laptop is recovered, it can be easily reactivated and returned to normal operation.

Intelligent Performance

2nd generation Intel® Core™ vPro™ processors
ASUSPRO B43S and B53S models are powered by 2nd generation Intel® Core™ vPro™ processors to take intelligent client computing to the next level—maximizing hardware-assisted security, simplifying PC management, and providing more responsive, adaptive performance.

Eco-friendly battery with ASUS Xpress Charge
First commercial notebooks to include Boston-Power® Sonata long life battery technology as a standard feature, offering three times the life cycle of traditional Li-ion batteries, while ASUS Xpress Charge technology recharges the notebook to 90% in just 90 minutes.

ASUS USB Charger+
Quick-charge your mobile devices in no time. ASUSPRO B Series notebooks with USB 3.0 allow you to easily charge your smartphones, MP3 players and other portable devices even when the notebook is powered off or in sleep or hibernate modes. Simple, easy and convenient.

Ease of Use Features

ASUS Power Station II
Uncompromising, expansive connectivity through a detachable docking station that allows for the quick connection of peripherals, communication devices, and power cables.

Presentations made better with ASUS Scene Switch
Easily switch wallpapers, mute settings, output modes, hide desktop icons and disable screensavers through a single hotkey — ensuring you’re presentation-ready at a touch.

ASUS Power Recovery
Backup and recover the system at any time with this powerful tool that helps protect your computer from crashes and hard drive failures. Restoring the system with a precision backup image is fast, easy and always reliable.

Business card holder
Integrated into the notebook itself for easy access and storage.

Comfortable Computing

Clear display even in bright environments
Glare-proof screens use advanced panel layering manufacturing methods that allow users to see and read with comfort and clarity even under bright lights. This is particularly useful when outdoors.

Quieter computing with Power4Gear quiet office mode
ASUS Power4Gear fully self-adjusts fan speeds to significantly reduce noise, providing the most comfortable user experience.

Short summary description ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional:
This short summary of the ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ASUSPRO B43E-VO061X, 2nd gen Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional:
This is an auto-generated long summary of ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional based on the first three specs of the first five spec groups.

ASUS ASUSPRO B43E-VO061X. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Optical drive type: DVD Super Multi. On-board graphics adapter. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.48 kg

Intel® vPro™ Technology
Intel® vPro™ Technology

Leading-Edge Security for an Unwired Workplace
The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Intel segment tagging
Enterprise,Professional
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.6 cm (14")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.7 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i7
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i7-2620M
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.4 GHz
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 1023
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i7-2600 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® HM65 Express
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
Processor manufacturer
The manufacturer that produced the processor.
Intel
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
750 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD size
The amount of data that the hard drive can store.
2.5"
Compatible memory cards
Types of memory cards which can be used with this product.
Memory Stick (MS),MMC,MS PRO,SD,xD
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1300 MHz
On-board graphics adapter ID
0x116
Audio
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Mini VGA ports quantity
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
No
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 mm
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery capacity (Watt-hours) *
47 Wh
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4400 mAh
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
BIOS,HDD,User
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
UL, TUV, CE, FCC, BSMI, CCC, CB, EPEAT
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.48 kg
Width *
The measurement or extent of something from side to side.
350 mm
Depth *
The distance from the front to the back of something.
245 mm
Height (front)
The height of the frontside of the product.
3.3 cm
Height (rear)
Height of the backside of the product.
3.5 cm
Packaging content
AC adapter included
Yes
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Number of products included
The number of products that are included in the package.
1 pc(s)
Ethernet interface type
Gigabit Ethernet
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92 MDC
Source Testseek summary Average rating
Reviews
Updated:
2013-02-08 01:04:18
Uk has collected 4 expert reviews for ASUSPRO B43E-VO061X notebook Black 35.6 cm (14") 1366 x 768 pixels 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-08 01:04:18
Nl heeft 4 proffesionele recensies verzameld voor ASUSPRO B43E-VO061X notebook Zwart 35,6 cm (14") 1366 x 768 Pixels Tweede generatie Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-08 01:04:18
Fr a recueilli 4 avis d’experts pour ASUSPRO B43E-VO061X notebook Noir 35,6 cm (14") 1366 x 768 pixels Intel® Core™ i7 de 2e génération 8 Go DDR3-SDRAM 750 Go Disque dur Windows 7 Professional et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-08 01:04:16
De hat 4 Expertenmeinungen über ASUSPRO B43E-VO061X Notebook Schwarz 35,6 cm (14 Zoll) 1366 x 768 Pixel Intel® Core™ i7 der zweiten Generation 8 GB DDR3-SDRAM 750 GB Festplatte Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-08 01:04:16
Testseek ha raccolto 4 recensioni da parte di esperti per ASUSPRO B43E-VO061X notebook/portatile Nero 35,6 cm (14") 1366 x 768 Pixel Intel® Core™ i7 di seconda generazione 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-08 01:04:16
Es ha coleccionado 4 opiniones de expertos para ASUSPRO B43E-VO061X ordenador portatil Negro 35,6 cm (14") 1366 x 768 Pixeles 2ª generación de procesadores Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB Unidad de disco duro Windows 7 Professional y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-08 01:04:18
Dk har samlet 4 ekspertanmeldelser for ASUSPRO B43E-VO061X notebook Sort 35,6 cm (14") 1366 x 768 pixel 2nd gen Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-08 01:04:18
Se har samlat in 4 experttester för ASUSPRO B43E-VO061X bärbara datorer Svart 35,6 cm (14") 1366 x 768 pixlar 2:a generationens Intel® Core™ i7 8 GB DDR3-SDRAM 750 GB HDD Windows 7 Professional och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 05:13:10
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 05:13:10
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 05:13:10
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 05:13:10
82%
Source Review comments Score
notebookcheck.net
Updated:
2013-02-08 01:04:15
Asus shows us how much they have learnt. The 14-inch B43E-VO158X only looks similar to the P53E . The aluminim surfaces, ports ( docking port ) and full-size docking station are all new features for low-priced business notebooks. The price is especially...
Good Sturdy base, High-quality surfaces, Matt display, Good keyboard, Quiet, fast touchpad, Low temperature emissions, Good program performance, Docking port, TPM, DisplayPort, ExpressCard34, Three TFT ports, Relatively good webcam, 3 years guarantee on the ba...
Bad Poorly-positioned ports, Weak contrast, Fingerprints on the aluminum surfaces, Slow hard disk, Short battery life...
Bottom line Asus has twisted the right screws and provided the entry-level business model, P53E (15.6-inch), with a high-quality sibling in the form of the 14-inch B43E . The chunky and heavy body made of synthetic material and brushed aluminum offers properties fou...
84%
overclock.pl
Updated:
2015-04-16 01:44:31
Bardzo trudno znaleźć dzisiaj firmę, której pracownicy nie korzystają z komputerów. Niezależnie od tego w jakiej branży się pracuje, komputer stał się niemal obowiązkowym wyposażeniem. Nie powinno więc dziwić, że producenci notebooków dostrzegli w tym seg...
80%
notebookspec.com
Updated:
2016-12-14 05:13:09
ASUS B43E เครื่องที่เราได้มารีวิวเครื่องนี้ จัดได้ว่าเป็นอีกหนึ่งไลน์ของ ASUS ที่ทำมาตอบสนองผู้ที่ต้องการการเชื่อมต่อที่ครบครัน ซึ่งเรียกได้ว่าเป็นจุดเด่นของเครื่องนี้เลย รูปลักษณ์ภายนอกก็มาในรูปแบบเรียบ ๆ พื้น ๆ ธรรมดา แต่อยากบอกว่าภายในมันแฝงอะไรไว้มากม...
0%
vmodtech.com
Updated:
2016-12-14 05:13:10
…น่าจะเป็นครั้งที่สามแล้วครับที่ผมได้สัมผัสกับโน๊ตบุ๊ก Asus ในตระกูล B series ซึ่งในครั้งนี้ Asus ได้นำชื่อคำว่า “ASUSPRO” มาใช้กับโน๊ตบุ๊กในซีรียส์นี้ เพื่อสื่อถึงผลิตภัณฑ์คอมพิวเตอร์โน๊ตบุ๊กที่ออกแบบมาเฉพาะสำหรับการใช้งานในเชิงพานิชย์ หรือใช้งานในองค์กร...
Bottom line คะแนน PCmark05 ก็พุ่งแรงดีตามสไตล์อินเทล..… นานๆทีเราจะได้เห็นโน๊ตบุ๊กที่มีมาดขรึม และมีฟีเจอร์ในระดับงานธุรกิจ หรือองค์กรส่วนใหญ่พึงมี จากค่ายฝั่งทางไต้หวัน ซึ่งจากการได้สัมผัสก็ต้องยอมรับเลยครับว่าผู้ผลิตอย่าง Asus นั้นใส่ใจในรายละเอียดของตัวเครื่องอย่า...
0%
Show all
Customer service details
X