location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2-P5945GC Barebone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS P2-P5945GC BB. BLA
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop Black
  • - Maximum internal memory: 4 GB
  • - On-board graphics card Intel® GMA 950
Long product name ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T) :
The long product name of ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2-P5945GC Barebone - Black
More>>>
ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T):
The official description of ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leather texture revives your sense and warms your heart. P2-P5945GC, with the elegant and slim design, enriches your life by providing rich features for multimedia applications.

Leather Collection
P2-P5945GC, with the leather texture and slim design, is a perfect space-saving solution for your cluttered desk and a work of art for your home.

Interior Space and productivity Evolution
Combining mechanism and MB design, P2-P5945GC is only 8.9L with powerful performance and all the necessary functions you need. Its creative slim design is a perfect space-saving solution for cluttered desks.

Optimized Acoustic and Thermal
The highly integration of mechanism and MB design creates the best placement and air flow. Besides that, ASUS unique Q-Fan Technology can detect the CPU lording and temperature automatically. By these two ways, P2-P5945GC provides the best thermal & acoustic solution and quiet working environment.

All-Around Multimedia
The P2-P5945GC enriches your life by providing rich features for multimedia applications. It includes D-sub, DVI-D, S/PDIF out, 8-channel HD audio, CF, MS, MS Pro, SD, MMC card readers, and etc. It provides users a convenient platform to connect peripherals in daily life.

Auto system back-up
ASUS Recover Pro can back-up users' data just in few seconds and recover it in few minutes. Recover Pro is an always available recovery tool. It stores user data, applications and the operating system in the host-protected area of the hard drive. Users can easily recover system to the original factory conditions or to a more recent state without restore CDs. No need to worry about losing data due to virus attacks.

Short summary description ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T):
This short summary of the ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P2-P5945GC Barebone, Desktop, Intel® 945GC Express, LGA 775 (Socket T), 200 W

Long summary description ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T):
This is an auto-generated long summary of ASUS P2-P5945GC Barebone Desktop Black Intel® 945GC Express LGA 775 (Socket T) based on the first three specs of the first five spec groups.

ASUS P2-P5945GC Barebone. Chassis type: Desktop. Motherboard chipset: Intel® 945GC Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W

Processor
Processor family
Intel
Memory
Maximum internal memory
4 GB
Storage
Number of storage drives supported
3
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® GMA 950
Maximum graphics card memory
224 MB
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity *
1
DVI port
Yes
Microphone in
Yes
Firewire (IEEE 1394) ports
1
PS/2 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Serial ports quantity
1
S/PDIF out port
Yes
TV-out
No
Design
Chassis type *
Desktop
Product colour *
Black
Performance
Motherboard chipset
Intel® 945GC Express
Processor socket
LGA 775 (Socket T)
Audio system
ADI AD1988B
Power
Power supply
200 W
Other features
Dimensions (WxDxH)
91 x 357 x 275 mm
Number of Parallel ATA connectors
1
Number of SATA connectors
1