location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS AH3450/HTP/256M graphics card AMD GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH3450/HTP/256M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AH3450/HTP/256M
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS AH3450/HTP/256M graphics card AMD GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD GDDR2
  • - 2048 x 1536 pixels 64 bit 800 MHz AGP 8x
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 2.0
Warranty: 3 years
Long product name ASUS AH3450/HTP/256M graphics card AMD GDDR2 :
The long product name of ASUS AH3450/HTP/256M graphics card AMD GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AH3450/HTP/256M - ATI Radeon HD 3450, DDR2 256MB, AGP, DirectX 10.1
More>>>
ASUS AH3450/HTP/256M graphics card AMD GDDR2:
The official description of ASUS AH3450/HTP/256M graphics card AMD GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS Features
AGP
HDMI Support(optional)

ASUS Splendid:
Watch movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS SmartDoctor:
Your intelligent hardware protection and overclocking tool

ASUS Video Security Online:
Keep an eye on your home at all times no matter where you are

Graphics GPU Features
Powered by ATI RADEON® HD3450 GPU
AGP 8X Interface

ATI™ Hybrid Graphics: Combine an ATI Radeon™ HD 3400 Series graphics card with a compatible AMD 7-Series Integrated Chipset to improve gaming performance and multi-monitor productivity. (Please download the latest driver for better performance.)

Unified Video Decoder (UVD) for Blu-ray™ and HD DVD
Built for Microsoft® Windows Vista™

Full support for Microsoft DirectX10.1 and Shader Model 4.1 enables stunning and complex special effects

OpenGL®2.0 support

ATI CrossFireX™ multi-GPU support : Compatible with motherboards that support ATI CrossFireX technology.

Short summary description ASUS AH3450/HTP/256M graphics card AMD GDDR2:
This short summary of the ASUS AH3450/HTP/256M graphics card AMD GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS AH3450/HTP/256M, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS AH3450/HTP/256M graphics card AMD GDDR2:
This is an auto-generated long summary of ASUS AH3450/HTP/256M graphics card AMD GDDR2 based on the first three specs of the first five spec groups.

ASUS AH3450/HTP/256M. Graphics processor family: AMD. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: AGP 8x. Cooling type: Active

Processor
Graphics processor family *
AMD
Maximum resolution *
2048 x 1536 pixels
Maximum analog resolution
1920 x 1200 pixels
Maximum digital resolution
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
AGP 8x
Dual VGA
Yes
TV-out
Yes
Ports & interfaces
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
2.0
HDCP
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
Compatible operating systems
Windows Vista