Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Radeon 9250GE GDDR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon 9250GE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A9250GE/TD/128MB
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7278
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Radeon 9250GE GDDR :
The short editorial description of ASUS Radeon 9250GE GDDR

Asus Radeon 9250GE, 128MB DDR, AGP
More>>>
ASUS Radeon 9250GE GDDR:
The official marketing text of ASUS Radeon 9250GE GDDR as supplied by the manufacturer

Powered by ATI's Radeon™ 9250 Visual Processing Unit (VPU), the only graphics processor supporting DirectX 8.1 programmable shaders in its class, ASUS A9250GE series provides outstanding image quality and high performance for immersive game playing and business. Incorporating various cutting edge technologies such as ATI's SMARTSHADER™, VIDEO IMMERSION™, FULLSTREAM™ and ASUS' GameFace Live, VideoSecurity Online and OnScreenDisplay, ASUS A9250GE Series is suitable for users who hope to gain maximal graphics capabilities and performance in budget prices.

Short summary description ASUS Radeon 9250GE GDDR:
This short summary of the ASUS Radeon 9250GE GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Radeon 9250GE, GDDR, 128 bit, 400 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS Radeon 9250GE GDDR:
This is an auto-generated long summary of ASUS Radeon 9250GE GDDR based on the first three specs of the first five spec groups.

ASUS Radeon 9250GE. Processor frequency: 240 MHz. Graphics adapter memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 400 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.0, OpenGL version: 1.5. Interface type: AGP 8x

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
240 MHz
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Graphics adapter RAMDAC
400 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
128 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
400 MHz
Ports & interfaces
Interface type *
AGP 8x
Dual VGA
Yes
I/O ports
An interface on a device to which you can connect another device.
1 x VGA Out 1 x DVI Out 1 x TV Out
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
8.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
2.0b
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
1.5
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Dual DVO
No
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASUS Driver
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Power requirements
200 W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows, Linux
Number of processors installed
Number of processors in the product.
1
Compatible products
Other products that can be used with this product.
PC
Customer service details
X