Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MB AMD A8N-VM CSM Socket 939 micro ATX

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB ASUS AMD A8N-VM CSM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8N-VM CSM
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9247
This statistic is based on the 79866 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78067 free Open Icecat users .
Info modified on: 12 Jun 2018 09:50:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS MB AMD A8N-VM CSM Socket 939 micro ATX :
The short editorial description of ASUS MB AMD A8N-VM CSM Socket 939 micro ATX

MB ASUS AMD S939 A8N-VM CSM m-ATX
More>>>
ASUS MB AMD A8N-VM CSM Socket 939 micro ATX:
The official marketing text of ASUS MB AMD A8N-VM CSM Socket 939 micro ATX as supplied by the manufacturer

A8N-VM CSM provides rich multimedia features for entertainment and advanced specifications for performance. Its unprecedented integreated video quality, Dual VGA out(DVI-D & RGB), HD audio, TV out interface(with optional TV out module) and 1394a support make it as the best platform for the multimedia PC. On the other hand, its powerful specifications, such as AMD Athlon X2 CPU support, dual channel DDR 400, PCI-Express arcitechture, Gigibat LAN, and SATA II RAID 5 are supplied for the advanced users who want computing power most.

Short summary description ASUS MB AMD A8N-VM CSM Socket 939 micro ATX:
This short summary of the ASUS MB AMD A8N-VM CSM Socket 939 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MB ASUS AMD A8N-VM CSM, 4 GB, 4 MB, AMD, Socket 939, Integrated Gbit MAC with Marvell 88E1111 external PHY, micro ATX

Long summary description ASUS MB AMD A8N-VM CSM Socket 939 micro ATX:
This is an auto-generated long summary of ASUS MB AMD A8N-VM CSM Socket 939 micro ATX based on the first three specs of the first five spec groups.

ASUS MB ASUS AMD A8N-VM CSM. Maximum internal memory: 4 GB, Flash memory: 4 MB. Processor manufacturer: AMD, Processor socket: Socket 939. Networking features: Integrated Gbit MAC with Marvell 88E1111 external PHY. Motherboard form factor: micro ATX. Power source type: ATX

Memory
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Flash memory
4 MB
Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 939
Networking
Networking features
Integrated Gbit MAC with Marvell 88E1111 external PHY
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
micro ATX
Power
Power source type
What the power source is.
ATX
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers ASUS PC Probe II ASUS LiveUpdate Utility AMD Cool ' n' Quiet Utility Anti-virus software (OEM version)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
245 x 245
Audio output
The type of audio output that the device produces, and the connector(s).
High Definition Audio, ADI AD1986A 5.1channel CODEC
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Integrated GeForce 6 GPU
I/O ports
An interface on a device to which you can connect another device.
Back Panel I/O Ports 1 x VGA/DVI out 1 x VGA/RGB out 4 x USB 1 x IEEE 1394 1 x 5.1 channel Audio I/O 1 x RJ45 1 x PS/2 Mouse 1 x PS/2 Keyboard 1 x Parallel Internal I/O Connectors 2 x USB 2.0 connector supports additional 4 USB 2.0 ports 1 x IEEE 1394 connector 1 x TV out connector 1 x S/PDIF output connector Front panel audio connector CPU Fan / Chassis Fan connectors Chassis Intrusion connector CD audio-in connector 24-pin ATX power connector 4-pin ATX 12V Power connector 1 x COM connector
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express x16 1 x PCI Express x1 2 x PCI
Customer service details
X