ASUS A8M-4P017C, 1.6 GHz, 35.8 cm (14.1"), 1 GB, DDR2-SDRAM, 80 GB, Windows XP Home Edition
ASUS A8M-4P017C. Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows XP Home Edition. Weight: 2.39 kg