Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8JC-H015P Notebook
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8JC-H015P
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11377
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 19 May 2020 08:32:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional :
The short editorial description of ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional

A8JC-H015P Notebook
More>>>
ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional:
The official marketing text of ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional as supplied by the manufacturer

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen A8Jc will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8Jc and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the A8Jc enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8Jc's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

The latest 3D processing Power
Incorporated with the NVidia GeForce Go7300 A8Jc delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.

Realistic Audio Deliverance
High quality stereo sound and built-in S/PDIF connection deliver realistic audio performance that completes the total multimedia experience. In addition, the A8Jc offers the unique Audio DJ feature that enables instant music broadcast. Now there is no need to wait for the notebook to boot nor do you have to enter the OS for music enjoyment.

Wire-Free Video Communication on the Go
Enjoy true wireless freedom with ASUS A8Jc notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A8Jc notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8Jc.

Short summary description ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional:
This short summary of the ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8JC-H015P Notebook, Intel® Core™ Duo, 1.66 GHz, 35.8 cm (14.1"), 1280 x 768 pixels, 0.5 GB, 100 GB

Long summary description ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional:
This is an auto-generated long summary of ASUS A8JC-H015P Notebook 35.8 cm (14.1") 1280 x 768 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Professional based on the first three specs of the first five spec groups.

ASUS A8JC-H015P Notebook. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD-ROM. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 1.9 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
35.8 cm (14.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 768 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Not supported
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 945PM Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
100 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® Go 7300
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
Intel HDA
Number of built-in speakers
2
Audio system direct 3D sound
Yes
Camera
Front camera
Camera at the front of the product.
Yes
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking features
Fast Ethernet, Wireless LAN
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Ports & interfaces
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Windows keys
Yes
Keyboard function keys
10
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Symantec NIS 2005 (trial) Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Battery
Number of battery cells
6
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.9 kg
Width *
The measurement or extent of something from side to side.
335 mm
Depth *
The distance from the front to the back of something.
245 mm
Height
The measurement of the product from head to foot or from base to top.
34.8 mm
Other features
Security features
BIOS Booting / HDD User Password
AC adapter included
Yes
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Audio system full duplex
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
MDC Fax/data
Expansion slots
List of I/O expansion card slots; including quantity of each
1x Card Reader
Customer service details
X