location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8FM-4P006M, NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8FM-4P006M
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - 35.8 cm (14.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB DVD Super Multi
  • - Bluetooth
  • - 65 W
Long product name ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB :
The long product name of ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A8FM-4P006M - Intel Core 2 Duo T5500, 1024MB, 100GB, 14.1" WXGA TFT, Win XP MCE
More>>>
ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB:
The official description of ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen A8Fm will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8Fm and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the A8Fm enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8Fm’s exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

Realistic Audio Deliverance
High quality stereo sound and built-in S/PDIF connection deliver realistic audio performance that completes the total multimedia experience.

Wire-Free Video Communication on the Go
Enjoy true wireless freedom with ASUS A8Fm notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A8Fm notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8Fm.

Short summary description ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB:
This short summary of the ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8FM-4P006M, NL, Intel® Core™2 Duo, 1.66 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB:
This is an auto-generated long summary of ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB based on the first three specs of the first five spec groups.

ASUS A8FM-4P006M, NL. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Weight: 2.39 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5500
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
Yes
Network
Networking features
Gigabit Ethernet, Wireless LAN
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Bundled software
ASUSDVD XP 6.0 Power Director 3.0 DE Medi@Show 2.0 SE ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+ Symantec NIS 2006 (trial) Adobe Acrobat Reader 7.0 NERO Express 6.0
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27253
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Weight & dimensions
Width
335 mm
Depth
245 mm
Height
34.8 mm
Weight *
2.39 kg
Other features
Security features
BIOS Booting/HDD User Password
Wireless technology
IEEE 802.11a/b/g, Bluetooth 2.0+EDR
AC adapter included
Yes
Infrared data port
No
Expansion slots
1x ExpressCard
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:30:17
Uk has collected 1 expert review for ASUS A8FM-4P006M, NL Intel® Core™2 Duo T5500 35.8 cm (14.1") 1 GB DDR2-SDRAM 100 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
notebookreview.com
Updated:
2014-01-01 01:30:17
Overview and Introduction...
Good Relatively lightweight, Good battery life (4.5hrs), Good build quality, Integrated webcam, Virtually silent operation, Cool running...
Bad Annoying touchpad design, Fiddly screen opening mechanism, Relatively expensive for specification, Poor cardreader design...
Bottom line The Asus A8F is an excellent choice for people on a relatively tight budget looking for a portable system to do general office tasks. Power users and gamers should avoid it, as should those looking for something to carry around constantly. This noteboo...
0%