location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8Fm-4P003H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8FM-4P003H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2050 1.6 GHz
  • - 35.8 cm (14.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi
  • - Bluetooth
  • - 65 W
  • - Windows XP Home Edition
Long product name ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition :
The long product name of ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A8Fm-4P003H - Intel Core Duo T2050, 1024MB, 80GB, 14.1" TFT, Win XP Home
More>>>
ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
The official description of ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen A8Fm will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8Fm and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the A8Fm enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8Fm’s exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

Realistic Audio Deliverance
High quality stereo sound and built-in S/PDIF connection deliver realistic audio performance that completes the total multimedia experience.

Wire-Free Video Communication on the Go
Enjoy true wireless freedom with ASUS A8Fm notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A8Fm notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8Fm.

Short summary description ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This short summary of the ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8Fm-4P003H, Intel® Core™ Duo, 1.6 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This is an auto-generated long summary of ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A8Fm-4P003H. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Home Edition. Weight: 2.39 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:30:16
Uk has collected 1 expert review for ASUS A8Fm-4P003H Intel® Core™ Duo T2050 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
notebookreview.com
Updated:
2014-01-01 01:30:16
Overview and Introduction...
Good Relatively lightweight, Good battery life (4.5hrs), Good build quality, Integrated webcam, Virtually silent operation, Cool running...
Bad Annoying touchpad design, Fiddly screen opening mechanism, Relatively expensive for specification, Poor cardreader design...
Bottom line The Asus A8F is an excellent choice for people on a relatively tight budget looking for a portable system to do general office tasks. Power users and gamers should avoid it, as should those looking for something to carry around constantly. This noteboo...
0%