ASUS A7U-7S018C, NL, 1.8 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 2 GB, 120 GB, Windows Vista Home Premium
ASUS A7U-7S018C, NL. Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Weight: 4.1 kg