ASUS logo

ASUS A7TC-7S001M laptop 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows XP Media Center Edition 2005

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19562
Info modified on:
24 Jan 2025, 20:42:30
Short summary description ASUS A7TC-7S001M laptop 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows XP Media Center Edition 2005:

ASUS A7TC-7S001M, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 120 GB, Windows XP Media Center Edition 2005

Long summary description ASUS A7TC-7S001M laptop 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7600 Windows XP Media Center Edition 2005:

ASUS A7TC-7S001M. Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows XP Media Center Edition 2005. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.