ASUS A7T-7S007C-A, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB, Windows Vista Home Premium
ASUS A7T-7S007C-A. Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 4.1 kg