ASUS logo

ASUS A7S-7S009, CZ Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400 G

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34392
Info modified on:
25 Jan 2025, 22:07:52
Short summary description ASUS A7S-7S009, CZ Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400 G:

ASUS A7S-7S009, CZ, Intel® Core™2 Duo, 2.2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 200 GB

Long summary description ASUS A7S-7S009, CZ Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400 G:

ASUS A7S-7S009, CZ. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA GeForce 8400 G. Weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.