ASUS logo

ASUS A7M-7S022M laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77839
Info modified on:
23 Jan 2025, 18:34:55
Short summary description ASUS A7M-7S022M laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100:

ASUS A7M-7S022M, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, DDR2-SDRAM, 100 GB

Long summary description ASUS A7M-7S022M laptop 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100:

ASUS A7M-7S022M. Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.