ASUS A7M-7S019, CZ, AMD Mobile Sempron, 1.8 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB
ASUS A7M-7S019, CZ. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Weight: 4.1 kg