location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7M-7S006H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7M-7S006H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TL-50 1.6 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 100 GB DVD Super Multi
  • - NVIDIA GeForce Go 6100
  • - 120 W
  • - Windows XP Home Edition
Long product name ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition :
The long product name of ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A7M-7S006H - AMD Turion 64 X2 TL-50, 1024MB RAM, 100GB HDD, 17" TFT, Win XP Home
More>>>
ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition:
The official description of ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All in One
The A7M notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price. Now it's possible to have your very own home theater, computer and game counsel all in one sleek and portable smart machine.

64-bit Computing Capabilities
The A7M Series are designed for the 64-bit mobile technology. The 64-bit ready A7M enables and maximizes performance for both current and future applications, resulting in quicker application loading and an excellent multi-media experience.

Portable Audio/Video Communication
The A7M incorporated with built-in microphone and high resolution built-in webcam allows easy video conferencing without the hassle or connection of external devices. With the special Digital Sound Processor (DSP) echo cancellation mechanism, constant background noise is cancelled out, sudden noise is eliminated and acoustic echo is filtered out automatically. The result is that people on both ends of the videoconference hear only each other's voice but not the humming of the air conditioner nor the occasional hunk of the truck that passes by.

Best-in-class Video Effect
ASUS A7M Series deliver best-in-class video and lifelike gaming to notebook designs, and incorporate HD-quality PureVideo™ technology. It also allows game enthusiasts to experience some of the most popular graphics applications that use these advanced effects. And users will be able to take full advantage of the graphically-rich user interface experience in Microsoft® Windows Vista™

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A7M notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Exclusive Power Saving Technology
Power4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A7M Series delivers the long lasting battery performance needed for the most intense games.

Wire-Free Video Communication on the Go
Enjoy true wireless freedom with ASUS webcam notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!

Instant-On Music
The ASUS Audio DJ enables instant playback of music without entering the OS first! The control panel features play/pause, stop, fast forward and rewind as well as volume control and tracking function. Start enjoying your favorite tunes right away and don't waste time waiting for the computer to boot!

Short summary description ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition:
This short summary of the ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A7M-7S006H, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition:
This is an auto-generated long summary of ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A7M-7S006H. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 6100. Operating system installed: Windows XP Home Edition. Weight: 4.1 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:29:45
Uk has collected 1 expert review for ASUS A7M-7S006H laptop TL-50 43.2 cm (17") 1 GB DDR2-SDRAM 100 GB NVIDIA GeForce Go 6100 Windows XP Home Edition but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%