ASUS logo

ASUS A7C-7S023C, NL Intel® Core™2 Duo T5500 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1450 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68822
Info modified on:
24 Jan 2025, 20:55:46
Short summary description ASUS A7C-7S023C, NL Intel® Core™2 Duo T5500 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1450 Windows Vista Home Premium:

ASUS A7C-7S023C, NL, Intel® Core™2 Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 160 GB

Long summary description ASUS A7C-7S023C, NL Intel® Core™2 Duo T5500 43.2 cm (17") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1450 Windows Vista Home Premium:

ASUS A7C-7S023C, NL. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1450. Operating system installed: Windows Vista Home Premium. Weight: 4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.