location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6JC-Q093H laptop Intel® Core™ Duo T2300E 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6JC-Q093H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6JC-Q093H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A6JC-Q093H laptop Intel® Core™ Duo T2300E 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2300E 1.66 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 100 GB DVD Super Multi
  • - NVIDIA® GeForce® Go 7300
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows XP Home Edition
More>>>
Short summary description ASUS A6JC-Q093H laptop Intel® Core™ Duo T2300E 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
This short summary of the ASUS A6JC-Q093H laptop Intel® Core™ Duo T2300E 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A6JC-Q093H, Intel® Core™ Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS A6JC-Q093H laptop Intel® Core™ Duo T2300E 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
This is an auto-generated long summary of ASUS A6JC-Q093H laptop Intel® Core™ Duo T2300E 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A6JC-Q093H. Processor family: Intel® Core™ Duo, Processor model: T2300E, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 2.7 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor model *
T2300E
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
PBGA479, PPGA478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® Go 7300
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Software
Bundled software
ASUSDVD XP 6.0 Power Director 3.0 DE Medi@Show 2.0 SE Adobe Acrobat Reader 7.0 NERO Express 6.0 ASUS
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Physical Address Extension (PAE)
32 bit
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27234
Conflict-Free processor
No
Power
AC adapter power
90 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
354 mm
Depth
284 mm
Height
35.2 mm
Weight *
2.7 kg
Other features
Wireless technology
IEEE 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:28:38
Uk has collected 4 expert reviews for ASUS A6JC-Q093H laptop Intel® Core™ Duo T2300E 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
notebookreview.com
Updated:
2014-01-01 01:28:37
The Asus A6Jc is a 15.4" dual core processor entertainment notebook.
Good Batterylife, 1.3 mega pixel digital camera with microphone on screen frame, Dedicated graphics, 4 in 1 card reader, DVI port, Bright and crisp display, Audio ports distribution on the right side, DVI port, S/PDIF...
Bad Gets hot when plugged in and with the lid closed, Lacks IR port and BlueTooth, USB ports distribution, Speakers’ volume, No SATA Hard Disk...
Bottom line This is definitely a notebook I’d recommend. It has enough power to run almost every application and it has very good build quality and a nice screen. The inclusion of a built-in camera and special buttons to play music or DVDs without booting...
0%
xbitlabs.com
Updated:
2014-01-01 01:28:37
There are things that endure and are better left unchanged whatever current fashion dictates because they are just good as they already are. These words can be said about the A6 series of portable computers manufactured by ASUS.The classic and restrain...
Good Classic exterior design, Good performance, Rich accessories, ASUS Color Shine technology, Many interfaces, ports and connectors, Affordable price, Long battery life...
Bad Reflections on the display, Inconvenient placement of the USB ports, Two locks on the display, Lack of Bluetooth interface...
Bottom line The Intel Core Solo has made a successful debut in our tests. If you don’t run multi-threaded applications, a portable computer with this last-generation single-core processor from Intel may suit you fine. The lack of dual-core capabilities is compe...
0%