location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ASUSPRO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6420-BC003E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6420-BC003E
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 120 W
  • - Intel® Core™ i3 i3-4170 3.7 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - DDR3L-SDRAM 1600 MHz
  • - DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 930M Intel® HD Graphics 4400
  • - 1 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 7 Professional 64-bit
Long product name ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black :
The long product name of ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4170 (3M Cache, 3.7GHz), Intel HD Graphics 4600, 4GB DDR3, 500GB HDD, DVD SM, Gigabit Ethernet, Windows 7 Pro / 8.1 Pro
More>>>
ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black:
The official description of ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced Productivity
Upgraded Performance to Do More
Faster, more powerful and more efficient
The ASUS All-in-One PC A6420 is powered by the Intel® 4th generation Core™ processor with support for up to 16GB of DDR3 memory for easy multitasking, enhanced performance, and better energy efficiency in whatever you choose to do.

Latest NVIDIA Graphics for Optimized Video Experience
Armed with a powerful NVIDIA GT930M graphics card with 1GB VRAM which provides excellent audio experiences for our customers. The A6420 Series also features 802.11 ac/g/n Wi-Fi + BT 4.0 and an integrated VGA and HDMI ports to keep you connected to external monitor and displays.

Windows 10
Upgrade Your Business
Windows 10 is ready for small or mid-size business – helping you do more with enhanced data protection and a hosted remote connection to your PC or your corporate or school network. Windows 10 enables businesses to be more productive by simplifying management and deployment and helping to protect corporate data better than ever.

Convenient Expandability
Full connectivity with upgradable flexibility
Convenient connectivity with COM port, USB 3.0, VGA and HDMI port
The ASUSPRO A6420 Series is designed for convenient connectivity, equipped with COM ports, USB 3.0 ports and VGA port, the A6420 can easily connect to other commercial devices – from projectors at school to barcode readers and POS systems at retail. The additional COM port supports a wide variety of devices, allowing more flexible usage — ideal for ever-expanding businesses. With HDMI-out ports, A6420 Series provides uncompressed digital video and audio quality, enabling the transmission of High-Definition audiovisual contents, allowing you to present your files at the best quality.
User-upgradable storage and memory via tool-less rear cover

The ASUSPRO A6420 series features a specially-designed tool-less rear cover. This allows users to upgrade the AiO’s storage and memory themselves in a matter of seconds, making A6420 both flexible and future-proof , with users able to add extra storage and memory when needed.

ASUS WebStorage: Up to 100GB free space
Share your pictures, music and movies with 100GB free space for 1 year, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

NFC and Smart Card Enabled All-in-One PC
Incorporating innovative technologies for simplified login, file sync and more
NFC-enabled All-in-One PC
An optional NFC (Near Field Communication) module can be installed for even more flexibility, allowing customers to develop their own applications based around ASUSPRO All-in-One PCs, such as retail POS solutions. Experience the wireless convenience that connects your ASUSPRO All-in-One PC and NFC-enabled devices together, incorporating innovative technologies for simplified login, file sync and more.

Built-in Smart Card Reader
AASUSPRO A6420 All-in-One PC features an optional built-in smart card reader, saving you the space of using an external smart card reader. The built-in smart card reader allows your All-in-One PC to support smart card applications such as data access, user identification, payment and others.

Capacitive 10-point Touch Technology
Work at your fingertips
The ASUSPRO All-in-One PC A6420 provides a technological leap in multi-touch interactivity, surpassing traditional two-finger multi-touch with full 10-finger capacitive multi-touch capability. And it offers sensitive and smooth touch experience for users to enjoy fast response with easily touch of the finger tip. Thanks to the less pressure of the touch gesture which extends the reliability of the touch panel, giving better guaranty to the commercial partner. With 10-point touch solution which enlarges the possibilities of POS demand, educational and other operating purpose.

Simplified Management and Security
Total Protection for Physical Assets and Virtual Data
Business Manager
ASUS Business Manager: One Stop Management and Data Protection
ASUS Business Manager is a set of program utilities that enables users to perform maintenance and optimization tasks in their PCs. This software package features a one-page interface where users can access system monitoring tools, BIOS updates, USB Lock for data movement controls, as well as energy-saving controllers.

Trusted Platform Module (TPM) data security
Onboard TPM offers a protected and encapsulated microcontroller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.

Kensington lock slot
ASUS commercial All-in-One PCs come with a Kensington lock for additional asset management and security. Keeping your hardware and confidential data inside well protected.

Efficient Energy
Preserve the environment while Lowering Operating Cost
The energy-efficient ASUS All-in-One PCs protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.

Short summary description ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black:
This short summary of the ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUSPRO A6420-BC003E, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, DDR3L-SDRAM, Windows 7 Professional, Black

Long summary description ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

ASUSPRO A6420-BC003E. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.7 GHz. Internal memory type: DDR3L-SDRAM. Discrete graphics card model: NVIDIA® GeForce® GT 930M, On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4170
Processor cores
2
Processor threads
4
Processor frequency *
3.7 GHz
Processor cache
3 MB
Processor cache type
L3
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
54 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR1PL
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM, DDR3L-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory voltage supported by processor
1.5 V
Memory
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
1600 MHz
Storage
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 930M
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
41
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77490
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
519.6 mm
Depth (with stand)
174.1 mm
Height (with stand)
379.5 mm
Weight (with stand)
8.37 kg
Certificates
Certification
BSMI/CE/FCC/UL/CCC/Energy Star/EPEAT Gold/CECP/C-Tick
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Storage drive interface
Serial ATA III
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:38:21
Uk has collected 2 expert reviews for ASUSPRO A6420-BC003E All-in-One PC/workstation Intel® Core™ i3 i3-4170 54.6 cm (21.5") 1920 x 1080 pixels DDR3L-SDRAM NVIDIA® GeForce® GT 930M Windows 7 Professional Wi-Fi 4 (802.11n) Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
United Kingdom 1 distributor(s)