location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90YV05E0-M0NA00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV05E0-M0NA00
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:23:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon R9 295X2 8 GB GDDR5
  • - 3840 x 2160 pixels 1024 bit 5000 MHz PCI Express 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 1
Long product name ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5 :
The long product name of ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Radeon R9 290X x 2, PCI Express 3.0, GDDR5 8GB, DVI-D, HDMI, Display Port
More>>>
ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5:
The official description of ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ASUS ROG Ares III: Limited Edition. Unlimited Power

- Dual R9 290X factory-overclocked to 1030MHz - delivering a 15% faster performance than GTX Titan Z
- Made for water-cooled rig featuring custom-designed EK water block – running at 25% cooler than reference R9 295X2
- DIGI+ VRM with black metallic capacitors and 16-phase Super Alloy Power: 30%-less power noise and 5X-greater durability
- GPU Tweak: Modify clock speeds, voltages, fan performance and more, all via an intuitive interface

Limited Edition. Unlimited Power.

The limited-edition ROG Ares III, the world's fastest water-cooled gaming graphics card with a slim, single-slot form factor. Powered by dual AMD Radeon™ Hawaii XT GPUs factory-overclocked at 1030MHz, and boasting 8GB of GDDR5 memory with a clock speed of 5000MHz, Ares III delivers blazingly fast performance that is 15% faster than the GTX™ Titan Z.

Featuring a hand-carved EK water block, Ares III has a premium, water-cooled design that provides 25% cooler temperatures than the reference Radeon R9 295X2.

Meticulously-engineered and carefully-crafted with close attention to detail, Ares III will be manufactured in a limited run of just 500 individually-numbered units, making it highly collectible.

The Performance King

15% faster performance than GTX Titan Z

The limited-edition ROG Ares III, is the world's fastest gaming graphics card powered by hand-chosen, dual Radeon™ R9 290X GPUs. Factory-overclocked to 1030 MHz , and supported by 8GB of super-fast 5GHz GDDR5 memory – delivering a 15% faster performance than GTX Titan Z.

Water Cooling with Custom-designed EK Water Block

Runs 25% cooler than Reference R9 295X2

The ROG Ares III showcases exquisite craftsmanship and this can be seen in its sleek custom-designed EK water block and hand-carved details. It delivers a 25%-cooler performance than reference R9 295X2.

DIGI+ VRM with Black Metallic Capacitors and 16-phase Super Alloy Power

30%-less power noise and 5X-greater durability

Acclaimed DIGI+ voltage-regulator module (VRM) technology delivers 16-phase power and digital voltage regulation, while Super Alloy Power's Japanese-made 10K black-metallic capacitors, concrete-core chokes and hardened MOSFETs all withstand much greater stress and heat. The result is an ultra-stable graphics card that's forged for extreme overclocking. You benefit from loads of headroom for experimental performance tuning without generating distracting whines and buzzes.

ROG Edition GPU Tweak

Real-time intuitive graphics tuning

GPU Tweak is an easy-to-use utility that gives you intuitive real-time control over GPU and video-memory clock speeds and voltages, cooling-fan speeds and power-consumption thresholds, so you'll overclock easily and with high confidence. GPU Tweak even checks automatically for updated drivers and BIOS versions, so your Ares III will always be bang up to date!

Short summary description ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5:
This short summary of the ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90YV05E0-M0NA00, Radeon R9 295X2, 8 GB, GDDR5, 1024 bit, 3840 x 2160 pixels, PCI Express 3.0

Long summary description ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5:
This is an auto-generated long summary of ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS 90YV05E0-M0NA00. Graphics processor family: AMD, Graphics processor: Radeon R9 295X2, Processor frequency: 1030 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 1024 bit, Memory clock speed: 5000 MHz. Maximum resolution: 3840 x 2160 pixels. Interface type: PCI Express 3.0

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon R9 295X2
Processor frequency *
1030 MHz
Maximum resolution *
3840 x 2160 pixels
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR5
Memory bus *
1024 bit
Memory clock speed
5000 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity *
1
DisplayPorts quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
HDCP
Yes
Weight & dimensions
Length
300 mm
Depth
21 mm
Height
144 mm
Packaging content
Bundled software
ROG GPU Tweak & Driver
Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 01:57:35
Uk has collected 5 expert reviews for ASUS 90YV05E0-M0NA00 graphics card AMD Radeon R9 295X2 8 GB GDDR5 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%