Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90YV05A1-M0NA00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90YV05A1-M0NA00
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14263
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 23 Feb 2018 22:02:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card :
The short editorial description of ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card

NVIDIA GeForce GTX 780 3GB, 6008 MHz, 384-bit, 889 MHz/941 MHz, PCI Express 3.0, GDDR5
More>>>
ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card:
The official marketing text of ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card as supplied by the manufacturer

Set the Cool Benchmark
ASUS GeForce® GTX 780 DirectCU II graphics cards feature an ASUS-designed PCB and a completely new look for the DirectCU II cooler, as well as DIGI+ VRM digital power delivery and robust Super Alloy Power components. GeForce® GTX 780 DirectCU II cards use an NVIDIA® GK110-300 GPU with 2304 CUDA cores. They ship with 3GB GDDR5 video memory on a 384-bit interface. For avid PC gamers who demand ultra-high detail and readiness for resolutions beyond full HD 1080p, GeForce® GTX 780 DirectCU II cards deliver extreme cooling, stability, and endurance well above reference card standards.

DirectCU II
30% cooler and 3X quieter
Exclusive DirectCU II thermal design includes a direct-GPU contact 10mm copper heatpipe and 220% larger dissipation area to boost heat removal efficiency. It performs 30% cooler and 3X quieter than reference.

CoolTech Fan
Proprietary CoolTech fan consists of a hybrid blade and bearing design, with inner radial blower and outer flower-type blades. These provide multi-directional airflow to accelerate heat removal and enable highly stable graphics performance.

941MHz Boost Clock
941 MHz Boost clock for better performance and outstanding gaming experience

DIGI+ VRM with Super Alloy Power
30% less power noise and 2.5X greater durability
Acclaimed DIGI+ VRM has been applied via a 10-phase power design that uses digital voltage regulators to minimize power noise by 30%, enhance power efficiency by 15%, widen voltage modulation tolerance, and improve overall stability and longevity by 2.5 times over reference.

GPU Tweak
Real-time intuitive graphics tuning
- Shows detailed specs and actual card status with GPU-Z
- Monitoring widget provides real-time detailed multi-parameter info
- Automatically checks and updates drivers and BIOS versions

3GB GDDR5 Memory
On-board memory for the best gaming experience & the best resolution

Short summary description ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card:
This short summary of the ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90YV05A1-M0NA00, GeForce GTX 780, 3 GB, GDDR5, 384 bit, 6008 MHz, PCI 3.0

Long summary description ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card:
This is an auto-generated long summary of ASUS 90YV05A1-M0NA00 GeForce GTX 780 3GB GDDR5 graphics card based on the first three specs of the first five spec groups.

ASUS 90YV05A1-M0NA00. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780, Processor frequency: 889 MHz. Discrete graphics adapter memory: 3 GB, Graphics adapter memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6008 MHz. DirectX version: 11.1, Dual Link DVI. Interface type: PCI 3.0. Cooling type: Active

Processor
Graphics processor family *
The category to which the graphics processor (GPU) belongs e.g. Southern Islands family of Radeon processors (made by AMD), GeForce 600 (made by NVIDIA).
NVIDIA
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce GTX 780
CUDA *
CUDA (aka Compute Unified Device Architecture) is a parallel computing platform and programming model created by NVIDIA and implemented by the graphics processing units (GPUs) that they produce. CUDA gives program developers direct access to the virtual instruction set and memory of the parallel computational elements in CUDA GPUs.
Yes
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
889 MHz
Processor boost clock speed
941 MHz
CUDA cores
2304
Memory
Discrete graphics adapter memory *
3 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR5
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
384 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
6008 MHz
Ports & interfaces
Interface type *
PCI 3.0
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DVI-I ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-I is DVI integrated, which means it can support digital and analog.
1
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
PhysX *
PPU (microprocessor) expansion card designed by Ageia to accelerate PhysX-enabled video games.
Yes
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
11.1
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
HDCP *
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
The method used to cool the device or to cool the air around the device.
Active
Number of slots
1
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Red
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
300 W
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 8,Windows 8 Enterprise,Windows 8 Enterprise x64,Windows 8 Pro,Windows 8 Pro x64,Windows 8 x64,Windows 8.1,Windows 8.1 Enterprise,Windows 8.1 Enterprise x64,Windows 8.1 Pro,Windows 8.1 Pro x64,Windows 8.1 x64
Weight & dimensions
Depth
The distance from the front to the back of something.
147.3 mm
Height
The measurement of the product from head to foot or from base to top.
40.6 mm
Width
The measurement or extent of something from side to side.
287 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15
Testseek has collected 9 expert reviews for ASUS 90YV05A1-M0NA00 NVIDIA GeForce GTX 780 3GB graphics card and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
89%
Source Review comments Score
ocaholic.ch.english
Updated:
2014-10-15
Today the NDA regarding NVIDIAs new GeForce GTX 780 is ending. In this context ASUS was kind enough to provide us with a reference card and obviously, we've had to check what this thing is actually capable of. The GTX 780, like the GeForce GTX Titan, is b...
80%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 4 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
X