location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Sagaris GK1100 keyboard Gaming USB UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sagaris GK1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB03H0-BKB010
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2021 14:06:02
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90XB03H0-BKB010 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS Sagaris GK1100 keyboard Gaming USB UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical
  • - UK English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight LED Multicolour
  • - Black
  • - 1 pc(s)
Long product name ASUS Sagaris GK1100 keyboard Gaming USB UK English Black :
The long product name of ASUS Sagaris GK1100 keyboard Gaming USB UK English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, RGB LED, 456x148x23 mm, 1080 g
More>>>
ASUS Sagaris GK1100 keyboard Gaming USB UK English Black:
The official description of ASUS Sagaris GK1100 keyboard Gaming USB UK English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DESIGNED FOR INCREDIBLE GAMING
The ASUS Sagaris GK1100 Gaming Keyboard features durable 50-million-keystroke lifespan Cherry MX Blue mechanical switches. RGB LED-backlit keys provide you with up to seven illumination modes that can be customized via an intuitive interface.
You can also create macros and shortcuts for all keys. ASUS GK1100 lets you program up to 12 macros comprising of up to 60 keystrokes each for complex in-game actions or commands.

CLASSIC DESIGN
DURABLE ALUMINUM CHASSIS
ASUS Sagaris GK1100 features a clean and classic look, with its durable aluminum chassis finished in black.

DURABLE CHERRY MX BLUE SWITCHES
- Mechanical Cherry MX Blue switches provide 2.2mm of key travel for tactile and responsive keystrokes.
- Ergonomically-designed keycaps ideal for gaming and typing.
- 50-million-keystroke lifespan.
- RGB LED-backlit keys.

100% ANTI-GHOSTING WITH N-KEY ROLLOVER
Anti-ghosting with N-Key Rollover (NKRO) technology lets ASUS Sagaris GK1100 log all your keystrokes, even if you press numerous keys simultaneously.

PRESET ILLUMINATION MODES
ASUS Sagaris GK1100 features RGB LED-backlit keys with 7 preset modes.

INTUITIVE USER INTERFACE
CUSTOMIZABLE MACROS VIA AN INTUITIVE USER INTERFACE
ASUS Sagaris GK1100 intuitive user interface lets you create macros and shortcuts for all keys. From here, you can also adjust the colors and speed of the 7 default illumination modes.

Short summary description ASUS Sagaris GK1100 keyboard Gaming USB UK English Black:
This short summary of the ASUS Sagaris GK1100 keyboard Gaming USB UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Sagaris GK1100, Full-size (100%), Wired, USB, Mechanical, LED, Black

Long summary description ASUS Sagaris GK1100 keyboard Gaming USB UK English Black:
This is an auto-generated long summary of ASUS Sagaris GK1100 keyboard Gaming USB UK English Black based on the first three specs of the first five spec groups.

ASUS Sagaris GK1100. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: LED. Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50 million characters
Windows keys
Yes
Programmable hot keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Key travel distance
2.2 mm
Rollover
N-key rollover
Design
Backlight *
Yes
Backlight type
LED
Backlight colour
Multicolour
Adjustable backlight
Yes
Keyboard style
Straight
Design
Full-size keyboard
Yes
Ergonomic design
Yes
Wrist rest
No
Product colour *
Black
Material
Aluminium
Connector contacts plating
Gold
Features
Anti-ghosting
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Keyboard dimensions (WxDxH)
148 x 456 x 23 mm
Keyboard weight
1.08 kg
Packaging data
Keycap removal tool
Yes
Quick start guide
Yes
Packaging content
Number of products included *
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)