Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Persona Cover 7" Cover Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Persona Cover
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB015P-BSL1E0
Category
Protective cases for tablets such as the iPad.
tablet cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20509
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 19 Feb 2018 20:07:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS Persona Cover 7" Cover Blue :
The short editorial description of ASUS Persona Cover 7" Cover Blue

TPU, 102g
More>>>
ASUS Persona Cover 7" Cover Blue:
The official marketing text of ASUS Persona Cover 7" Cover Blue as supplied by the manufacturer

Ultra but Protective
Light and soft polymer formulation means this folder-like cover is exactly what you need to protect your tablet front and back without adding bulk or weight.

Color Your Tablet
Available in three colors, it’s highly durable yet feels great to hold with the added bonus of anti-slip treatment to reduce the risk of nasty drops.

Uninterrupted Enjoyment
Openings for all ports and connectors allow for uninterrupted enjoyment, so go for cover and experience more.

Short summary description ASUS Persona Cover 7" Cover Blue:
This short summary of the ASUS Persona Cover 7" Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Persona Cover, Cover, ASUS, ASUS Fonepad 7(FE170CG) ASUS MeMO Pad 7(ME170C/ME70CX/ME70C), 17.8 cm (7"), 102 g, Blue

Long summary description ASUS Persona Cover 7" Cover Blue:
This is an auto-generated long summary of ASUS Persona Cover 7" Cover Blue based on the first three specs of the first five spec groups.

ASUS Persona Cover. Case type: Cover, Brand compatibility: ASUS, Compatibility: ASUS Fonepad 7(FE170CG) ASUS MeMO Pad 7(ME170C/ME70CX/ME70C), Maximum screen size compatibility: 17.8 cm (7"). Weight: 102 g. Colour of product: Blue

Features
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
17.8 cm (7")
Case type *
The size, shape and style of the case.
Cover
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Thermoplastic polyurethane (TPU)
Brand compatibility *
What other brands this brand can be used with.
ASUS
Features
Compatibility
The other products, software and hardware this product can be used with.
ASUS Fonepad 7(FE170CG) ASUS MeMO Pad 7(ME170C/ME70CX/ME70C)
Weight & dimensions
Width
The measurement or extent of something from side to side.
195 mm
Depth
The distance from the front to the back of something.
114 mm
Height
The measurement of the product from head to foot or from base to top.
14 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
102 g
Country Distributor
Czech Republic 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X