location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS View Flip Cover mobile phone case Flip case Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
View Flip Cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB00RA-BSL1Y0
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2019 16:47:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS View Flip Cover mobile phone case Flip case Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case Asus
  • - Microfibre, Polycarbonate, Polyurethane
  • - Red
  • - Scratch resistant, Shock resistant
Long product name ASUS View Flip Cover mobile phone case Flip case Red :
The long product name of ASUS View Flip Cover mobile phone case Flip case Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZenFone 5 View Flip Cover, Red
More>>>
ASUS View Flip Cover mobile phone case Flip case Red:
The official description of ASUS View Flip Cover mobile phone case Flip case Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Express your Attitude with colorful mobility
Developed with the Zen philosophy in mind, ZenFone also knows what you need. The ZenFone family comes with a wide range of accessories, designed to protect your phone and improve your experience, perfectly combining style and durability. Tough but very tactile materials let the ZenFone accessories protect and perfectly accompany your device - you just choose your favorite style and color.

The View Flip Cover offers numerous improvements to give this accessory incomparable functions for enhanced interaction with your device. Just by closing the case and with a new viewing window, the most important information will always be reachable with a finger. 3 main pages accessible with infinite loop, the viewing window lets you check the time, the weather and more.

Quick to learn, easy to control
The View Flip Cover gives you a window to the world of Zen, with snippets of information always in view - you can even answer calls without opening the cover. With special ASUS app design touches, you can become the master of information without having to spend more than a couple of seconds looking at your phone.

Short summary description ASUS View Flip Cover mobile phone case Flip case Red:
This short summary of the ASUS View Flip Cover mobile phone case Flip case Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS View Flip Cover, Flip case, Asus, ZenFone 5 (A500CG/A501CG), ZenFone 5 LTE (A500KL), Red

Long summary description ASUS View Flip Cover mobile phone case Flip case Red:
This is an auto-generated long summary of ASUS View Flip Cover mobile phone case Flip case Red based on the first three specs of the first five spec groups.

ASUS View Flip Cover. Case type: Flip case, Brand compatibility: Asus, Compatibility: ZenFone 5 (A500CG/A501CG), ZenFone 5 LTE (A500KL), Product colour: Red

Features
Compatibility *
ZenFone 5 (A500CG/A501CG), ZenFone 5 LTE (A500KL)
Case type *
Flip case
Material *
Microfibre, Polycarbonate, Polyurethane
Product colour *
Red
Brand compatibility *
Asus
Protection features
Scratch resistant, Shock resistant
Weight & dimensions
Width
148.2 mm
Depth
76.1 mm
Height
12.6 mm
Weight
37.5 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Carrying style
Hand (carrying), Pocket (carrying)