location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90XB001P-BSL0001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90XB001P-BSL0001
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 25.6 cm (10.1") Brown
  • - Leather, Microfibre, Polyester
  • - Stand mode
  • - Scratch resistant, Shock resistant
  • - 254 g
Long product name ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown :
The long product name of ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pad VersaSleeve X
More>>>
ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown:
The official description of ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wrap Up in Elegant Functionality
Judging a sleeve by its cover may not be enough – in this case, you get true flexibility, with a design that accommodates both traditional sleeve and foldable utility in one product. Go from regular carry to video watching or productivity in an instance, with a protective interior that can change positions to suit your needs. Clad in elegant gray tones, this is the sleeve your Eee Pad has been waiting for.

Short summary description ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown:
This short summary of the ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS 90XB001P-BSL0001, Folio, ASUS, - Transformer Pad TF201, TF300T, TF300TG, TF700T, TF700KL; - VivoTab RT, VivoTab Smart, 25.6 cm (10.1"), 254 g

Long summary description ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown:
This is an auto-generated long summary of ASUS 90XB001P-BSL0001 tablet case 25.6 cm (10.1") Folio Brown based on the first three specs of the first five spec groups.

ASUS 90XB001P-BSL0001. Case type: Folio, Brand compatibility: ASUS, Compatibility: - Transformer Pad TF201, TF300T, TF300TG, TF700T, TF700KL; - VivoTab RT, VivoTab Smart, Maximum screen size: 25.6 cm (10.1"). Weight: 254 g

Features
Compatibility *
- Transformer Pad TF201, TF300T, TF300TG, TF700T, TF700KL; - VivoTab RT, VivoTab Smart
Maximum screen size *
25.6 cm (10.1")
Case type *
Folio
Material *
Leather, Microfibre, Polyester
Product main colour *
Brown
Brand compatibility *
ASUS
Features
Stand mode *
Yes
Protection features
Scratch resistant, Shock resistant
Weight & dimensions
Weight
254 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Carrying style
Bag