location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS160-E3/PS4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90S-S38001CE
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:38:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3.6 GHz
  • - DDR2-SDRAM
  • - Rack (1U)
Long product name ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM :
The long product name of ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RS160-E3/PS4 - dual core Intel® Xeon™ processors FSB800MHz EM64T 1/2M L2 cache 3.6 GHz, Intel® E7520, Intel® ICH5R, Intel® 6700PXH chipsets, 8 x DDR2 400
More>>>
ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM:
The official description of ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1U Performance Dual Core Xeon™ Server with High Expandability
RS160-E3/PS4 is based on Intel® dual core Xeon™ 800MHz FSB processor platform. With support of EM64T technology, 64-bit OS, ECC DDR2 memory, and dual PCI-Express Gigabit LAN, RS160-E3/PS4 delivers powerful functions for customers.

RS160-E3 / PS4 is based on Intel® dual core Xeon™ 800MHz FSB processor platform. With support of EM64T technology, 64-bit OS, ECC DDR2 memory, and dual PCI-Express Gigabit LAN, RS160-E3 / PS4 delivers powerful functions for customers.

Leading-edge Performance Ready
- EM64T technology provides effective and painless way to enjoy 64bit computing capability
- 8 DDR2-400 memory slots provides higher performance/bandwidth, and more memory capacity to meet critical computing environment needs

Reliable & Cost-effective Data Protection
- Hot-swap design lowers maintenance downtime
- HostRAID provides affordable RAID 0, 1, 0+1 support

Dual Server Class PCI-Express Gb LAN
- Broadcom® PCI-Express Gb LAN provides most professional server network connection solution
- Teaming and failover function enables higher bandwidth aggregation and reliable network connection

1U Server with 2 Expansion Slots:
- Great expansion capability is reserved for 2 add-on PCI-X cards to meet different applications

Considerate Mechanical Designs & Tool-less, Thumbscrew Service Label
- Lower service downtime and save engineer’s effort in system maintenance
- Provide easy and quick guidance for engineers

Short summary description ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM:
This short summary of the ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS RS160-E3/PS4, 3.6 GHz, DDR2-SDRAM, SCSI, Rack (1U)

Long summary description ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM:
This is an auto-generated long summary of ASUS RS160-E3/PS4 server Rack (1U) Intel® Xeon® 3.6 GHz DDR2-SDRAM based on the first three specs of the first five spec groups.

ASUS RS160-E3/PS4. Processor family: Intel® Xeon®, Processor frequency: 3.6 GHz. Internal memory type: DDR2-SDRAM. HDD interface: SCSI. Chassis type: Rack (1U)

Processor
Processor family *
Intel® Xeon®
Processor frequency *
3.6 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7520
Processor cache type
L2
Memory
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
16 GB
Storage
Number of HDDs installed
4
HDD interface
SCSI
RAID levels
1, 0+1
Network
Networking features
2 x Broadcom BCM5721 PCI-E Gb LAN
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
Expansion slots
1 x 64-bit PCI-X 1 x 64-bit PCI-X
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Performance
Management platform
ASWM2.0
Software
Compatible operating systems *
Windows Server 2003 w/SP1 Windows 2000 Server w/SP4 Red Hat Linux AS3.0 w/UP5 32bit Red Hat Linux AS4.0 32/64bit SuSE Server 9.0 32/64bit
Bundled software
CA eTrust 7.1
Power
Power consumption (typical)
650 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Safety
TUV / CE, EN55022 / EEC
Weight & dimensions
Weight
12.8 kg
Other features
Storage drive controller
Adaptec AIC-7902
Dimensions (WxDxH)
670 x 445 x 43.6 mm
Hot-swap HDD bays
4 x SCSI HDDs
Graphics card
Rage XL