location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EeeBox PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB1036-B0090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PX0041-M00160
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:25:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 65 W
  • - Intel® Celeron® J1900 2 GHz
  • - 2 GB 1 x 2 GB
  • - 320 GB HDD Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - FreeDOS
Long product name ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black :
The long product name of ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J1900 2 GHz, 2 GB RAM, 320GB HDD, Intel HD Graphics, Wi-Fi 802.11 b/g/n, Gigabits Ethernet, Free DOS
More>>>
ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black:
The official description of ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart Performance
Powered by the next generation Intel® Celeron® J1900 quad-core 2GHz SoC processor (2M Cache, up to 2.42 GHz), significantly faster and more efficient than the previous Intel® Celeron® processors, EB1036 delivers easy multitasking and enhanced performance.

Built-in COM ports
On board COM port provides the elasticity for peripheral devices, including bar code scanners, printers, LED text displays, etc.

Front USB 3.0
USB 3.0 transfers data 10X faster than USB 2.0 while maintaining complete backward compatibility. The EB1037 features front USB 3.0 ports, allowing you to transfer data with ultimate speed and ease. It delivers data transfer rates up to 6Gb/s each.

Dual Display Functionality
The EeeBox PCs feature D-sub and HDMI output ports with dual display support. On two separate screens make you more productive.

Sleek and Clean Design
The ASUS EeeBox features a sleek design and extremely light weight, only 0.7kg (1.4 lb). ASUS EeeBox is simple, chic, and even thinner than a book!

Rotatable VESA-mount
Rotatable VESA-mount kit is designed to provide user the flexible placement with easy I/O ports access. You don't need to turn the monitor around & you still easily use the function of rotation to find the port you would like to use.

Easily set up password protection for your data with UEFI BIOS
UEFI BIOS not only provides a mouse-controlled interface that enables more flexible and convenient input, but also combines system management tools like HDD password protection and I/O port activation. A user-friendly graphics-based BIOS interface offers easier system tweaking and greater storage support.

AI Security protects your data from unauthorized access and computer viruses
Management Information Systems can restrict users’ access to confidential data, including enabling or disabling external USB devices or optical drives’ data writing or reading capabilities. This also reduces the chances of incursions from viruses. It is integrated into the ASUS Business Suite 2.0 to provide complete control on unwanted devices management.

Kensington lock slot
ASUS commercial desktops come with a Kensington lock for additional asset management and security. Keeping your hardware and confidential data inside well protected.

F9 One Key Recovery
The F9 key allows you to use the recovery partition to restore your PC to its original working state. (Copying your data files and making note of any customized configuration settings before using the system recovery partition is required.

ASUS Secure Delete
An easy-to-use interface that allows you to permanently remove confidential data from the recycle bin. Simply launch Secure Delete and drag and drop the files to be deleted.

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader’s Choice award.

Stringently quality tests
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop, and thermal shock tests to ensure they meet our exacting standards and exceed those used by other manufacturers. Get the confidence that your PC can operate smooth in any climate no matter how cold, hot, dry, or humid.

Vibration Test
To ensure that both the construction and internal components are able to cope.

Noise Test
To ensure the noise levels is reduced to 28dB.

Temperature & Humidity Test
All commercial models are tested to operate in the 0°-50゚C range and in even the most humid environments safely for over 70 consecutive hours.

Line Voltage and Frequency Test
Line Voltage and Frequency Test for regional power requirements.

Drop Test
Desktops are likely to experience shocks during shipping. So ASUS performs a variety of drop tests to simulate the transport process.

Short summary description ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black:
This short summary of the ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeBox PC EB1036-B0090, 2 GHz, Intel® Celeron®, J1900, 2 GB, 320 GB, FreeDOS

Long summary description ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black:
This is an auto-generated long summary of ASUS EeeBox PC EB1036-B0090 Intel® Celeron® J1900 2 GB 320 GB HDD FreeDOS Mini PC Black based on the first three specs of the first five spec groups.

ASUS EeeBox PC EB1036-B0090. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: FreeDOS. Power supply: 65 W. Product type: Mini PC. Weight: 690 g. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J1900
Processor cores
4
Processor threads
4
Processor boost frequency
2.42 GHz
Processor frequency *
2 GHz
Processor socket
BGA 1170
Processor cache
2 MB
Processor cache type
L2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Celeron Processor J1000 series for Desktop
Processor codename
Bay Trail
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4
Number of processors installed
1
Stepping
B3
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1333 MHz
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Memory layout (slots x size)
1 x 2 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Optical drive type *
No
HDD capacity
320 GB
HDD interface
SATA
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
688 MHz
On-board graphics card dynamic frequency (max)
854 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Serial ports quantity
1
Design
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Product type *
Mini PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Thermal Monitoring Technologies
No
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
25 X 27 mm
Processor code
SR1SC
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
78867
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
65 W
Power consumption (standby)
10.7 W
Certificates
Compliance certificates
RoHS
Certification
BSMI/CB/CE/FCC/UL/CCC/C-Tick/WiFi/RF/VCCI
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
219 mm
Depth *
172.5 mm
Height *
29 mm
Weight *
690 g
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
AC adapter included
Yes
Other features
Stand included
Yes
Intel® Virtualization Technology (Intel® VT)
VT-x