|
Go to any self-discerning production house and you'll see a recurring theme: stark, minimalist furniture, preppy office atmosphere and rows upon rows of Apple's Mac desktops. While there's certainly many other options available in the market that are chea...

ASUS' premium Zen AiO Pro isn't cheap. At Php 99,995 you can probably build a much more cost-effient (and powerful) desktop PC. But cost efficiency isn't the point for this particular desktop. It's built for discerning users who want a fairly powerful Win...
|
|
jamonline.ph Updated: 2019-11-13 14:33:41
|
The design of the ASUS Zen AIO is very similar to the Zenfone 2. It actually has the same design language and also the same Zen genes from the former flagship of ASUS. It has the brushed metal look at the back and then there's the concentric circle design...
|
|
|
The ASUS Zen AiO Pro was introduced last year at Computex, a beautiful looking All-in-One (hence AiO) desktop that at a glance reminds one of Apple's iMac.OK so in case you didn't understand what an AiO is, an AiO computer is ALL IN ONE meaning that the s...

The ASUS Zen AiO's retail price starts from RM 4,599 and they come with 3 years on site warranty, the package is bundled with wireless Zen Keyboard and Mouse. While it's not a performance power house, the Zen AiO is a beautiful machine, compact in size, r...
|
|
chip.com.my Updated: 2019-11-13 14:33:42
|
This issue has been an interesting one in terms of variety. We have a gaming laptop, ultra-compact PC, and now an All-in-One from ASUS. Usually, most people prefer laptops or standard desktops, so how will the ASUS Zen AiO Z240IC attract buyers?We had to...

Speakers, Display...

Price, Accessories...

More compact than desktops and overall performs well, but it's the mouse and keyboard that could be better.(previously published in issue March 2016)...
|
|
|
I really am not going to go into the parts where you start comparing this piece of hardware with the Apple's iMac because at first glance, you already had it in your mind that Asus is participating in that segment with this hardware. However, I would note...

Core i7 6600T processor, nVidia GTX960M 2GB GPU, 16GB DDR4 RAM, One of the most beautiful piece of hardware I've seen in a while, USB 3.1 (Type-C)...

The HDD is too under-powered, No HDMI-Input...

I've used this unit for a week as a replacement of my office desktop which is a pretty monstrous machine. I like the aesthetics, but there are imbalances in performances that Asus needs to look into. If the upgrade-ability becomes possible, then I think t...
|
|
tbreak.ae Updated: 2019-11-13 14:33:42
|
All-in-one PCs quickly peppered the market back in 2013 and 2014, and then slowed down a bit last year. Now they're back in full force in the market, as evident by the number of manufacturers showcasing new designs at this year's CES. ASUS has been once s...

Good performance, Stylish design...

All ports in the rear, No HDMI In...

The ASUS Zen AiO Pro Z240IC is a great looking addition to any workspace, especially if you're a fan of a clutter-less setup and don't like a million cables going everywhere. The performance you'll get out of it is great, despite its svelte looks. With...
|
|
|
Form appears to have truly beaten function, however, with Asus mimicking Apple’s approach to port placement; four USB3 ports, two HDMI ports, an SD card reader and 3.5mm audio jack are all rear-and-centre, making them comically difficult to reach. Unlike...

The Zen AiO is a premium all-in-one PC with plenty of power and a terrific screen. It can even play a few games. Our only reservation is the sluggish hard disk, which seriously harms its credibility when working with photos and high-resolution video. If y...
|
|
|
The sleek, slim all-in-one has lured consumers ever since the launch of the first iMac, but Windows users often have trouble finding a system up to Apple's standard of quality. There are a few that put up a good fight, like Dell's XPS One and Lenovo's A-S...

Excellent 4K display, Class-leading performance, Can handle 1080p gaming, Plenty of connectivity...

Design feels too safe, Cheap bundled peripherals...

Asus' Zen AiO Pro has a lot of competitors. Its design does little to help it stand out, but the hardware is a different story. There's no 23-inch all-in-one on the market that offers similar performance, and only the best 27-inch models are in the same...
|
|
|
If you're a multimedia professional or a visual-arts enthusiast whose computing needs can't be met by a 1080p HD screen, the Asus Zen AiO Pro Z240IC ($1,899 as tested) may be right up your alley. The Z240IC heralds the next wave of premium all-in-one desk...

4K screen, Large-capacity 512GB solid-state drive (SSD) and 1TB hard drive, Intel Core i7 processor, Gaming-class discrete graphics, USB-C port...

Mouse only wakes with button click, No HDMI-in port, Ports are inconveniently placed, Some bloatware...

The Asus Zen AiO Pro Z240IC is an excellent all-in-one desktop if you need a 4K display with plenty of processing power, and like the design of Apple's iMac, but want to stick with Windows...
|
|
|
Asus is taking a swipe at the Apple iMac, releasing a beefy all-in-one device aimed at creatives and designers. The Asus Zen AiO S is an all-in-one PC that bears a distinct resemblance to Apple's most popular desktop, with a big, bright screen and a fair...
|
|
|
Like many of us, you are likely to look at the Zen AiO S twice to make sure that it is not a newer iteration of Apple's much-applauded iMac. The latter set the standard when it came to all-in-one PC design and has enjoyed sustained growth despite its much...

Smart design, Impressive display, Choice of components, USB 3.1 connectivity...

Bloatware, Average quality peripherals...

If you're after an all-in-one but don't want to settle for an average looking machine then this Asus effort should make it onto your shortlist despite some shortcomings...
|
|
techradar.com/au/ Updated: 2019-11-13 14:33:43
|
Like many of us, you are likely to look at the Zen AiO S twice to make sure that it is not a newer iteration of Apple's much-applauded iMac. The latter set the standard when it came to all-in-one PC design and has enjoyed sustained growth despite its much...

Smart design, Impressive display, Choice of components, USB 3.1 connectivity...

Bloatware, Average quality peripherals...

If you're after an all-in-one but don't want to settle for an average looking machine then this Asus effort should make it onto your shortlist despite some shortcomings...
|
|
|
Bij een all-in-one computer zullen veel mensen vrijwel automatisch denken aan de iMac van Apple. De meeste concurrenten lijken daar ook op. Dat geldt helemaal voor deze ASUS Zen All-in-One. Het grote verschil is natuurlijk het merk en dat ASUS dit appar...

ASUS zet met de Zen All-in-One Z240ICGT-GJ051X een prachtige machine neer. Op het eerste oog is natuurlijk het Ultra HD scherm dé blikvanger. Verder worden we ook zeker enthousiast, met name over de combinatie van de energiezuinige quad-core Intel Core...
|
|
|
Prijs bij publicatie: € 1.670,-Verkrijgbaar vanaf: € 1.699,-Geteste uitvoering: Asus Zen AiO S Z240ICGT-GJ051XEen van de populairste en meest geslaagde all-in-ones is zonder twijfel de iMac van Apple. In zijn verschillende verschijningsvormen...

Vrij vlotte processor, Aardig 4k-scherm, Mooie vormgeving...

Trage sshd, Accessoires van mindere kwaliteit, Scherm achter plastic plaat...

Op het design kunnen we weinig afdingen. Ja, het is niet erg origineel en het lijkt nogal afgekeken van een iMac, maar aan de andere kant, welke opties heb je? Er moet een display aan de voorkant zitten en niet zo gek veel bulk voor de overige onderdelen...
|
|
|
Les Zen AIO S (pour Slim en anglais, soit fin en français) sont les nouveaux PC monoblocs sous Windows 10 d'Asus. Ils se déclinent en deux tailles d'écran, 22 et 24 pouces, et en une multitude de versions où changent, entre autres choses, le processeur, l...

Certes, ce PC tout-en-un n'égale pas l'iMac au niveau du design et de la qualité d'affchage, mais il s'en approche avec son excellente finition et se paye même le luxe d'être plus puissant. Asus a hélas reproduit les défauts de conception d'Apple en plaça...
|
|
|
Ce nouveau tout-en-un de chez Asus tente clairement d'investir le territoire occupé par Apple et ses iMac. Au premier coup d'oeil, il est en effet difficile de ne pas penser aux ordinateurs de la Pomme, puisque l'on retrouve un design " unibody "...

Design réussi, Construction de qualité, Configuration suffisante pour le jeu, Connectique complète, Caméra Intel RealSense intégrée...

Faible luminosité de l'écran, Larges bandes noires autour de la dalle, Clavier et souris très moyens, Pas de SSD...

Ce nouveau tout-en-un signé Asus profite d'un design réussi, qui n'est bien entendu pas sans rappeler l'iMac. Il peine cependant à convaincre, à cause d'un clavier et d'une souris très moyens, de l'unique présence d'un disque dur pour le stockage ou d'un...
|
|
|
Présentés au Computex et à l'IFA 2015, les Zen AIO S d'Asus sont les nouveaux PC monoblocs Windows 10 de la marque. Génération après génération, Asus peaufine et affine le design de ses PC ne négligeant pas le niveau d'équipement. Les Zen AIO S se décline...

Nous le disions en introduction, le Zen AIO S d'Asus se décline en une multitude de configurations. Celle testée ici incarne la plus plus puissante des solutions à venir sur le marché et elle vaut le coup... pour peu qu'on ne regarde pas à la dépense. En...
|
|
Chip.de
Updated: 2019-11-13 14:33:41
|
Dank Intel Core i7-6700T, dedizierter Nvidia GeForce GTX 960M und 16 GByte DDR4-Arbeitsspeicher eignet sich der Asus Zen AiO Pro Z240ICGT-GJ013X auch für aktuelle Spiele. Das sorgt im Benchmark-Test PCMark 7 für satte 5.748 Punkte. Damit gehört der Asus-R...

Spiele-tauglich, Tolle Ausstattung, Gutes Touch-Display, Angenehm leise...

Kein DVD-Laufwerk...

Der Asus Zen AiO Pro Z240ICGT-GJ013X beweist im Test, dass auch All-in-One-PCs für Spiele geeignet sein können. Neben der starken Leistung überzeugen auch die tolle Ausstattung und das hochauflösende Touch-Display. Trotz allem bleiben das Betriebsgeräusc...
|
|
|
Testfazit: Das müssen Sie wissenDer sündhaft teure Asus ist optisch ein Leckerbissen und sticht auch mit inneren Werten: Als Antrieb dient Intels Oberklasse-Prozessor Core i7, der Arbeitsspeicher ist mit 32 Gigabyte riesig und statt einer Festplatte h...

Sehr hohes Arbeitstempo, Scharfes 4K-Display, SSD mit 478 Gigabyte Speicher, WLAN-ac, Bluetooth 4.0 LE, Touchscreen...

Unter Volllast laut, Gerät lässt sich nicht öffnen...

Der sündhaft teure Asus ist optisch ein Leckerbissen und sticht auch mit inneren Werten: Als Antrieb dient Intels Oberklasse-Prozessor Core i7, der Arbeitsspeicher ist mit 32 Gigabyte riesig und statt einer Festplatte hat er eine flinke SSD. Mit dieser Au...
|
|
|
Der Asus Zen AIO S Z240IC ist so schick wie der iMac, übertrifft ihn aber bei Ausstattung und Leistung. com! professional hatte den All-in-one-PC mit Windows 10 im Test.Zen AIO S Z240IC: Asus hat den Apple iMac als Designvorbild für den All-in-one-PC geno...
|
|
|
Apple hat mit den iMacs schon vor Jahren vorgemacht, wie ein All-in-One edel gestaltet werden kann. Die meisten Windowsprodukte können da mit Blick auf Material und Verarbeitung nicht mithalten. Anders soll das beim neuen Zen AiO S von ASUS sein. Dieser W...

wertiges Aluminiumgehäuse, edles Design, ultra-hochauflösendes 4K-Display mit Touch, gute Performance, selbst für Spiele geeignet, brandaktuelle Features wie USB 3.1 und Intel RealSense...

auch im Leerlauf nicht lautlos, Display nur neigbar, Eingabegeräte passen nicht zum Premiumanspruch des AiOs, In der Praxis...

ASUS selbst hat im Vorfeld für einige Irritationen bei der Preisgestaltung gesorgt. Fälschlicherweise konnte der Eindruck entstehen, dass der Zen AiO S regelrecht zum 4K-Preisbrecher wird. Die Marktpreise haben diesen Eindruck schnell geradegerückt. Und...
|
|
|
Quando si parla di ambito professionale creativo si pensa quasi subito al iMac che è, per il momento, il re indiscusso di questa categoria. Appunto per il momento, perché adesso vi presento una eccellente alternativa per gli utilizzatori Windows, che non...

Ottime prestazioni, Semplicissimo da usare...

Webcam scarsa...

ProEsteticamente meravigliosoOttime prestazioniSemplicissimo da usareControPrezzo non per tuttiWebcam scarsaFino ad oggi un professionista utilizzava un iMac per lavorare e per offrire al suo cliente un eleganza indistinguibile. Sul mercato si sono viste...
|
|
|
Los ordenadores todo en uno (AIO – All in One) nos ofrecen la posibilidad de concentrar todas nuestras necesidades informáticas en una pantalla. Nos olvidamos de torres, de adaptadores VESA, y suelen traducirse en una durabilidad superior. Tienen también...
|
|
|
Enhver elegant designet computer med grafiske muskler vil uundgåeligt få hæftet betegnelsen “Mac-dræber” på sig i en test før eller siden. Men i tilfældet ASUS Zen AiO er det mere end bare snak. Zen-computeren ser nemlig ud til punkt for punkt at være byg...

Fantastisk skærm med multitouch samt lynhurtig indmad gør den til en ønskemaskine. Har stort set alt, hvad man kan finde på at forlange...

Det koster at få en af markedets hurtigste skrivebordscomputere. Tastatur og mus lever ikke op til resten af den lækre hardware...

ASUS Zen er en både elegant og imponerende maskine, der vil løse stort set alle opgaver lige glimrende. Med den superlækre 24 tommers 4K touch-skærm er der lagt op til seriøs grafik. Et spil i ny og næ kan den såmænd også klare. At tale om en iMac-dræb...
|
|
|
Ходили слухи, что Apple собиралась отказываться от iMac, но их быстро опровергли. Пока мир ждет обновленную линейку, «яблочные» моноблоки образца 2013-2015 годов продолжают оставаться одним из лучших подобных устройств на рынке. Внешне оба аппарата выгляд...
|
|
|
В середине декабря 2015 года компания Asus представила на российском рынке моноблоки премиум-серии Zen AiO Pro: 23,8-дюймовую модель Zen AiO Pro Z240IC и 21,5-дюймовую Zen AiO Pro Z220IC. Обе модели заключены в стильный алюминиевый корпус основу их аппар...

Asus Zen AiO Pro Z240IC — стильный моноблок премиум-класса. По уровню производительности его можно отнести к категории высокопроизводительных решений, такой моноблок можно использовать для решения практически любых ресурсоемких задач. Еще раз отметим, что...
|
|
|
Конечно для разрешения 3.840 x 2.160 пикселей требуется соответствующая аппаратная поддержка. Хотя в тонком корпусе за панелью не так много места для...

Стильный дизайн, дорогой алюминиевый корпус, Очень высокое разрешение 4K с сенсорной панелью, Хорошая производительность, подходит для игр (FullHD), Новые интерфейсы и технологии, такие как USB 3.1 и Intel RealSense...

Уровень шума ощутим и в режиме бездействия, Панель можно только наклонять, Мышь и клавиатура уступают по качеству моноблоку...

Жаль что ASUS внесла такую путаницу с ценами. Если бы ASUS выставила обещанные на IFA цены то Zen AiO S с дисплеем 4K стал бы очень выгодной покупкой. Но увы жизнь все расставила по своим местам. Пусть даже моноблок уже не такой выгодный он все равно...
|
|
topnewreview.com Updated: 2019-11-13 14:33:40
|
It's one of the fastest PCs we've ever tested.Like Apple, Asus has mounted a slender aluminium crescent on a solid one-piece tilting stand. Its characteristic gold-tinged brushed metal is just as upmarket as Apple's silvery anodised finish. The rear...

It's expensive, but the screen is superb, it has a fast processor and it looks fantastic...
|
|
|
All-in-one PCs are usually hit and miss, and it is probably only Apple who has perfectly nailed the all-in-one design with the iMac. Despite similarities with the design, Asus' Zen AiO Pro Z240IC still manages to impress us with its performance. Let's tak...

Great build quality, Decent specification set...

Bloatware...

The Asus Zen AiO Pro Z240IC may emulate design cues from Apple's iMac, but it's a solid Windows machine that definitely delivers...
|
|
|
It's been quite some time since we last looked at an all-in-one PC. Although there is clearly a niche market for AiOs, the product segment has always kept a consistent rythm in all facets of computing - consumer, enterprise and SMB. These types of systems...

Beautiful, Ultra HD display, Stylish chassis and peripherals, Intel RealSense camera, Great all around performance...

Limited display adjustment options, Some display glare, SD slot and USB ports are difficult to reach...

The Zen AiO Pro proved to be a very capable system. It's more than up to the challenge of day-to-day tasks. When it comes to graphics-intensive workloads, the GTX 960M really comes through. The system isn't meant to be a heavy gamer, but it won't prevent...
|
|
computershopper.com Updated: 2019-11-13 14:33:43
|
But if you're interested in a Windows alternative to the OS X all-in-ones, the $1,899 Zen becomes more tempting the more you look at it. At 23.8 inches, its touch screen splits the difference between the two non-touch sizes (21.5 and 27 inches) offered by...

Sharp 4K touch screen, Powerful "Skylake" Core i7 and Nvidia GeForce graphics, Fast and ample storage, USB-C port...

No HDMI input, Ports awkwardly placed around back, A bit pricey...

Friends will compliment you on your new iMac, but you'll know that your 23.8-inch Asus all-in-one is a 4K touch-screened top performer for Windows 10. Read More…...
|
|
|
The Asus Zen AiO Pro beats the iMac at its own game. This $1,899 all-in-one's svelte design ($1,499 as configured at Microsoft ) will please fans of Apple's iconically slim desktop. But with a touch-ready 4K display, an Intel RealSense 3D camera and USB T...

Slick desig, Gorgeous 4K displa, Strong CPU and graphics performanc, USB Type-, RealSense Camera...

Dimmer display than competitors'...

The Asus Zen AiO Pro crams a ton of impressive features into one of the most attractive all-in-one designs available. Its gorgeous 4K display is ideal for work or play, as are its speedy 6th-gen Core i7 processor and discrete Nvidia 960M graphics. The mac...
|
|
|
If you're a multimedia professional or a visual-arts enthusiast whose computing needs can't be met by a 1080p HD screen, the Asus Zen AiO Pro Z240IC ($1,899 as tested) may be right up your alley. The Z240IC heralds the next wave of premium all-in-one desk...

4K screen, Large-capacity 512GB solid-state drive (SSD) and 1TB hard drive, Intel Core i7 processor, Gaming-class discrete graphics, USB-C port...

Mouse only wakes with button click, No HDMI-in port, Ports are inconveniently placed, Some bloatware...

The Asus Zen AiO Pro Z240IC is an excellent all-in-one desktop if you need a 4K display with plenty of processing power, and like the design of Apple's iMac, but want to stick with Windows...
|
|
|
If you're a multimedia professional or a visual-arts enthusiast whose computing needs can't be met by a 1080p HD screen, the Asus Zen AiO Pro Z240IC ($1,899 as tested) may be right up your alley. The Z240IC heralds the next wave of premium all-in-one desk...

4K screen, Large-capacity 512GB solid-state drive (SSD) and 1TB hard drive, Intel Core i7 processor, Gaming-class discrete graphics, USB-C port...

Mouse only wakes with button click, No HDMI-in port, Ports are inconveniently placed, Some bloatware...

The Asus Zen AiO Pro Z240IC is an excellent all-in-one desktop if you need a 4K display with plenty of processing power, and like the design of Apple's iMac, but want to stick with Windows...
|
|
chiphell.com Updated: 2019-11-13 14:33:42
|
序言 提到一体式PC,大家肯定会联想到苹果.而如今市面上一体式PC其实种类还真是不少小到华强北自产山寨一体机大到水果机.但其他一线PC品牌的高端Windows一体机选择并不是很多.那么不喜欢水果家的系统却又想选择品质精良的一体机真的是件不容易的事.而这次ASUS推出了ZenAio系列一体机可让大家能够多了一个选择并且引用官网的话“如果需要具备充裕处理能力的 4K 显示屏又想要类似 Apple iMac 的设计但又不想放弃 Windows,Asus Zen AiO Pro Z240IC 一体电...

ZenAio的配置在高端一体机里算是顶尖的水平了家用绝对过的去的性能以及精致的金属做工不管是用还是看都不含糊激进的4K触摸屏可以当做是个不错的卖点标签但成也4K,败也4K.实际体验中并未跟相同尺寸的1080P屏幕拉开差距并且给了本身性能就不是非常强悍的GPU单元带来了不小的负担.同时由于顶配版的存储容量仅为512G,23.8寸的屏幕尺寸限制也比较大想要在影音以及游戏娱乐方面发挥出4K的优势真的是相当困难的一件事.最后比较遗憾的是想要拆解外壳让大家看清内部结构简直是登天还难整个背面一颗螺丝也没...
|
|
|
ASUS Zen AiO Pro - Z240ICASUS 「 Zen AiO Pro Z240IC 」主攻追求簡約美學同時要求高性能的 PC 用家市場,機體外殼採用高密度鋁合金鍛造而成,加入無縫一體式鋁合金支架設計,其設計理念源於「人」字,機身保持纖薄輕巧同時亦能提升散熱效果,背後沒有接縫及關節,金屬表面採用細緻絲紋金屬表層,同時耗費 17 道程序漆製、邊緣採用了鑽石切割,令產品散發強烈的金屬質感高尚時尚。除了機體外殼外,「 Zen AiO Pro Z240IC 」另一主要亮點在於其顯示,採用 23.8...

「 Zen AiO Pro Z240IC 」外觀設計非常漂亮,其金屬機身質感令人愛不惜手,雖然售價上萬元以上,但如此強大的硬體規格備及強大性能,絕對是一分錢一分貨,對於追求簡約家居又需要高性能運算能力的用家來說,「 Zen AiO Pro Z240IC 」將是個非常不俗的 PC 一體機之選。CallSend SMSCall from mobileAdd to SkypeYou'll need Skype CreditFree via Skype...
|
|
|
【IT168 评测】以往的电脑厂商,对于一体机的定位过多局限于节省空间、价格适中、便携性好等因素,并没有在性能上过分地追求“极致”,配置上有些“力不从心”,相对于如今的游戏笔记本来说,更是显得有些“鸡肋”,这令很多用户觉得“一体机除了屏大,或许就没有别的好处了”。然即将发布的华硕傲世一体机(Zen AiO Pro)将打破这一“常态”,为今年的寒冬注入全新的活力,全金属机身、4K超高清触摸显示屏、六代酷睿处理器和玩家级独显都让它身价倍增,今天就让我们一起走进 华硕傲世一体机的世界,让我们看看它究竟与以往的一...

华硕傲世一体机“立志”领跑一体机行业,无论是外观,还是性能,都花费了心思。从整机测试结果上来看,它的确做到了:外观方面,华硕一体机拥有着精致时尚、足够良心的外观,无论整机的剖光技术和金属拉丝工艺,还是配备的无线键鼠套装,都显得十分有诚意;卖点方面,RealSense 3D摄像头的加盟、4K超高清触控显示屏的应用、GTX 960M 4G显存的玩家独立显卡的配备,与更加高速的i7-6700T处理器、512G SSD的硬盘的完美结合,使得华硕傲世一体机都将是您不错的选择。...
|
|
|
对于一体电脑,我们的印象一般也就是可以用来办公、并且空间占用较小,当然,还有就是外观要比台式机漂亮些。不过,如果要说用一体电脑进行游戏,好像又稍微有些难度,因为就多数一体电脑的配置而言,想畅玩各种游戏其实有着不小的压力。不过,华硕傲世一体机来了,带着打破我们传统想法的气势而来。华硕 Zen AiO Pro Z240ICGT-GJ005X 图片 评测 论坛 报价 网购实价华硕为这款傲世一体机搭载了最新的第六代英特尔酷睿i7-6700T处理器,NVIDIA GeForce GTX 960M游戏级独立显卡搭配4...

我们通过三种不同类别的游戏对华硕傲世一体机进行了体验,不可否认的是,这真的是一款不错的一体机!面部识别以及手势识别游戏提供了更多更丰富的可玩性,而性能强劲的英特尔i7-6700T处理器配合NVIDIA GeForce GTX 960M游戏级显卡,让华硕傲世一体机面对各种单机游戏、网络游戏都显得游刃有余。同样,强大的显示效果和音响效果,也更容易让人更好的进入游戏角色。...
|
|
pricerunner.se Updated: 2019-11-13 14:33:41
|
Vi börjar med elefanten i rummet: Asus Zen AIO (“all in one”) ser exakt ut som en Imac. Formfaktorn är allt-inbyggt-i-skärmen och designen är läcker, med borstad metall och en snygg, rundad baksida. Usch säger somliga. Hurra säger många andra, som suktat...

Snygg design, Skarp skärm, Snabb...

Plastigt tangentbord och mus, Få ljudingångar...

Gillar du Imac men föredrar Windows? Då är Asus Zen AIO Z240IC en snudd på perfekt medicin...
|
|
|
Vi börjar med elefanten i rummet: Asus Zen AIO (“all in one”) ser exakt ut som en Imac. Formfaktorn är allt-inbyggt-i-skärmen och designen är läcker, med borstad metall och en snygg, rundad baksida. Usch säger somliga. Hurra säger många andra, som suktat...

Snygg design, Skarp skärm, Snabb...

Plastigt tangentbord och mus, Få ljudingångar...

Gillar du Imac men föredrar Windows? Då är Asus Zen AIO Z240IC en snudd på perfekt medicin...
|
|
|
Förr eller senare får varje snyggt designad dator med grafikmuskler ofrånkomligen epitetet ”Mac-dödare” i ett test. Men i fallet Asus Zen AiO är det mer än bara snack. Zen-datorn tycks nämligen, punkt för punkt, vara byggd för att vara just en rival till...

Fantastisk skärm med multitouch och ett blixtsnabbt inre gör detta till rena önskemaskinen. Den har i stort sett allting man kan tänkas vilja ha...

Det kostar att skaffa en av marknadens snabbaste skrivbordsdatorer. Tangentbordet och musen är inte av samma klass som resten av den läckra hårdvaran...

Asus Zen AiO är en snygg och imponerande dator som löser i stort sett alla uppgifter lika briljant. Den superläckra 24-tumsskärmen med 4K-upplösning gör att allt är dukat för seriös grafik. Ett spel då och då klarar den också utmärkt. Men att tala om en i...
|
|
|
Tillverkare av datorer, mobiler och annat brukar ibland bli lite trötta på att vi teknikjournalister har en viss förkärlek till att jämföra allt med Apple. Och visst, det kanske blir lite mycket "Iphone-utmanare" och "Macbook-alternativ" ibland. Men den h...

Höga prestanda, 4k-skärm, Många nya, smarta funktioner, Elegant form...

Mus och tangentbord håller inte samma klass som resten av datorn, Ingen vidare nytta av Realsense ännu, Thunderbolt hade varit kul, Priset...

Asus Zen AIO Pro är en dator med hög prestanda, bra bildskärm, massor av spännande nya funktioner och alltsammans presenterat i ett snyggt och välbyggt paket. Vi hade kanske velat ha lite mer finess i ett par detaljer, som lite mer gediget tangentbord och...
|
|
|
V dnešním testu vám ukážeme vskutku speciální počítač. Core i7-6700T, 16 GB RAM, GeForce GTX 960M a až dva pevné disky ukryté uvnitř 24" monitoru s rozlišením 4K. Žádná skříň na stole, jen elegantní dotykový displej, klávesnice a myš. Asus chce konkurovat...

Než počítač zhodnotíme, musíme se zamyslet, komu je vlastně určen. Ze vzhledu, zpracování a 4K displeje je jasné, že Asus chce tímto strojem konkurovat 21,5" iMacu s 4K Retinou. Ten je paradoxně v nejslabších konfiguracích i levnější než Asus Zen AiO Pro...
|
|
|
Enhver PC med elegant design og grafiske muskler vil før eller senere uunngåelig få betegnelsen «iMac-killer» i en test. Men i tilfellet Asus Zen AiO er det mer enn bare snakk. Zen-maskinen ser nemlig punkt for punkt ut til å være bygget for å gjøre Apple...

Fantastisk skjerm med multitouch, samt lynrask innmat, gjør dette til en ønskemaskin. Den har stort sett alt man kan finne på å forlange...

Det koster å få en av markedets raskeste skrivebordsmaskiner. Tastaturet og musen lever ikke opp til resten av den lekre maskinvaren...

Asus Zen er både en elegant og imponerende maskin, som vil løse stort sett alle oppgaver like godt. Med den superlekre 24” 4K-touchskjermen er det lagt opp til seriøs grafikk. Et spill i ny og ne kan den også klare. Det å snakke om en iMac-killer vil væ...
|
|
tek.no
Updated: 2019-11-13 14:33:43
|
Dersom du er en av dem som foretrekker stasjonære datamaskiner – med det dette betyr av økt potensiale for bedre ytelse, skjermareal og tilkoblingsmuligheter – mener vi selvsagt at det beste og morsomste er å bygge datamaskinen selv.Men for noen mennesker...

Flott og lyssterk 4Kskjerm, Svært stillegående, God prosessorytelse, Godkjent spillytelse, Anstendig innebygd lyd, Stilren design, 4Kskjerm, Greit støynivå, God prosessorytelse, God spillytelse, 3Dkamera (Intel RealSense), Stilren design, Stor og kjapp SS...

«Snurredisk» på grunnmodellen, Kan ikke heves eller senkes på skjermfoten, Kan ikke oppgraderes av «vanlige folk», Oppgraderinger ved kjøp koster flesk, For mye gjenskinn i skjermen, Kan ikke heves eller senkes på skjermfoten, «Plastic fantastic» mus og t...

Å sammenligne Apples 21,5-tommers iMac med Retina-skjerm og Asus Zen AiO Pro Z240IC med 24-tommers 4K-skjerm er ingen direkte enkel sak. For selv om de to datamaskinene i stor grad minner om hverandre rent fysisk, er det også klare forskjeller, både i...
|
|
|
Asus'un kısa bir süre önce 2'si 1 arada kullanımı gözeten katlanabilir tasarımlı dizüstü bilgisayarı olan VivoBook Flip TP301 modelini incelemiştik. Bu defa da yine farklı bir kullanım sağlayan Hepsi 1 Arada çözümlerinden olan Zen AiO Pro elimizde.Bilindi...

Başarılı performans, Şık tasarım, Ses desteği, Geniş bağlantı seçeneği...

Klavye de alüminyum tasarım yok...

Zen AiO Pro, gerek tasarımı gerek performansıyla başarılı Hepsi 1 Arada bilgisayarlar arasında yer alıyor. Teknik kadrosu bakımından güçlü olan cihaz, şu an piyasada 4900 TL dolaylarında fiyatla bulunabiliyor. Son olarak cihazın 2 yıl garanti süresiyle su...
|
|
pcworld.com.vn Updated: 2019-11-13 14:33:41
|
Zen AiO Pro Z240IC là mẫu máy tính AIO cao cấp được Asus thiết kế hướng đến nhu cầu làm việc và giải trí trong gia đình. Về ngoại hình, Asus Zen AiO Pro Z240IC cũng có thiết kế tựa như một chiếc LCD 23,8 inch lớn, nhưng tất cả những thành phần quan trọng...
|
|
|
ASUS vẫn rất mặn mà với những chiếc máy tính All-in-One (AiO) chạy Windows và sản phẩm mới nhất sắp được hãng này ra mắt tại thị trường Việt Nam là chiếc Zen AiO Pro Z240IC . Đây là chiếc máy mang đậm phong cách thiết kế Zen, hoàn thiện khá tốt, tích h...

Thiết kế gọn gàng, hoàn thiện khá tốt, Màn hình K chất lượng cao, cảm ứng nhạy, Loa to, bass dày, giải trí tốt, Nhiều cổng kết nối cao cấp, Có webcam Intel RealSense...

Thiết kế chân đế thiếu linh hoạt, Bàn phím và bàn rê chất lượng thấp, Cấu hình chưa tương xứng với...

View attachment 3238104 Zen AiO Pro Z240IC là một chiếc máy tính AiO khá đẹp, gọn và được hoàn thiện tốt. Định hướng là một chiếc máy giải trí trong gia đình, Zen AiO Pro Z240IC có thể đáp ứng được điều này nhờ màn hình 4K đẹp, có tính năng cảm ứng, CPU...
|
|
|
ASUS Zen AiO Pro z240IC là chiếc máy tính tất cả trong 1 (All-in-One) mới nhất thuộc dòng Zen sắp được ASUS bán ra tại thị trường Việt Nam. Chiếc máy có thiết kế đặc trưng của dòng Zen, hoàn thiện khá tinh xảo, sở hữu cấu hình tốt và tích hợp hệ thống...
|
|
|
올인원PC는 노트북과 같이 집적도가 높아 성능 보다는 기능성을 강조하는 것이 일반적이었다. 높은 공간활용성과 다양한 부가기능 지원 무선의 편리함이 더해진 올인원PC는 장점도 많지만 일반적인 데스크탑PC 대비 낮은 성능으로 하이엔드 유저들의 구매욕을 자극시키지는 못한게 현실이다.이번에 리뷰를 진행 할 ASUS Zen AiO Z240IC 는 기존 올인원PC의 선입견을 완전히 깨 버린 제품으로 노트북은 물론 고성능 데스크탑PC와 견주어도 손색없는 강력한...
|
|
|
We all understand the urges to get your hands on a beautifully designed device like an Apple iMac all in one machine. However, not everyone can afford such a machine. Moreover, with the limitations of MacOS preventing the install of useful Windows ap...

We enjoyed our experience with the ASUS Zen AiO Pro thoroughly. Its amazing design puts it at the number one spot as an iMac alternative. In factthis machine is so much better than an Apple iMac in every single aspect. The ASUS Zen AiO Pro performs so muc...
|
|
|
From afar, it is easy to mistake the Asus Zen AiO Pro for Apple's popular iMac. Both all-in-one computers look like beefy monitors with a bulge at the back. But up close, the differences become apparent. Both have an aluminium chassis. However, the Asus'...
|
|
mobile01.com Updated: 2019-11-13 14:33:41
|
華碩近來新推出ZenAio Pro系列產品,不僅採用一體成型的鋁合金作為主要的機身材質,更搭配了支援10觸控操作的4K IPS顯示器以及內建6單體喇叭的設計,讓這款AiO在多媒體應用方面有更好的體驗。除此之外,華碩新推出的ZenAio Pro系列產品更直接搭載了Intel RealSense視訊攝影機,除了具備一般攝影機功能之外,還能夠偵測使用者的距離與動作,甚至還可以用來建立3D模型,為這款AiO增添更多的互動應用。 因為這次借測的產品外盒看起來已經轉戰過許多地點,所以外盒的部分這邊就不多做介紹囉!...
|
|
|
在科技持續的進步之下,電腦也不斷地在演化,以前電腦主機都很大台,到現在我自己是使用比較不佔空間的小主機,甚至很多人會使用大筆電當成主要的電腦,就是希望電腦可以不占空間,以及使用上更加俐落!而近年來 Aio(All In One)主機也越來越受到歡迎,因為主機結合螢幕更加簡潔,又比大筆電有更大的螢幕空間,確實是非常實在的選擇。本篇文章就要與大家開箱 ASUS Zen Aio Pro 的旗艦款,23.8 吋 4K 螢幕 10 點觸控、Intel Core i7-6700T 2.8GHz 處理器、Windows...

其實最主要強調的應該是 Aio 的特性,螢幕結合電腦是如此的方便,更是省去了主機的空間,而且 Zen Aio Pro 的機身打造非常的具有藝術與質感,那種品味是與眾不同的,確實會有非常獨特的魅力在,外貿協會的朋友絕對不能錯過的旗艦機款啊!...
|
|
|
Mit dem neuen All-in-One-PC Zen AiO Pro Z240IC bringt Hersteller Asus einen sehr kompakten 23,8 Zoll (60,96 Zentimeter) grossen High-End-Rechner mit Touchscreen auf den Schweizer Markt. Sein Einsatzgebiet dürfte sich über so ziemlich alle Bereiche erstrec...

Ausstattung, Tempo, Verarbeitung, Design...

Erweiterbarkeit...

Der Switch von myStrom überzeugt durch seine vielfältigen Möglichkeiten, die schlanke App und den attraktiven Preis. Die Vorzüge überwiegen die kleinen Unstimmigkeiten bei Weitem. Allerdings will das Einsatzgebiet gut überlegt sein. Am besten bestellen Sie am Anfan...
|
|
teknologi.metrotvnews.com Updated: 2019-11-13 14:33:41
|
Tidak hanya smartphone dan notebook, untuk segmen produk siap pakai, ASUS juga menghadirkan jajaran PC ringkas yang termasuk kategori All-in-One. Dalam ajang Computex 2016 di Taipei, Taiwan, awal bulan Juni ini, mereka memamerkan AIO teranyar...
|
|
|
AiO ย่อมาจาก All-in-One ซึ่งเป็นชื่อเรียกเครื่องคอมพิวเตอร์ตั้งโต๊ะที่รวมทุกอย่างเบ็ดเสร็จมาไว้ในตัวมันเอง ทั้งจอ หน่วยประมวลผล เมนบอร์ด แรม และอุปกรณ์ฮาร์ดแวร์อื่นๆ จะถูกติดตั้งแบบ Built-in มาไว้ในตัวของมันเองทั้งหมดแล้ว ซึ่งจะเห็นได้ตามบริษัทใหญ่ๆ สเปคไ...
|
|