location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2702IGTH-B061K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PT00J1000920Q
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 180 W
  • - Intel® Core™ i5 i5-4430 3 GHz
  • - Touchscreen 68.6 cm (27") Quad HD 2560 x 1440
  • - 6 GB DDR3-SDRAM 1600 MHz
  • - 2 TB HDD Blu-Ray DVD Combo Card reader integrated
  • - AMD Radeon HD 8890A 2.05 TB Intel® HD Graphics 4600
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8
Long product name ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver :
The long product name of ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4430 (6MB Cache, 3GHz), 27" 2560x1440 LED, 6GB DDR3, 2000 GB HDD SATA, Intel HD Graphics 4600 + AMD Radeon HD8890A, Blu-Ray DVD Combo, WLAN 802.11n b/g/n, Gigabit Ethernet, Bluetooth 4.0, Webcam 2MP, Windows 8
More>>>
ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver:
The official description of ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

27” All-in-One PC with stunning WQHD display

Sporting a sleek modern design and using the latest PC technology, the ASUS ET2702 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 27-inch WQHD 2560 x 1440 IPS LED-backlit display brings images to life in ultra-high-definition while also conserving energy.

This All-in-One PC features the latest Windows 8 with 10-point touch screen for intuitive interaction, 4th generation Intel® Core™ processors for a truly responsive and HD-enhanced computing performance. Matching eye-catching visuals with ear-pleasing premium audio, the ASUS All-in-One PC ET2702 Series is built with ASUS SonicMaster Technology that delivers improved clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port; or connect to an HDTV for big-screen entertainment via the HDMI output port. The ASUS All-in-One PC ET2702 Series is a complete system that simplifies your home PC experience.

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

High-end performance with next-generation technology

ASUS ET2702 All-in-One PC is powered by the new 4th generation Intel® Core™ processors with across-the-board improvements in multi-tasking and energy efficiency for cool, quiet and quick performance with even the most demanding productivity software.
Sleek and Slim Design.
Space Saving and Easily Wall-mountable for Flexible Use.

Get More with Less.
Only 7cm at Thickest Point.

Its simple, geometric design results in an elegant, standing posture. ASUS designers used bold, distinct lines to reduce visual interference, resulting in a very slim design that is only 7cm at its thickest point.

Metal stand and hidden buttoms
A simple triangular metal stand results in a low-profile look, clean lines cleverly hide the marked function buttons to ensure a simple and elegant apperance for ET2702 series.



Wall-mountable
The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space and give any room a contemporary, clean feel.

* Sold separately as an accessory

Simple and Elegant Design

Slim, stylish, and simple, the frameless ET2702 shows off a modern design with a glossy screen. And with a display and PC built into one chassis, it makes once cluttered desktop systems a thing of the past.
Be Captivated by Mesmerizing WQHD Visuals

Windows 8
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.


Full HD LED
The 27”, 2560 x 1440 WQHD display of the ET2702 delivers ultra-high definition content with an added emphasis on detail; bringing you more pleasure while playing games or watching movies. Its super-sharp color reproduction enhances your productivity, entertainment, and web-surfing experience. In addition, the ET2702 Series features HDMI input ports, making it compatible with HDMI devices like game consoles; allowing the ET2702 to be used as an external display. The HDMI output ports means ET2702 can also be connect to an HDTV for big-screen entertainment.

Pre-calibrated right out-of box
178° wide viewing angle

The ET2702 adopts 178˚ of horizontal and vertical viewing angle that eliminates color shift on your screen no matter from where and how you look at it.



Built-in BLU-RAY Combo* Drive
Full HD LED With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.
*Selected models

Latest AMD Graphics for Optimized Video Calling Experience
Armed with powerful AMD Radeon™ HD 8890A discrete graphics with 2GB VRAM , the ET2702 Series renders intense HD video and large files without placing huge demands on the CPU.
Immersive Audio Optimized by ASUS Experts

ASUS All-in-One PC ET2411
Hear and Feel the Power of SonicMaster Premium
ASUS SonicMaster Premium audio technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail. Together with MAXXAUDIO professional audio processing, it creates incredible aural immersion.

Built from the ground up with premium audio technology, the ASUS ET2702 All-in-One PC Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.
sonic master premium maxx audio

ASUS Exclusive SonicMaster Subwoofer*

Specially designed and optimized by the ASUS Golden Ear team, the SonicMaster subwoofer has a 580cc resonance chamber dedicated for low-range frequency audio signals, guaranteeing a richer bass response and louder volumes for the ET2702 series.

10-point multi-touch support with Windows 8

USB 3.0The ET2702 Series AIO provides a technological leap in multi-touch interactivity, surpassing traditional two-finger multi-touch with full 10-finger multi-touch capability. This offers smooth control of the new touch-based Windows 8 UI, optimizing your touch experience. Pinch-to-zoom, rotate images and scroll through webpages, all with ease.

Thunderbolt™ - 20 Times Faster than USB 2.0*
USB 3.0Featuring a maximum bi-directional speed of 10 Gbps, Thunderbolt is two times faster than USB 3.0 and an incredible 20 times faster than USB 2.0. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand. Thunderbolt also offers the flexibility of letting you connect to devices through DVI, DisplayPort, and others using separate adapters. For even greater convenience, connect two devices into one port through an adapter for up 10 Gbps transmission speeds for each device.
*Optional

802.11ac Wi-Fi Support - Designed for Class-Leading Speed and Range
With wireless transfer rates up to 867Mbit/s with compatible routers, 802.11ac Wi-Fi is around 16 times faster than 802.11g and around three times faster than 802.11n, making the ET2702 Series capable of streaming Full HD video without the inconvenience of network cables.

ASUS Device Share for a flexible sharing
AASUS Device Share lets you use ET2702 as a fully featured desktop dock. Just connect a notebook PC with an HDMI and/or USB cable and enjoy all the benefits of ET2702‘s USB* peripherals, SonicMaster stereo speakers and 27-inch multi-touch display.

* ASUS customized USB cable
Enjoy big-screen entertainment with a brilliant 27-inch display and SonicMaster speakers.


USB 3.0
Share USB peripherals and 10-point multi-touch control with a notebook for even greater productivity.

ASUS Launcher
Easily find apps that you need. You may see all ASUS preloaded desktop apps which well-categorized under cloud, Entertainment and Setting. Moreover, You can also pin your Favorite desktop apps. Easy and efficient!


Watch TV Easily Just Plug and Play*
The ET2702 Series plays video at a true 1080p and features a built-in TV tuner, making it an ideal TV replacement.

*Selected models

ASUS WebStorage: Up to 32GB free space
ASUS WebStorage Share your pictures, music and movies with 32GB** free space for 3 years, wirelessly share your files across multiple devices.

**For Windows 8 models only

ASUS Ai Charger II for faster USB recharging
ASUS WebStorage ASUS Ai Charger II technology recharges smartphones and tablets plugged into a USB port in half the time, even when your PC is shut down.

Short summary description ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver:
This short summary of the ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2702IGTH-B061K, 68.6 cm (27"), Quad HD, Intel® Core™ i5, 6 GB, 2 TB, Windows 8

Long summary description ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver:
This is an auto-generated long summary of ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver based on the first three specs of the first five spec groups.

ASUS ET ET2702IGTH-B061K. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8890A. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black, Silver

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Quad HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Multi-touch
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4430
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
3 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
84 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
QPI
Number of QPI links
1
Processor codename
Haswell
Processor series
Intel Core i5-4400 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR14G
Tcase
72.72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
32 GB
Memory slots
4
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
2 TB
Storage media *
HDD
HDD interface
SATA
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
AMD Radeon HD 8890A
Discrete graphics card memory
2.05 TB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
RMS rated power
3 W
Built-in microphone
Yes
Audio system
Sonic Master Premium
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Thunderbolt ports quantity
2
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black, Silver
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® B85
Software
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75036
Power
AC adapter power
180 W
Weight & dimensions
Width (with stand)
660 mm
Depth (with stand)
508 mm
Height (with stand)
233 mm
Weight (with stand)
13.5 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
Storage drive interface
Serial ATA
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:14:42
Uk has collected 18 expert reviews for ASUS ET ET2702IGTH-B061K Intel® Core™ i5 i5-4430 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 8890A Windows 8 Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itproportal.com
Updated:
2014-06-12 01:14:42
Asus has updated its 27in all-in-one desktop with Intel's fourth-generation processor and a slick new high resolution display. Thanks to the new hardware and a sound design, the Asus ET2702 is an excellent system, but that said, it doesn't come cheap...
Good Excellent picture quality and sound, Impressive performance levels, Blu, ray drive, HDMI input allows use as monitor, Good bundled keyboard and mouse...
Bad No height adjustment...
Bottom line The Asus ET2702 is a solid all-in-one desktop with a fast CPU, some graphics muscle, a high resolution display, and a healthy mix of features and accessories. While it doesn't top the competition in every respect – an additional flash cache would help th...
80%
techadvisor.co.uk
Updated:
2014-06-12 01:14:42
Full HD displays are so last season. Asus's new ET2702 is the company's first 27-inch all-in-one PC to sport a quad HD display - that is, a display with a resolution of 2560 by 1440 pixels, instead of the usual 1920 by 1080 pixels. That higher pixel densi...
Bottom line The Asus ET2702 isn't a bad all-in-one PC, especially if you're a sucker for pretty screens, but it's not the best. The Dell XPS 27 Touch is faster and more attractive, and it suffers from fewer usability issues. And Dell's machine costs only a bit more.T...
60%
techsmart.co.za
Updated:
2016-02-04 03:47:30
Ultrabooks and tablets are the kings of portable computing, but desktop PCs still have a role to play when it comes to office productivity, multimedia consumption and desktop publishing.Asus' ET2702 All-in-One (AIO) PC boasts a form factor that sees all o...
Good Eyecatching design; high spec level; blistering performance; and excellent highres touchscreen...
Bad Will most probably have a potent RRP to rival its performance and not much else...
0%
tbreak.ae
Updated:
2016-12-01 04:33:48
We've seen more and more manufacturers adopting the all-in-one desktop build, and it seems like ASUS is keen to improve their models. We previously looked at the ASUS ET27, and while it was certainly a beautiful piece of engineering, it did fall short a b...
Bottom line The ET2702IGTH is certainly a nice upgrade from what we've seen before, packing a much harder punch this time around with updated internals and new additions like faster wi-fi and Thunderbolt ports. While its higher screen resolution is a welcome change...
84%
pcmag.com
Updated:
2014-06-12 01:14:42
Asus has updated its 27-inch all-in-one desktop with Intel's fourth-generation processor and a slick new high-resolution display. Thanks to the new hardware and Asus' solid design, the Asus ET2702IGTH is an excellent system, even though it's priced at the...
Good Excellent picture quality and sound. Great performance thanks to 4th-Gen Intel Processor and AMD Radeon HD graphics. Blu-ray drive. HDMI input allows use as monitor. Bundled keyboard and mouse are surprisingly high-quality.
Bad No height adjustment...
Bottom line The Asus ET2702IGTH midrange all-in-one desktop offers a great mix of audio and visual capability, and backs it up with Intel's newest processing hardware...
80%
pcworld.com_techhive.com
Updated:
2014-06-12 01:14:42
Full HD displays are so last season. Asus's new ET2702 is the company's first 27-inch all-in-one to sport a quad HD display—that is, a display with a resolution of 2560 by 1440 pixels, instead of the usual 1920 by 1080 pixels. That higher pixel density ma...
Good 2560-by-1440-pixel IPS display, Blu-ray player, 802.11ac Wi-Fi adapter...
Bad Absence of an SSD cache puts a damper on productivity benchmarks, Uncomfortable mouse and keyboard, Confusing display controls...
Bottom line We dig the Haswell-class CPU and the powerful video card, but the absence of an SSD cache for the mechanical hard drive hurts the ET2702's performance on productivity apps...
60%