Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2702IGKH-B002K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PT00J1000060Q show
Show alternative article codes used in the online market place
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5767
This statistic is based on the 93555 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91454 free Open Icecat users.
Info modified on: 12 Sep 2020 12:32:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8 :
The short editorial description of ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8

Intel Core i5-4430 (6M Cache, 3GHz), 27.0"WQHD 2560x1440 LED, 6GB DDR3, 2000GB SATA HDD, Intel HD Graphics 4600 + AMD Radeon HD8890A 2GB, Blu-Ray DVD Combo, Gigabit Ethernet, WLAN 802.11 b/g/n/ac, Bluetooth V4.0, 2MP WebCam, Windows 8 64-bit
More>>>
ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8:
The official marketing text of ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8 as supplied by the manufacturer

27” All-in-One PC with stunning WQHD display

Sporting a sleek modern design and using the latest PC technology, the ASUS ET2702 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 27-inch WQHD 2560 x 1440 IPS LED-backlit display brings images to life in ultra-high-definition while also conserving energy.

This All-in-One PC features the latest Windows 8 and 4th generation Intel® Core™ processors for a truly responsive and HD-enhanced computing performance. Matching eye-catching visuals with ear-pleasing premium audio, the ASUS All-in-One PC ET2702 Series is built with ASUS SonicMaster Technology that delivers improved clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port; or connect to an HDTV for big-screen entertainment via the HDMI output port. The ASUS All-in-One PC ET2702 Series is a complete system that simplifies your home PC experience.

ASUS desktops – leading in satisfaction with reliability

ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

High-end performance with next-generation technology

ASUS ET2702 All-in-One PC is powered by the new 4th generation Intel® Core™ processors with across-the-board improvements in multi-tasking and energy efficiency for cool, quiet and quick performance with even the most demanding productivity software.

Sleek and Slim Design.

Space Saving and Easily Wall-mountable for Flexible Use.

Get More with Less. Only 7cm at Thickest Point.

Its simple, geometric design results in an elegant, standing posture. ASUS designers used bold, distinct lines to reduce visual interference, resulting in a very slim design that is only 7cm at its thickest point.

Metal stand and hidden buttoms

A simple triangular metal stand results in a low-profile look, clean lines cleverly hide the marked function buttons to ensure a simple and elegant apperance for ET2702 series.

Wall-mountable

The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space and give any room a contemporary, clean feel.

* Sold separately as an accessory

Simple and Elegant Design

Slim, stylish, and simple, the frameless ET2702 shows off a modern design with a glossy screen. And with a display and PC built into one chassis, it makes once cluttered desktop systems a thing of the past.

Be Captivated by Mesmerizing WQHD Visuals

Windows 8 - Beautiful, fast, fluid

Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

27” WQHD Display – Impeccable Lifelike Visuals

The 27”, 2560 x 1440 WQHD display of the ET2702 delivers ultra-high definition content with an added emphasis on detail; bringing you more pleasure while playing games or watching movies. Its super-sharp color reproduction enhances your productivity, entertainment, and web-surfing experience. In addition, the ET2702 Series features HDMI input ports, making it compatible with HDMI devices like game consoles; allowing the ET2702 to be used as an external display. The HDMI output ports means ET2702 can also be connect to an HDTV for big-screen entertainment.

178° wide viewing angle

The ET2702 adopts 178˚ of horizontal and vertical viewing angle that eliminates color shift on your screen no matter from where and how you look at it.

Built-in BLU-RAY Combo* Drive

Full HD LED With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.
*Selected models

Latest AMD Graphics for Optimized Video Calling Experience

Armed with powerful AMD Radeon™ HD 8890A discrete graphics with 2GB VRAM , the ET2702 Series renders intense HD video and large files without placing huge demands on the CPU.

Immersive Audio Optimized by ASUS Experts

Hear and Feel the Power of SonicMaster Premium

ASUS SonicMaster Premium audio technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail. Together with MAXXAUDIO professional audio processing, it creates incredible aural immersion.

Built from the ground up with premium audio technology, the ASUS ET2702 All-in-One PC Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.

ASUS Exclusive SonicMaster Subwoofer*

Specially designed and optimized by the ASUS Golden Ear team, the SonicMaster subwoofer has a 580cc resonance chamber dedicated for low-range frequency audio signals, guaranteeing a richer bass response and louder volumes for the ET2702 series.

*Selected models

Smart Usability

802.11ac Wi-Fi Support - Designed for Class-Leading Speed and Range

With wireless transfer rates up to 867Mbit/s with compatible routers, 802.11ac Wi-Fi is around 16 times faster than 802.11g and around three times faster than 802.11n, making the ET2702 Series capable of streaming Full HD video without the inconvenience of network cables.

ASUS Device Share for a flexible sharing

ASUS Device Share lets you use ET2702 as a fully featured desktop dock. Just connect a notebook PC with an HDMI and/or USB cable and enjoy all the benefits of ET2702‘s USB* peripherals, SonicMaster stereo speakers and 27-inch WQHD display.

* ASUS customized USB cable

Enjoy big-screen entertainment with a brilliant 27-inch display and SonicMaster speakers.

Share USB peripherals with a notebook for even greater productivity.

Watch TV Easily Just Plug and Play*

The ET2702 Series plays video at a true 1080p and features a built-in TV tuner, making it an ideal TV replacement.

*Selected models

ASUS WebStorage: Up to 32GB free space

ASUS WebStorage Share your pictures, music and movies with 32GB** free space for 3 years, wirelessly share your files across multiple devices.

**For Windows 8 models only

ASUS Ai Charger II - Charge devices even with PC shut-downed

ASUS WebStorage ASUS Ai Charger II technology for faster recharging via USB. Smartphone and tablets recharge in around half the time, even when ET2702 is shut down.

Short summary description ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8:
This short summary of the ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2702IGKH-B002K, 68.6 cm (27"), Wide Quad HD, 4th gen Intel® Core™ i5, 6 GB, 2000 GB, Windows 8

Long summary description ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8:
This is an auto-generated long summary of ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8 based on the first three specs of the first five spec groups.

ASUS ET ET2702IGKH-B002K. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Wide Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: 4th gen Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2000 GB, Storage media: HDD. Discrete graphics adapter model: AMD Radeon HD 8890A. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
68.6 cm (27")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2560 x 1440 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Wide Quad HD
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i5-4430
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
4th gen Intel® Core™ i5
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor threads
4
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® B85
PCI Express slots version
3.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1150 (Socket H3)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
C0
Bus type
QPI
Number of QPI links
1
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Processor series
Intel Core i5-4400 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8,1x8+2x4
Processor code
SR14G
Tcase
72.72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4
Memory slots type
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
SO-DIMM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
2000 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
Blu-Ray DVD Combo
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon HD 8890A
Discrete graphics adapter memory
2048 GB
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 4600
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1100 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter DirectX version
11.1
On-board graphics adapter ID
0x412
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
12 W
Built-in microphone
Microphone that is found inside the product.
Yes
Audio system
System used to play music or speech.
Sonic Master
Camera
Built-in camera *
The product has an integrated camera.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
2 MP
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Wall mountable
The product can be mounted on (attached to ) a wall.
Yes
Performance
Product type *
The sub-category of the product.
All-in-One PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Protect Your Operating Environment Intel® OS Guard, a hardware-based security feature that protects the operating system kernel, defends against malicious data or attack code located in areas of memory marked as user mode pages, preventing any application from taking over or compromising the OS kernel.
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75036
Power
AC adapter power
180 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
660 mm
Depth *
The distance from the front to the back of something.
508 mm
Height *
The measurement of the product from head to foot or from base to top.
233 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.4 kg
Packaging content
Mouse included
A mouse is included with this product.
Yes
Keyboard included
A keyboard is part of the bundle/set.
Yes
AC adapter included
Yes
Other features
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Autonomy mode
This is a mode in which the device is operating on its own, without power connection.
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:38
Uk has collected 18 expert reviews for ASUS ET ET2702IGKH-B002K 68.6 cm (27") 2560 x 1440 pixels 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Black All-in-One PC Windows 8 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:40
Nl heeft 18 proffesionele recensies verzameld voor ASUS ET ET2702IGKH-B002K 68,6 cm (27") 2560 x 1440 Pixels Vierde generatie Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Zwart Alles-in-één-pc Windows 8. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:38
Fr a recueilli 18 avis d’experts pour ASUS ET ET2702IGKH-B002K 68,6 cm (27") 2560 x 1440 pixels Intel® Core™ i5 de 4e génération 6 Go DDR3-SDRAM 2000 Go Disque dur AMD Radeon HD 8890A Noir PC All-in-One Windows 8 et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:39
De hat 18 Expertenmeinungen über ASUS ET ET2702IGKH-B002K 68,6 cm (27 Zoll) 2560 x 1440 Pixel Intel® Core™ i5 der vierten Generation 6 GB DDR3-SDRAM 2000 GB Festplatte AMD Radeon HD 8890A Schwarz All-in-One-PC Windows 8 eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:38
Testseek ha raccolto 18 recensioni da parte di esperti per ASUS ET ET2702IGKH-B002K 68,6 cm (27") 2560 x 1440 Pixel Intel® Core™ i5 di quarta generazione 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Nero PC All-in-one Windows 8 e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:38
Es ha coleccionado 18 opiniones de expertos para ASUS ET ET2702IGKH-B002K 68,6 cm (27") 2560 x 1440 Pixeles 4ª generación de procesadores Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB Unidad de disco duro AMD Radeon HD 8890A Negro PC todo en uno Windows 8 y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:40
Dk har samlet 18 ekspertanmeldelser for ASUS ET ET2702IGKH-B002K 68,6 cm (27") 2560 x 1440 pixel 4th gen Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Sort All-in-One PC Windows 8 og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:39
Testseek получил 18 экспертных оценок для ASUS ET ET2702IGKH-B002K 68,6 cm (27") 2560 x 1440 пикселей Процессор Intel® Core™ i5 4-го поколения 6 GB DDR3-SDRAM 2000 GB Жесткий диск AMD Radeon HD 8890A Черный ПК все в одном Windows 8, средний экспертный рейтинг составляет 81 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
81%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:55:39
Se har samlat in 18 experttester för ASUS ET ET2702IGKH-B002K 68,6 cm (27") 2560 x 1440 pixlar 4:e generationens Intel® Core™ i5 6 GB DDR3-SDRAM 2000 GB HDD AMD Radeon HD 8890A Svart Allt-i-ett-dator Windows 8 och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
itproportal.com
Updated:
2019-12-01 08:55:37
Asus has updated its 27in all-in-one desktop with Intel's fourth-generation processor and a slick new high resolution display. Thanks to the new hardware and a sound design, the Asus ET2702 is an excellent system, but that said, it doesn't come cheap...
Good Excellent picture quality and sound, Impressive performance levels, Blu, ray drive, HDMI input allows use as monitor, Good bundled keyboard and mouse...
Bad No height adjustment...
Bottom line The Asus ET2702 is a solid all-in-one desktop with a fast CPU, some graphics muscle, a high resolution display, and a healthy mix of features and accessories. While it doesn't top the competition in every respect – an additional flash cache would help th...
80%
techadvisor.co.uk
Updated:
2019-12-01 08:55:37
Full HD displays are so last season. Asus's new ET2702 is the company's first 27-inch all-in-one PC to sport a quad HD display - that is, a display with a resolution of 2560 by 1440 pixels, instead of the usual 1920 by 1080 pixels. That higher pixel densi...
Bottom line The Asus ET2702 isn't a bad all-in-one PC, especially if you're a sucker for pretty screens, but it's not the best. The Dell XPS 27 Touch is faster and more attractive, and it suffers from fewer usability issues. And Dell's machine costs only a bit more.T...
60%
tbreak.ae
Updated:
2019-12-01 08:55:38
We've seen more and more manufacturers adopting the all-in-one desktop build, and it seems like ASUS is keen to improve their models. We previously looked at the ASUS ET27, and while it was certainly a beautiful piece of engineering, it did fall short a b...
Bottom line The ET2702IGTH is certainly a nice upgrade from what we've seen before, packing a much harder punch this time around with updated internals and new additions like faster wi-fi and Thunderbolt ports. While its higher screen resolution is a welcome change...
84%
01net.com
Updated:
2019-12-01 08:55:38
Mise à jour du 23 septembre 2013 : Asus nous a informé que cette configuration serait bien vendue...mais pas avant la fin du mois d'octobre. A priori, les caractéristiques techniques ne bougeront pas. Parution initiale du 5 juillet 2013 : Asus profite de...
Bottom line Ce nouveau tout-en-un Asus vaut bien ses 2000 euros Son grand écran de bonne qualité affiche de grandes et belles images, le tactile répond au doigt et à l'oeil, l'équipement est solide et polyvalent, la connectique très complète...
100%
Chip.de
Updated:
2019-12-01 08:55:37
Der Asus Eee Top ET2702IGTH-B003L belegt als leistungsstarker Allrounder den Spitzenplatz unserer All-in-One-Bestenliste. Dank Core-i7-CPU der neuen Haswell-Generation von Intel und Radeon-HD-8890A-Grafikkarte von AMD ist der PC für alle Aufgaben gerüstet...
Good Starke CPU, Flotte AMD-Grafik, Gaming mit hohen Einstellungen, Sehr gutes Touch-Display, Prima Ausstattung...
Bad Kein Blu-ray-Laufwerk, Relativ laut, Hohe Leistungsaufnahme...
Bottom line Der Asus Eee Top ET2702IGTH-B003L belegt als leistungsstarker Allrounder den Spitzenplatz unserer All-in-One-Bestenliste. Dank Core-i7-CPU der neuen Haswell-Generation von Intel und Radeon-HD-8890A-Grafikkarte von AMD ist der PC für alle Aufgaben gerüste...
85%
Chip.de
Updated:
2019-12-01 08:55:37
Der Asus Eee Top ET2702IGTH-B003L bietet alles, was ein moderner und schneller Rechner samt Display derzeit mitbringen muss...
0%
hartware.de
Updated:
2019-12-01 08:55:37
All-in-one PCs sind vor allem durch die Apple iMac bekannt geworden und auch der ASUS Eee Top ET2702IGTH orientiert sich an diesem Modell. Gegenüber dem Gerät von Apple kann der ASUS-PC aber mit vielen weiteren Eigenschaften auftrumpfen, wobei die endsche...
Good schnurlose Maus und Tastatur im passenden Design, 10PunktTouchdisplay, 27"IPSDisplay mit 2560x1440 Pixeln, Webcam und Mikrofon im Frontrahmen, Kartenleser und vier USB 3.0 Anschlüsse an der Seite, 2x Tunderbolt und 2x HDMI, "AI Charger II" Anschluss zum s...
Bad spiegelndes Display, nie lautlos, Grafikleistung für aktuelle Spiele nur eingeschränkt geeignet...
Bottom line Der ASUS Eee Top ET2702IGTH All-in-one PC muss sich vor der Konkurrenz nicht verstecken. Er bietet in vielen Disziplinen sogar deutlich mehr als vergleichbare Produkte, verlangt dafür aber auch einen gewissen Aufpreis. Das Highlight des Gerätes ist ganz...
0%
geeknetic.es
Updated:
2019-12-01 08:55:37
Podemos encontrar All-in-One o “todo en uno” de muchos formatos y precios. El que aquí analizamos hoy es un modelo de gama alta pensado para no solo ofrecer prestaciones de ordenador profesional a los usuarios más exigentes sino también para ser un aña...
Bottom line p>El ET2702 es sin duda un buen “todo en uno” pero tiene un precio muy elevado que lo aleja de ser un producto para entornos domésticos. Es una maquina con una pantalla excelente y con unas prestaciones sobresalientes, un rendimiento equilibrado y u...
0%
altomdata.dk
Updated:
2019-12-01 08:55:33
Livet er en lang række af kompromisser. Det kommer nok ikke bag på nogen. Det forholder sig nøjagtig på samme måde, når man skal vælge computerhardware. Asus ET2702IGTH unddrager sig heller ikke denne universelle sandhed. Som altid er der aspekter, man må...
Bottom line Bomstærk alt i en-computer med hurtig hardware, flot, højopløse-lig skærm og et generøst udvalg af tilslutningsmuligheder. Virkelig god lyd for typen, et godt køb trods den høje pris. Man skal dog kunne tolerere en vis blæserstøj...
80%
komputer.dk
Updated:
2019-12-01 08:55:37
ASUS' nye alt i én-computer kræver et stort skrivebord. Skærmen på 27 tommer fylder nemlig en del. Inde bag skærmen sidder en glimrende computer med en hurtig processor, et habilt grafikkort og masser af ram...
0%
pcmagazine.ru
Updated:
2019-12-01 08:55:37
Мощный, внушительный, с великолепным экраном и отличным звуком, ASUS ET2702IGTH готов стать украшением любого креативного, инженерного или дизайнерского офиса — если, конечно, руководство этого офиса сможет его себе позволить. Мощный, внушительный, с...
Good Огромный IPSдисплей с разрешением WQHD, отличная ­производительность, ряд полезных фирменных технологий, основательная ­металлическая опора.
Bad Повышенный уровень шума, блики на дисплее, высокая цена...
Bottom line Мощный, внушительный, с великолепным экраном и отличным звуком, ASUS ET2702IGTH готов стать украшением любого креативного, инженерного или дизайнерского офиса — если, конечно, руководство этого офиса сможет его себе позволить...
100%
pcmag.com
Updated:
2019-12-01 08:55:37
Asus has updated its 27-inch all-in-one desktop with Intel's fourth-generation processor and a slick new high-resolution display. Thanks to the new hardware and Asus' solid design, the Asus ET2702IGTH is an excellent system, even though it's priced at the...
Good Excellent picture quality and sound. Great performance thanks to 4th-Gen Intel Processor and AMD Radeon HD graphics. Blu-ray drive. HDMI input allows use as monitor. Bundled keyboard and mouse are surprisingly high-quality.
Bad No height adjustment...
Bottom line The Asus ET2702IGTH midrange all-in-one desktop offers a great mix of audio and visual capability, and backs it up with Intel's newest processing hardware...
80%
pcworld.com_techhive.com
Updated:
2019-12-01 08:55:38
Full HD displays are so last season. Asus's new ET2702 is the company's first 27-inch all-in-one to sport a quad HD display—that is, a display with a resolution of 2560 by 1440 pixels, instead of the usual 1920 by 1080 pixels. That higher pixel density ma...
Good 2560-by-1440-pixel IPS display, Blu-ray player, 802.11ac Wi-Fi adapter...
Bad Absence of an SSD cache puts a damper on productivity benchmarks, Uncomfortable mouse and keyboard, Confusing display controls...
Bottom line We dig the Haswell-class CPU and the powerful video card, but the absence of an SSD cache for the mechanical hard drive hurts the ET2702's performance on productivity apps...
60%
pcforalla.idg.se
Updated:
2019-12-01 08:55:37
Asus har på senare tid presenterat en hel del experimentella allt i ett-modeller med allt ifrån löstagbar skärm till modeller som går att lägga horisontellt och ha skärmen som pekbord.DesignET2702 är inte en av dessa utan en återgång till högst traditi...
Good Skyhöga prestanda. Bra bildskärm. Gott om anslutningar. Snabb wifi, Prisvärd.
Bad Något högljudd kylning. Inte bästa pekskärmen.
90%
tu.no
Updated:
2019-12-01 08:55:29
Bransjen hadde nok håpet touchskjermens inntog i PC-markedet skulle gi en boost til alt-i-ett-kategorien, som stort sett har vært dominert av Apples iMac hele 2000-tallet.Om vi ser på oppmerksomheten rundt disse, samt en del tilbud vi har sett i det siste...
Good God ytelse, også til spill, Mange tilkoblingsmuligheter, Kan brukes som monitor for andre enheter...
Bad Støyer mye, selv ved lav belastning, Fortsatt reflektiv skjerm, Ekstern strømforsyning drar ned helhetsinntrykket...
Bottom line Skjermhengselen er ikke spesielt fleksibel. Foto: Stein Jarle Olsen Asus ET2702 byr på god ytelse og praktiske tilkoblingsmuligheter, men støynivået er en god del for høyt til at vi kan gi noen helhjertet anbefaling. Det er synd, for ellers er det e...
70%
technolabs.net
Updated:
2019-12-01 08:55:29
Odanızda ya da ofisinizde kablo kalabalığından çok sıkıldıysanız, geniş ekranlı ve şık tasarımlı bir bilgisayar arıyorsanız bu incelemememiz çok hoşunuza gidecek. Ofisimize devasa kutusuyla konuk olan ASUS ET2702 hepsi bir arada bilgisayar, hem harika gör...
Bottom line eğer güçlü yakışıklı ve ihtişamlı bir hepsi bir arada bilgisayar almak istiyorsanız ASUS ET2702 kesinlikle aklınızda bulunmalı. ASUS ET2702'ye Techno-Labs Başarılı Tasarım ödülümüzü layık görüyoruz. Başka bir incelemede görüşmek üzere, hoşçakalın. Puan:...
80%
technopat.net
Updated:
2019-12-01 08:55:37
Özet: All in One'lar çok değişik özelliklere sahip, esnek bilgisayarlar olarak bir oturma odası nda film, TV, oyun, program gibi değişik amaçlarla kullanım için son derece uygunlar. Aynı esneklik, ticari işletmelerde kullanımlarında da pek çok farklı ciha...
0%
techsmart.co.za
Updated:
2019-12-01 08:55:38
Ultrabooks and tablets are the kings of portable computing, but desktop PCs still have a role to play when it comes to office productivity, multimedia consumption and desktop publishing.Asus' ET2702 All-in-One (AIO) PC boasts a form factor that sees all o...
Good Eye-catching design, high spec level, blistering performance, and excellent high-res touchscreen...
Bad Will most probably have a potent RRP to rival its performance and not much else...
0%
X