Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2300INTI-B143K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PT00H1002290Q
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7195
This statistic is based on the 93413 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91294 free Open Icecat users.
Info modified on: 12 Sep 2020 12:25:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8 :
The short editorial description of ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8

23.0" 16:9 Full HD 1920 x 1080 LED IPS multi-touch, Intel Core i3-3220T (2.8GHz, 3MB Cashe), 4GB DDR3 1600MHz, 1000GB HDD, Intel HD Graphics 2500, NVIDIA GeForce GT 630M 2GB, Supermulti DVD, Windows 8
More>>>
ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8:
The official marketing text of ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8 as supplied by the manufacturer

Master of Home Entertainment
With Intel® i7 desktop processors, lifelike audio and user ergonomics all incorporated in its sleek and neat design, the ASUS All-in-One PC ET2300 is perfect for productivity and home entertainment. The ET2300 has a unique double-hinge design that allows it to be used both as a traditional desktop with an upright display and as a digital canvas that folds flat parallel to the table top. It is the first All-in-One PC with a built-in array speaker and subwoofer, an external subwoofer, and ASUS SonicMaster technology — these enable the ET2300 to deliver incredible acoustic fidelity unheard from other PCs. In addition, Intel® Thunderbolt™, Intel® Wireless Display (WiDi), and USB 3.0 provide flexible and future-proof connectivity.

Greater performance, yet stable
Windows 8 - Beautiful, fast, fluid
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

Greater power than generic AiO PC
Enjoy greater performance with the latest Intel® 3rd generation Core™ i7 desktop processor, discrete NVIDIA® GT630M graphics, and 3.5" 7200 rpm HDD, the ET2300 outperforms generic AiO PC in every aspect of computing power*
- 89% greater performance in multimedia enjoyment including image importing to system, high-quality video transcoding and video editing.
- 79% greater performance in graphical computation including video transcoding in downscale or high-quality, image manipulation
- 43% greater performance in daily computing including web browsing, importing pictures or music, text editing, and starting applications.

*Tested with PCMark 7, Worlds most popular PC benchmarking software which tests PC speed, CPU, HDD, SSD, memory, graphics and more.

Flexible Comfort with Fluid Moving Hinge
Smart Double Hinge Design

The ET2300 has a double hinge design that allows for adjustable tilt angles to give you a comfortable viewing position when using the 23-inch touchscreen for work or play. It also provides the flexibility of every kind of usage in small and medium businesses.

Family playground: limitless fun with responsive touch
Placed horizontally, the ASUS AiO PC ET2300 becomes a table-like device for the whole family to play touch-based games on. A slight tilt up, and it turns into an ideal platform for you to use apps such as Magix Music Jam or view and edit photos and videos starring your family and friends.

Powerful studio: adapts to increase work comfort and efficiency
With its ergonomic design, the ET2300 provides versatile screen angles to match diverse professional scenarios so you get more achieved effortlessly. Manually and precisely edit home videos and photos, get word processing and spreadsheets done with keyboard and mouse, and use a stylus for graphic design. The ET2300 meets all your productivity needs with adjustable-angle panel and helpful support tools.

Home theater - immerse in Full HD with cinematic sound
The ASUS AiO PC ET2300 Series has an ergonomic design coupled with a 23-inch, 178° wide-view angle IPS display for enhanced brightness. Along with ASUS-exclusive audio technologies, it immerse you in a Full HD world with cinematic surround sound that suits all your multimedia entertainment. Home

Lifelike Audio with SonicMaster Premium
The Best Audio Ever on an All-in-One PC
The ET2300 is the first All-in-One PC with built-in array speaker and subwoofer, plus an external subwoofer, all underpinned by the ASUS’s Golden Ear team’s renowned SonicMaster technology. Together with MAXXAUDIO professional audio processing, it creates incredible aural immersion.
Enjoy smooth, rich, and detailed sound in music, movies, gaming, speech and recording, the ET2300 delivers fully-fledged hi-fi for your living space.

Two Subwoofers for Extra Bass
ET2300 has a built-in subwoofer for rich bass and powerful volume, and an optional external subwoofer for bass that goes a whole octave lower. Whether watching movies or listening to music, the result is an intense and satisfying audio experience.
Be Captivated by Mesmerizing HD Visuals

23-inch Full HD IPS LED Backlit Display
The 23-inch, 16:9 Full HD IPS LED screen of the ET2300 delivers high definition content with an added emphasis on detail; bringing you more pleasure while playing games or watching movies. Its super-sharp color reproduction enhances your productivity, entertainment, and web-surfing experience.

178° Wide Viewing Angle
In addition, the ET2300 Series has a 178˚ wide-view angle IPS panel that eliminates color shift on your screen no matter where and how you look at it. 178° Wide Viewing Angle

10-point multi-touch support with Windows 8
The ET2300 provides a technological leap in multi-touch interactivity with full 10-finger multi-touch capability. Pinch-to-zoom, rotate images and scroll through webpages, all with ease. With projected capacitive touch screen technology, The ET2300 provides outstanding accuracy, offering smooth control through Windows 8, optimizing your touch experience.

Wireless Display by WiDi Technology
Supersize entertainment: Featuring Intel WiDi technology, users can wirelessly transmit large multimedia content such as video/photos to other devices like TV via WiDi for sharing with families/friends.

Thunderbolt™ - 20 Times Faster than USB 2.0
Featuring a maximum bi-directional speed of 10 Gbps, Thunderbolt is two times faster than USB 3.0 and an incredible 20 times faster than USB 2.0. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand. Thunderbolt also offers the flexibility of letting you connect to devices through DVI, DisplayPort, and others using separate adapters. For even greater convenience, connect two devices into one port through an adapter for up 10 Gbps transmission speeds for each device.

2 mega pixel 1080p webcam upscales video chat
Built-in HD 2 mega pixel 1080p webcam offers true-to-life image, upscaling your face-to-face live conversations with family, friends or online game partners.

Rich I/O support including USB 3.0, HDMI-in and out ports
The ET2300 provides rich I/O supports including USB 3.0: transferring data 10X faster than USB 2.0 while maintaining complete backward compatibility and HDMI-in and out ports enabling the transmission of High-Definition audio and video content.

ASUS WebStorage: Up to 32GB free space
ASUS WebStorage Share your pictures, music and movies with 32GB** free space for 3 years, wirelessly share your files across multiple devices.

Short summary description ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8:
This short summary of the ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2300INTI-B143K, 58.4 cm (23"), Full HD, 3rd gen Intel® Core™ i3, 4 GB, 1000 GB, Windows 8

Long summary description ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8:
This is an auto-generated long summary of ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8 based on the first three specs of the first five spec groups.

ASUS ET ET2300INTI-B143K. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: 3rd gen Intel® Core™ i3, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. Discrete graphics adapter model: NVIDIA® GeForce® GT 630M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Touch technology
Technology of touch sensetive screen e.g. dual-touch.
Multi-touch
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor model *
The model number for the processor in a computer.
i3-3220T
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
3rd gen Intel® Core™ i3
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.8 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
4
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® B75 Express
L3 cache
3 MB
PCI Express slots version
2.0
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
22 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
35 W
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16,2x8
Tcase
65 °C
CPU multiplier (bus/core ratio)
28
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333,1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2
Memory slots type
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
SO-DIMM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
1000 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
NVIDIA® GeForce® GT 630M
Discrete graphics adapter memory
2048 GB
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 2500
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
3
On-board graphics adapter ID
0x152
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
9 W
Built-in microphone
Microphone that is found inside the product.
Yes
Audio system
System used to play music or speech.
Sonic Master
Camera
Built-in camera *
The product has an integrated camera.
Yes
Total megapixels
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
2 MP
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
eSATA/USB 2.0 ports quantity
The nunber of eSATA/USB 2.0 ports (connection sockets).
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Performance
Product type *
The sub-category of the product.
All-in-One PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Identity Protection Technology (Intel® IPT)
Protect Your Identity and Business Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Generate Cryptographic Security Protocols Intel® Secure Key is a security hardware-based random number generator that can generate high-quality keys for cryptographic (encryption and decryption) protocols. These keys provide quality entropy that is highly sought after in the cryptography world for added security.
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX,SSE4.1,SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
Intel Reference Heat Sink specification for proper operation of this SKU.
PCG 2011A
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65694
Power
AC adapter power
180 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
572 mm
Depth *
The distance from the front to the back of something.
265 mm
Height *
The measurement of the product from head to foot or from base to top.
448 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.6 kg
Packaging content
Mouse included
A mouse is included with this product.
Yes
Keyboard included
A keyboard is part of the bundle/set.
Yes
Other features
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:08
Uk has collected 22 expert reviews for ASUS ET ET2300INTI-B143K 58.4 cm (23") 1920 x 1080 pixels Touchscreen 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Black All-in-One PC Windows 8 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:08
Nl heeft 22 proffesionele recensies verzameld voor ASUS ET ET2300INTI-B143K 58,4 cm (23") 1920 x 1080 Pixels Touchscreen Derde generatie Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Zwart Alles-in-één-pc Windows 8. Het gemiddelde van deze proffesionele recensies is 71 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:08
Fr a recueilli 22 avis d’experts pour ASUS ET ET2300INTI-B143K 58,4 cm (23") 1920 x 1080 pixels Écran tactile Intel® Core™ i3 de 3e génération 4 Go DDR3-SDRAM 1000 Go Disque dur NVIDIA® GeForce® GT 630M Noir PC All-in-One Windows 8 et la note moyenne est de 71 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:08
De hat 22 Expertenmeinungen über ASUS ET ET2300INTI-B143K 58,4 cm (23 Zoll) 1920 x 1080 Pixel Touchscreen Intel® Core™ i3 der dritten Generation 4 GB DDR3-SDRAM 1000 GB Festplatte NVIDIA® GeForce® GT 630M Schwarz All-in-One-PC Windows 8 eingeholt. Das duchschnittliche Epertenrating ist 71 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:08
Testseek ha raccolto 22 recensioni da parte di esperti per ASUS ET ET2300INTI-B143K 58,4 cm (23") 1920 x 1080 Pixel Touch screen Intel® Core™ i3 di terza generazione 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Nero PC All-in-one Windows 8 e la valutazione media da parte degli esperti è di 71 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:08
Es ha coleccionado 22 opiniones de expertos para ASUS ET ET2300INTI-B143K 58,4 cm (23") 1920 x 1080 Pixeles Pantalla táctil 3ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB Unidad de disco duro NVIDIA® GeForce® GT 630M Negro PC todo en uno Windows 8 y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:08
Dk har samlet 22 ekspertanmeldelser for ASUS ET ET2300INTI-B143K 58,4 cm (23") 1920 x 1080 pixel Berøringsskærm 3rd gen Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Sort All-in-One PC Windows 8 og den gennemsnitlige ekspertbedømmelse er 71 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
71%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-12 01:13:08
Se har samlat in 22 experttester för ASUS ET ET2300INTI-B143K 58,4 cm (23") 1920 x 1080 pixlar Pekskärm 3:e generationens Intel® Core™ i3 4 GB DDR3-SDRAM 1000 GB HDD NVIDIA® GeForce® GT 630M Svart Allt-i-ett-dator Windows 8 och det genomsnittliga betyget är 71 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
71%
Source Review comments Score
itreviews.com
Updated:
2014-06-12 01:13:08
With their large displays, space-saving designs, and reasonable price tags, it’s no surprise that all-in-one desktops have been steadily growing in popularity, and with the release of Windows 8, now’s arguably the best time to get your hands on a system w...
Bottom line With its dazzling multitouch display, solid performance, and abundance of ports, the Asus ET2300INTI-B022K is a touch-screen all-in-one PC worthy of serious consideration...
60%
tbreak.ae
Updated:
2016-12-01 04:20:37
The All-In-One PC has made a sly yet firm foothold in today's PC market. Users are slowly bidding adieu to the rather unattractive and bulky cases they used to own, and are warmly welcome sleek AIO PCs that take up less space and are easier on the eyes. W...
Bottom line The ASUS ET2300 is a fairly decent AIO PC, with a great sense of style and form. It's more than capable of running most Windows 8 apps and games, thought firing up anything too challenging will quickly put the system in its place. If you're looking for...
87%
01net.com
Updated:
2014-06-12 01:13:08
Asus renouvelle son châssis de PC monobloc pour d'adapter à l'interface tactile de Windows 8. Le boîtier est équipé d'un écran de 23 pouces qui se pilote du bout des doigts et s'oriente à l'horizontale ou à la verticale. La version testée ici est un peu m...
Bottom line Ce PC tout-en-un propose une configuration légèrement moins puissante que son grand frère, proposé au même prix. Cet écart est compensé par la présence du tuner TNT HD avec télécommande et d'un caisson de basse externe. A 1300 €, l'Asus n'est pas doué...
80%
01net.com
Updated:
2014-06-12 01:13:08
Après Dell, Lenovo ou encore Sony, le constructeur taiwanais renouvelle son châssis de PC monobloc pour exploiter les fonctions tactiles de Windows 8. Présenté en fin d'année dernière, le tout-en-un Asus ET2300INTI-B003K est équipé d'une configuration ori...
Bottom line Ce tout-en-un Asus ET2300INTI-B003K est plaisant à utiliser, avec sa finition soignée et son écran tactile orientable à la verticale ou à l'horizontale. Il est toutefois apte à remplacer avec brio n'importe quel PC de bureau vieillissant. Mais il faudrait...
60%
netzwelt.de
Updated:
2014-06-12 01:13:08
In Zeiten von Tablets, Ultrabooks und Mini-Desktoprechnern geraten die so genannten All-in-one-Computer (AIO) fast schon ein wenig in Vergessenheit. Dabei helfen sie, Ordnung auf dem Schreibtisch zu bewahren, sind platzsparend und oft auch nett anzuschaue...
0%
Pcwelt.de
Updated:
2014-06-12 01:13:08
Der Asus ET2300INTI schlägt mit rund 1070 Euro zu Buche (unverbindliche Preisempfehlung), recht üppig für einen PC. Doch im Gegenzug erhalten Sie einen 23 Zoll großen Touchscreen inklusive integrierter Rechenlogik. Was Sie vom All-in-One erwarten dürfen...
Bottom line VergrößernDer Asus ET2300INTI richtet sich vor allem an Käufer, die Wert auf ein schönes Display und Allround-Leistung legen, denn hier kann der All-in-One seine beiden besten Eigenschaften ausspielen. Hinzu kommt der recht üppige Lieferumfang, der den PC...
0%
netzwelt.de
Updated:
2014-06-12 01:13:08
Tagsüber Arbeitstier, am Abend Heimkino: Der ideale AIO spart dabei ganz nebenbei noch Platz auf dem Schreibtisch ein und vermeidet nervigen Kabelsalat. Wer ein Gerät für dieses Anforderungsprofil sucht ist mit Sonys Vaio L und dem Asus ET2300INTI gut beraten. Auf das...
0%
altomdata.dk
Updated:
2014-06-12 01:13:08
Denne alt i en-computer fra Asus anvender en quad core-processor, nemlig en Intel Core i 5-3330. Ydelsen er da også ganske udmærket, den ligger lunt på en tredjeplads, hvad processorkræfter angår. Hvad angår den grafiske råstyrke ligger den takket være Ge...
Bottom line Egentlig en velkonstrueret alt i en-computer med en god skærm med testens eneste sande, horisontale brugerstilling. God hardware og gode features. Det, der primært koster, er, at den føles mere støjende end konkurenterne...
70%
datatid.dk
Updated:
2014-06-12 01:13:08
Alt i en-computeren har medvind i øjeblikket, og Windows, der fungerer bedst med trykfølsomme skærme, har forstærket trenden. Denne Asus ET2300INTI har 23”-skærm, som er trykfølsom op til 10 steder på samme tid...
0%
altomdata.dk
Updated:
2015-02-22 01:31:37
Det endte med at blive en kompliceret opgave at bedømme deltagerne. Når størrelses- og prisforskellene bliver så store, kan det være svært på en retfærdig måde at præsentere deltagernes reelle styrker og svagheder...
0%
dgl.ru
Updated:
2014-06-12 01:13:08
История моноблочных компьютеров насчитывает не одно десятилетие – первые образцы подобной техники появились практически одновременно с классическими ПК. Так, в 1983 году компания Hewlett-Packard представила очень интересный аппарат HP – 150, оснащенный 9-...
0%
computershopper.com
Updated:
2014-06-12 01:13:08
A gorgeous 23-inch multi-touch display and Windows 8 headline the Asus ET2300INTI all-in-one PC, but Microsoft's latest operating system isn't the only forward-looking feature. Along with a host of other connections, two Thunderbolt ports reside in th...
Good Brisk performance, Multi-touch display is gorgeous and can lie flat, A plethora of ports and connections...
Bad Loud cooling fans spin constantly, Base is big and heavy, No Blu-ray option, Audio output degrades at higher volumes...
Bottom line Its beautiful multi-touch display can be positioned horizontally, making the Asus ET2300INTI a great showcase for Windows 8, but mediocre audio and noisy cooling fans detract from the all-in-one experience...
60%
pcmag.com
Updated:
2014-06-12 01:13:08
Design and Features Measuring 17.63 by 22.51 by 10.43 inches (HWD) and weighing a formidable 26 pounds, the ET2300 is certainly a heavy system, although that's a fairly insignificant factor for a desktop-bound all-in-one that wasn't designed to be carried...
Good Solid offering of ports, including Thunderbolt and eSATA. Responsive, attractive touch-screen display.
Bad Bottom Line, With its dazzling multi-touch display, solid performance, and abundance of ports, the Asus ET2300INTI-B022K is an all-in-one worthy of serious consideration...
Bottom line With its dazzling multi-touch display, solid performance, and abundance of ports, the Asus ET2300INTI-B022K is an all-in-one worthy of serious consideration...
70%
pcformat.pl
Updated:
2014-08-21 01:16:39
Nowy system Microsoftu – Windows 8 – wprowadza rewolucyjną zmianę w sposobie interakcji użytkownika z komputerem. Interfejs Modern UI, który zastąpił klasyczne menu Start, jest ścianą z interaktywnymi kafelkami. Ułatwia to pracę z systemem na urządzeniach...
0%
pclab.pl
Updated:
2015-06-08 01:13:08
Rozwój elektroniki wiąże się z nieustającą miniaturyzacją, czego przykładem są rozwiązania desktopowe oraz laptopy. No dobrze, jeśli chodzi o te pierwsze, w dalszym ciągu na rynku jest bardzo dużo sporych, przeznaczonych dla „entuzjastów” obudów, zdolnych...
0%
scroll.com.tr
Updated:
2014-06-12 01:13:08
Video review: Asus'un Windows 8 işletim sistemine sahip dokunmatik ekranlı her şey bir arada PC konsepti yeni bilgisayarı mercek altında. Bakın bu yeni ürünün performansı nasıl. Ayrıntılı bilgi için...
0%
revidmedia.com
Updated:
2016-12-01 04:20:37
All-in-One PC, pertama kali diperkenalkan oleh Apple pada tahun 1977. All-in-One PC memang sudah terkenal sejak dulu sebagai barang yang cukup mewah beserta menggunakan teknologi tinggi. Selain Apple, banyak vendor yang mencoba untuk berlomba-lomba untuk...
0%
infokomputer.com
Updated:
2016-12-01 04:20:37
Feature MelimpahKehadiran Windows 8 yang mendukung fungsi layar sentuh menjadikan PC Aio ini tampil maksimal berkat dukungan 10 finger multi-touch .Pasar all-in-one PC yang tahun ini kian berkembang diantisipasi Asus dengan terus memperluas varian segmen...
Good Spesifikasi dan kinerja tinggi, desain modern dan elegan, layar besar dengan feature 10 point multi-touch, monitor bisa ditekuk hingga kemiringan tertentu, port HDMI in dan out, eSATA, USB3.0, dan thunderbolt, mouse+keyboard nirkabel dan subwoofer ekste...
Bad Tidak disertai Bluray drive...
81%
chip.co.id
Updated:
2016-12-01 04:20:37
Elegan dan simpel, itulah kesan yang ditimbulkan All-in-One PC ASUS ET2300INTI. Kesan elegan tersebut timbul dari bodi berwarna silver yang dibalut dengan lapisan aluminium. Selain menimbulkan kesan elegan, bahan aluminium tersebut juga membuatnya tidak r...
Good Menyertakan subwoofer eksternal dan remote control, Dilengkapi dengan TV Tuner untuk siaran TV analog, Memiliki desain yang minimalis dan elegan, Elegan dan simpel, itulah kesan yang ditimbulkan AllinOne PC ASUS ET2300INTI. Kesan elegan tersebut timbul da...
0%
hardwarezone.co.id
Updated:
2016-12-01 04:20:37
Seiring kehadiran Windows 8 , ASUS telah memperbarui jajaran AIO-nya dengan ET2300INTI terbaru. Dijuluki sebagai the "Bintang Hiburan Rumah", ET2300INTI adalah salah satu AIO berbasis Windows 8 yang diluncurkan ASUS.Pada pandangan pertama, ASUS ET2300INTI...
Bottom line Performa Standar Tapi Audio Memikat Secara keseluruhan, ET2300INTI AIO PC adalah sistem yang baik dengan beberapa fitur menarik dan beberapa kekurangan Pertama, menggunakan AIO berlayar sentuh pada sistem Windows 8 terasa jauh lebih masuk ak...
0%
X