location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1AD-ITVA67
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PF00C1-M03280
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-4440 3.1 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 64-bit
Long product name ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black :
The long product name of ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4440 3.1GHz, 8GB DDR3, 1TB HDD, Gigabit Ethernet, Windows 7 (Windows 8 Pro)
More>>>
ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black:
The official description of ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, smart and budget friendly PC, suitable for everyday tasks
- Windows 8 Pro or other editions available
- The 4th generation Intel® Core™ processor
- Optimized user friendly BIOS experience
- Faster data transfer with front USB 3.0
- Easy sharing with ASUS WebStorage
- Sustainable eco-friendly solution with ASUS EPU tchnology

Smart Performance
BM1AD is empowered with the latest Intel® 4th generation Core™ processors, and support for up to 16GB of DDR3 memory. The upgraded computing performance is able to make your data computing faster during your daily work. Enhancing your or your company's work efficiency and saving more time for doing essential tasks.

Optimized user friendly BIOS interface
Based on UEFI, ASUS Pro commercial desktops provides a user friendly BIOS interface. The simple graphic and mouse controlled interface makes changing BIOS settings much more faster and easier.

Rich I/O ports for your peripherals
ASUS Pro commercial desktops are designed with rich I/O ports to fulfill different office needs. VGA, DVI and HDMI ports are available for connecting to your projector or monitors via analog signal or digital signal. Meanwhile, you can additionally acquire for serial port and parallel port if needed.

Easy connectivity with front USB 3.0 ports
USB 3.0 transfers data 10X faster than USB 2.0 while maintaining complete backward compatibility. BM1AD features two front USB 3.0 ports and four USB2.0 on the rear I/O, allowing you to transfer data with ultimate speed and ease.

ASUS WebStorage: Up to 100GB free space
Share your pictures, music and movies with 100GB* free space for 1 year, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Simple IT control with ASUS AI Security
AI Security is a management tool that protects your data from unauthorized access and computer viruses. It restricts users’ access to confidential data, including enabling or disabling external USB devices or optical drives’ data writing or reading capabilities, also reduces the chances of incursions from viruses.

Kensington lock slot and padlock slot
ASUS commercial desktops come with industry standard Kensington Security Slot and padlock slot for additional asset management and security. Keeping your hardware and confidential data inside well protected.

Chassis Intrusion Alert
Brings up special security alerts when the case has been opened, further ensuring the safety of components and data.

Data protection with ASUS Secure Delete
BM1AD also features ASUS Secure Delete. It has an easy-to-use drag and drop interface that allows the user to delete all confidential data securely.

Trusted Platform Module (TPM) data security
TPM offers a protected and encapsulated micro-controller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.

ASUS desktops – Leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

100% solid capacitors
ASUS Pro Series desktops are made with the world's best motherboards and employ premium solid capacitors. High quality components provide utmost durability, improved longevity, and enhanced thermal performance.

Quiet PC Operation with ASUS Q-Fan Technology
ASUS Q-Fan technology monitors system loads and temperatures, and modifies the CPU fan speed accordingly. When the system is idle, the fan goes into low speed mode to lower noise levels to create a quiet working environment.

Short summary description ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black:
This short summary of the ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS BM 1AD-ITVA67, 3.1 GHz, Intel® Core™ i5, i5-4440, 8 GB, 1 TB, 64-bit

Long summary description ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black:
This is an auto-generated long summary of ASUS BM 1AD-ITVA67 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 1 TB HDD PC Black based on the first three specs of the first five spec groups.

ASUS BM 1AD-ITVA67. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4440
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4400 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
3
Number of 5.25" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Audio system
HDA
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75038
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Certificates
Certification
BSMI, CB, CE, FCC, UL, CCC, EPEAT, CECP, C-Tick
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
180 mm
Depth *
398 mm
Height *
364 mm
Package width
295 mm
Package depth
520 mm
Package height
490 mm
Package weight
13.5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No