location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM1AF-ITVA51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PF0021-M01920
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 350 W
  • - Intel® Core™ i7 i7-4770 3.4 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GT 620 Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black :
The long product name of ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4770 (8M Cache, up to 3.90 GHz), 8GB DDR3, 1TB HDD 7200rpm, Nvidia GeForce GT620, 24X DVD-SM, Gigabit Ethernet, 350W, 13.5kg, Windows 7 Professional (64-bit) + Windows 8.1 Pro (64-bit)
More>>>
ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black:
The official description of ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Grow Your Business with a Secure, Flexible and Cost-Efficient Desktop Solution
- Windows 8 Pro or other editions available;
- The 4th generation Intel® Core™ Processor;
- Three Independent Displays without extra VGA cards needed;
- Exclusive ASUS Business Suite 2.0, an idea one-stop management tool;
- All units surpassed strict quality tests for leading quality and reliability praised by worldwide media and users.

Smart Performance
ASUS Pro Series desktops empowers easy multitasking and enhanced performance with new Intel® 4th generation Core™ processors, powerful graphics, and support for up to 32GB of DDR3 memory to best handle your workload.

ASUS_Business_Suite
The upgraded ASUS Business Suite 2.0 is an ideal one-stop management tool for IT administrators, allowing for easy system maintenance and providing utmost security. With enhanced features including ASUS security and system management utilities and Intel SBA applications such as software monitoring to increase PC security, USB Blocker for data movement control, effortless data back-up, and energy saving to cut down power wastage.

Expand Your Desktop Workspace with Three Independent Displays
The BM1AF supports up to three independent displays, giving users the ability to expand their desktop workspace and multitask on three displays without the need for an additional VGA card.

Front USB 3.0 Ports
USB 3.0 transfers data 10X faster than USB 2.0 while maintaining complete backward compatibility. The BM1AF features two front USB 3.0 ports and two on the rear I/O, allowing you to transfer data with ultimate speed and ease. It support up to six SATAIII, delivering data transfer rates of up to 6Gb/s each.

Rich array of I/O ports for a myriad of business peripheral devices
The BM1AF features a modular design that offers more flexible support for hard drives, RAM, PCI cards, and USB devices — ideal for ever-expanding businesses. The serial and parallel ports are both optional, freeing up PCI slots for additional upgrades.

Tool-less chassis access for easy upgrade and maintenance
The BM1AF features front-facing vents, a top power button, a HDD indicator and an easy-access design for maintenance and upgrades.

F9 One Key Recovery
The F9 key allows you to use the recovery partition to restore your PC to its original working state. Copying your data files and making note of any customized configuration settings before using the system recovery partition is required.

ASUS WebStorage: Up to 100GB free space
Share your pictures, music and movies with 100GB free space for 1 year, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Easily set up password protection to prevent unauthorized access
AI Security software management tool protects your data from unauthorized access and computer viruses. It restricts users’ access to confidential data, including enabling or disabling external USB devices or optical drives’ data writing or reading capabilities, also reduces the chances of incursions from viruses. UEFI BIOS combines HDD password protection and I/O port activation control, allowing users to disable or enable individual USB port accessibility to prevent unauthorized data transfer.

Kensington lock slot and padlock slot
BM1AF comes with Kensington Security Slot and padlock slot for additional asset management and security.

ASUS Secure Delete
ASUS Business Suite 2.0 also features ASUS Secure Delete. It has an easy-to-use drag and drop interface that allows the user to delete all confidential data securely.

Chassis Intrusion Alert
Brings up special security alerts when the case has been opened, further ensuring the safety of components and data.

Trusted Platform Module (TPM) data security
Onboard TPM offers a protected and encapsulated micro-controller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.

ASUS desktops – Leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

100% solid capacitors
ASUS Pro Series desktops are made with the world's best motherboards and employ premium solid capacitors. High quality components provide utmost durability, improved longevity, and enhanced thermal performance.

Quiet PC Operation with ASUS Q-Fan Technology
ASUS Q-Fan technology monitors system loads and temperatures, and modifies the CPU fan speed accordingly. When the system is idle, the fan goes into low speed mode to lower noise levels to create a quiet working environment.

Save energy with ASUS exclusive EPU technology
The exclusive ASUS Energy Processing Unit (EPU) is the world’s first PC energy saving controller, optimizing efficiency by detecting real time CPU loads and improves efficiency in different usage types to boost system stability and expand product lifespan.

Preserves the environment, also lowers operating costs
The energy-efficient ASUS BM Series Commercial Desktops protect the environment while helping lower businesses’ operating costs. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.

Short summary description ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black:
This short summary of the ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS BM1AF-ITVA51, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black:
This is an auto-generated long summary of ASUS BM1AF-ITVA51 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 7 Professional Desktop PC Black based on the first three specs of the first five spec groups.

ASUS BM1AF-ITVA51. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4770
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 620
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
Desktop
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
1
Number of 5.25" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel® B85
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1 Pro
Software
Bundled software
Office Home & Bussiness
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR149
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75122
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
350 W
Certificates
Certification
BSMI, CB, CE, FCC, UL, CCC, EPEAT, CECP, C-Tick
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
180 mm
Depth *
404 mm
Height *
364 mm
Weight *
13.5 kg
Package width
295 mm
Package depth
520 mm
Package height
490 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x