location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EeeTop PC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ET2011AUKB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2011AUKB-B002E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PE3YA21211E10A5C0C show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 16:13:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - AMD E E-350 1.6 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 6310 AMD Radeon HD 6310M
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
Long product name ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black :
The long product name of ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ET2011AUKB-B002E Black 20" HD+, 1600 x 900, AMD E-350 1.6GHz, AMD Hudson A50M, 2048MB DDR3, 500GB SATA II, AMD Radeon HD 6310, 802.11 b/g/n, Windows 7 Home Premium 64-bit
More>>>
ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black:
The official description of ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and Energy-efficient APU.
ET2011AUKB runs on the AMD Dual-Core Processor Zacate E-350 processor and intergrated HD6310 to let you enjoy multimedia content in Full HD 1080p.This revolutionary APU(Accelerated Processing Unit) combines processing power and advanced DX 11 support graphics in one small, energy-efficient design.

Super-Slim at Less than 1" Thick Edge.
The ASUS All-in-one PC ET2011 packs all the benefits in a stylish PC, ultra-slim design that is less than an inch thick edge. The ET2011's space-saving design will clear up your workstation, saving you the mess of snaking and tangled cables.

asus@vibe - an online Entertainment Content Store.
asus@vibe is a one-stop entertainment platform that serves as a value-added service. With the asus@vibe platform, users can access or download a wealth of exciting and engaging digital content such as music, videos, games, magazines, e-books, as well as tune into their favorite radio stations and stream live TV anytime and anywhere.

Short summary description ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black:
This short summary of the ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeTop PC ET2011AUKB-B002E, 50.8 cm (20"), HD+, AMD E, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black:
This is an auto-generated long summary of ASUS EeeTop PC ET2011AUKB-B002E AMD E E-350 50.8 cm (20") 1600 x 900 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6310 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

ASUS EeeTop PC ET2011AUKB-B002E. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6310. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-350
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
System bus rate
2.5 GT/s
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
4 GB
Memory slots
2x SO-DIMM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD size
3.5"
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
AMD Radeon HD 6310
On-board graphics card *
Yes
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6310M
Audio
Built-in microphone
Yes
Audio system
Sonic Focus
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Ports & interfaces
Microphone in
Yes
Combo headphone/mic port
Yes
DC-in jack
Yes
Docking connector
No
S/PDIF out port
No
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
AMD A50M
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Weight & dimensions
Width (with stand)
496.8 mm
Depth (with stand)
54.3 mm
Height (with stand)
373.7 mm
Weight (with stand)
6 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Drivers included
Yes
Other features
3D
No
Graphics card family
AMD
Audio output channels
2.0 channels
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Display
LCD
Display included
Yes
Mac compatibility
No
Megapixel (approx.)
0.3 MP
Number of processors installed
1
Power supply
65 W
SmartCard slot
No
Speakers
2
Intel segment tagging
Enterprise, Small Business