location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2010AGT-B054E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PE3FA21122E1125C0C show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - AMD Athlon II X2 250u 1.6 GHz
  • - Touchscreen 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD Super Multi Card reader integrated
  • - AMD Mobility Radeon HD 5470
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black :
The long product name of ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X2 250u (1.6GHz), 4096MB DDR3, 500GB SATA 2 HDD, 20" HD+, 1600 x 900, 1.3MP, 6x USB 2.0, 1x HDMI, Gigabit Ethernet, 802.11b/g/n, 5.55kg, Black
More>>>
ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black:
The official description of ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your All-in-One PC Slim-plified
- An ultra-slim all-in-one PC
- Genuine Windows® 7 Home Premium 64bit
- ATI Radeon HD 5470 graphics platform with DirectX 11 support
- True-to-life audio with SRS Premium Surround sound
- Multi-touch functionality for an enhanced user experience

Super-Slim ET2010 at Less than 1" Thick
The all new ASUS EeeTop ET2010 packs all the benefits of an all-in-one PC in a stylish, ultra-slim design that is less than an inch thick. Designed to replace your desktop computer, the ET2010 features quick and easy start-ups, as well as plug-and-play capabilities. The ET2010’s space-saving design will clear up your workstation, saving you the mess of snaking and tangled cables. On top of that, the ET2010 can be wall-mounted, ensuring that it can be used almost anywhere.

Enhance Your Computing Experience with Multi-Touch
The ASUS EeeTop ET2010AGT feature the 20-inch multi-touch screen that allows for easy and accurate input through your fingers. The optical multi-touch screen is considerably better than the resistive and capacitive multi-touch screen available on the market today, delivering better performance in terms of image clarity and reliability. The optical multi-touch screen found on the ET2010AGT lets you pinch- zoom or rotate images, and lets you scroll through webpage with ease.

Access an Assortment of Software with ASUS Eee Docking
Every EeeTop ET2010 comes with the ASUS-exclusive Eee Docking platform that serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software.
- Fun Touch lets you enjoy unparalleled convenience with these touch-optimized applications.
- Eee Amuse lets you stream or download a wide variety of exciting digital contents. It includes ASUS @Vibe, Game Park, and the ASUS AP Bank.
- Eee Sharing lets you share or sync messages and data with your friends. It includes ASUS WebStorage and the E-Cam.
- Eee Xperience features a host of applications that enhance your EeeTop PC’s audio visual performance. It includes Eee Splendid and Voice Command.
- Eee Tools features a suite of useful tools that enhance your EeeTop PC user experience.

Multi-Task with the EeeTop PC
The ASUS EeeTop PC features an instant HDMI switch that lets you easily switch between PC and monitor modes. It allows you to carry out a multitude of tasks; letting you download files in the background while using it as a monitor for playing console game or watching movies. And when you’re done, simply switch back to PC mode to view your downloaded files.

Experience an Immersive Multimedia World
With its ATI Radeon™ HD5470 graphics card and DirectX 11 support, the ASUS EeeTop ET2010AG delivers truly impressive cinematic visuals on their 20-inch High Definition plus (1600 x 900) display. With HDMI compatibility and SRS virtual 5.1 channel surround sound; they are designed to lure you into an immersive multimedia world.

Short summary description ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black:
This short summary of the ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2010AGT-B054E, 50.8 cm (20"), HD+, AMD Athlon II X2, 4 GB, 500 GB, Black

Long summary description ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black:
This is an auto-generated long summary of ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black based on the first three specs of the first five spec groups.

ASUS ET ET2010AGT-B054E. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 5470. Built-in camera. Optical drive type: DVD Super Multi. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
HD type *
HD+
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor model *
250u
Processor cores
2
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA II
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 5470
On-board graphics card *
No
Audio
Built-in microphone
Yes
Audio system
SRS Premium Sound
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Weight & dimensions
Width (with stand)
497 mm
Depth (with stand)
20.3 mm
Height (with stand)
373.8 mm
Weight (with stand)
5.55 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Graphics card family
AMD
Audio output channels
2.0 channels
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Display included
Yes
Megapixel (approx.)
1.3 MP
Networking features
Gigabit Ethernet
Number of processors installed
1
Power supply
90 W
Power supply type
AC/DC
Speakers
2
Wireless technology
Wi-Fi
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:03:02
Uk has collected 5 expert reviews for ASUS ET ET2010AGT-B054E AMD Athlon II X2 250u 50.8 cm (20") 1600 x 900 pixels Touchscreen 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2011-08-14 02:03:02
Touchscreens are the computing flavour of the moment. It's hard to argue otherwise given the success of the iPad and the tablet market that's quickly rising beside it. We don't necessarily think the Samsung Galaxy Tab or the Dell Streak are going to ch...
Good Compact design, Nothing more to buy, Hefty enough to handle 720p, Full Windows 7 64-bit...
Bad Tough to upgrade, Shoddy touch screen, Vertical touch screens are horrible, Weak against similarly priced competition...
50%
itreviews.com
Updated:
2015-09-10 07:29:26
The ASUS range of Eee PC netbooks have rightly been praised for combining a mixture of features and fun into a slim and portable body - which explains why ASUS has now tried to pull off a similar feat in the all-in-one desktop PC market with its ET201...
Bottom line While the ASUS Eee range has been successful in the netbook market, the Eee Top PC ET2010 makes only a modest splash in the All-in-One PC pond, despite an impressive optical touchscreen and sturdy build...
0%
stuff.tv
Updated:
2015-09-10 07:29:26
The model number may be a coincidence, but the latest of Asus's all-in-one Eee Tops couldn't be more appropriately named. A 2010 update of the original design which feels fresher and more modern than competitors like the or the Packard Bell oneTwo M...
Good Good looks. Silent operation. Bright touchscreen...
Bad Atom CPU. Wired keyboard. Slightly expensive...
Bottom line Not the most powerful all-in-one, but it's got all you need packed into an incredible thin and attractive package...
100%