location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EeeBox PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB1007-B0247
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PE29A2121171337C0Q show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 40 W
  • - Intel Atom® D410 1.66 GHz
  • - 1 GB DDR2-SDRAM 800 MHz 1 x 1 GB
  • - 250 GB Card reader integrated
  • - Integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 32-bit
Long product name ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black :
The long product name of ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB1007-B0247 - Intel Atom D410 (1.66 GHz), 1GB DDR2, 250GB SATA 2.5" 5400RPM, GLAN, WLAN WLAN 802.11b/g/n, 1.17Kg, Windows 7 Home Premium 32-bit
More>>>
ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black:
The official description of ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible 1L-sized Energy Efficient Entertainment PC
The EeeBox PC is a mini desktop PC with huge possibilities. Since the EeeBox PC only requires around 40 watts of power, your carbon footprint is reduced by 80% compared to a standard PC. With a slim svelte design, the world's smallest desktop PC allows an array of space saving options. Plus, it's so easy to use. The simple intuitive interface lets inexperienced users get started right away. Enjoy easy living with the eclectic, efficient and eco-friendly Eeebox PC.

Convenience in Connectivity

The EeeBox PC EB1007 is designed for convenient connectivity, and comes with a multitude of I/O ports to cater to an assortment of devices.

Aside from the USB (x6), VGA, Ethernet, and audio-out ports, the EB1007 also has an eSATA port which lets you enjoy high speed data transfers from external storage devices. eSATA transfers data at more than twice the maximum data transfer rates currently enjoyed by USB 2.0 and FireWire users.

For seamless networking and connectivity, the EB1007 features WLAN 802.11n that gives you faster surfing speeds and higher throughput when compared to other wireless standards. Its wider range of coverage ensures better single transmission and reception.

Turn Your Monitor into a Computer
Whether it's a huge widescreen monitor for enhanced viewing or a 15" monitor suitable for tight spaces, in 3 easy steps, simply mount the Eeebox PC on the back and the monitor becomes an all-in-one computer.

Short summary description ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black:
This short summary of the ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EeeBox PC EB1007-B0247, 1.66 GHz, Intel Atom®, D410, 1 GB, 250 GB, Windows 7 Home Premium

Long summary description ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black:
This is an auto-generated long summary of ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black based on the first three specs of the first five spec groups.

ASUS EeeBox PC EB1007-B0247. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated. On-board graphics card model: Integrated. Operating system installed: Windows 7 Home Premium, Operating system architecture: 32-bit. Power supply: 40 W. Chassis type: Small Desktop. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D410
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor socket
BGA 559
Processor cache
0.512 MB
Processor cache type
L2
Bus type
DMI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom D400 Series
Processor codename
Pineview
Thermal Design Power (TDP)
10 W
Tjunction
100 °C
Number of processors installed
1
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
Stepping
A0
Maximum internal memory supported by processor
4 GB
Memory types supported by processor
DDR2 667/800
Memory bandwidth supported by processor (max)
6.4 GB/s
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Memory clock speed
800 MHz
Memory channels
Single-channel
Storage
Total storage capacity *
250 GB
Optical drive type *
No
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD size
2.5"
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Integrated
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Design
Chassis type *
Small Desktop
Product colour *
Black
Performance
Motherboard chipset
Intel NM10
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBMH
Physical Address Extension (PAE)
32 bit
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
43517
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
40 W
Weight & dimensions
Width *
223 mm
Depth *
27 mm
Height *
178 mm
Weight *
1.17 kg
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 01:50:53
Uk has collected 2 expert reviews for ASUS EeeBox PC EB1007-B0247 Intel Atom® D410 1 GB DDR2-SDRAM 250 GB Windows 7 Home Premium Small Desktop Mini PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%