location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee BOX EB1501U-B0157
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PE26Z212222714MC0Q show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719543308608
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Atom® 1.6 GHz
  • - 2 GB 800 MHz
  • - 250 GB Card reader integrated
  • - Windows 7 Home Premium
Warranty: 1 year local pick up.
Long product name ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black :
The long product name of ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eee BOX EB1501U-B0157 - Intel® Atom™ 330 Dual Core (1.6GHz), NVIDIA® ION™, DDR2-800MHz SO-DIMM 1GBx2, 4GB SO-DIMM x 2, 802.11b/g/n, 250G SATAII 5400rpm 2.5", Microsoft Windows® 7 Home Premium, Black
More>>>
ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black:
The official description of ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD Home Entertainment Center in a Box
The EeeBox PC EB1501U runs on the Intel® Atom™ N330 Dual Core processor and NVIDIA® ION™ graphics platform and features a slot-load optical disc drive (ODD) to let you enjoy multimedia content on your LCD TV in Full HD 1080p.

The EB1501U's Total Media Center supports multiple media and codec file formats while SimHD™ sharpens video and scales up your DVD/SD movies from 720x576p to HD quality at 1280x720p or higher.

Pint-sized Powerhouse - Using 70% Less Power Than Your Average Desktop
Thanks to Intel's energy efficient Atom™ processor, the E1501U gives you up to 70% in energy savings when compared to traditional PCs. ASUS'proprietary Super Hybrid Engine enhances system performance and allows the EB1501's power consumption patterns to be tailored according to your required level of performance.

USB3.0 Super Speed
The new USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB2.0. USB 3.0 is capable of transferring 2.1GB to a 2.5-inch HDD in 31 seconds, compared to the 1 minutes and 9 seconds of USB 2.0 in the exact same conditions. This allows for faster transfers of high definition data, such as movies and videos, as well as various other large capacity file formats. It also charges USB-chargable devices with 900mA, faster than the 500mA of current USB 2.0. Finally, the USB 3.0 helps to extend battery life, suspending operations when it is in idle mode.

Short summary description ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black:
This short summary of the ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Eee PC Eee BOX EB1501U-B0157, 1.6 GHz, Intel Atom®, 533 MHz, 1 MB, 2 GB, 800 MHz

Long summary description ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black:
This is an auto-generated long summary of ASUS Eee PC Eee BOX EB1501U-B0157 1.6 GHz Windows 7 Home Premium 1.2 kg Black based on the first three specs of the first five spec groups.

ASUS Eee PC Eee BOX EB1501U-B0157. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor front side bus: 533 MHz. Internal memory: 2 GB, Memory clock speed: 800 MHz, Maximum internal memory: 4 GB. Total storage capacity: 250 GB. Maximum graphics card memory: 512 MB. Product colour: Black

Processor
Processor frequency *
1.6 GHz
Processor family
Intel Atom®
Processor front side bus
533 MHz
L2 cache
1 MB
Memory
Internal memory *
2 GB
Memory clock speed
800 MHz
Maximum internal memory
4 GB
Storage
Total storage capacity *
250 GB
Card reader integrated
Yes
Graphics
On-board graphics card
Yes
Maximum graphics card memory
512 MB
Ports & interfaces
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
S/PDIF out port
Yes
Ports & interfaces
HDMI ports quantity
1
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows 7 Home Premium
Bundled software
Eee Manager Suite(Eee Bar) ASUS Update ASUS Web Storage ASUS @Vibe
Trial software
Office
Power
Power supply
65 W
Weight & dimensions
Weight
1.2 kg
Other features
Dimensions (WxDxH)
193 x 193 x 39 mm
Dimensions (W x D x H) with stand
115 x 300 x 270 mm
Graphics card
Ion
Networking features
10/100/1000 Mbps
Optical drive type
DVD Super Multi
Wireless technology
802.11b/g/n