ASUS logo

ASUS DAV Center D22 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 GS Windows Vista Home Premium Small Desktop PC

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19555
Info modified on:
19 Mar 2021, 15:59:38
Short summary description ASUS DAV Center D22 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 GS Windows Vista Home Premium Small Desktop PC:

ASUS DAV Center D22, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 250 GB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description ASUS DAV Center D22 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7600 GS Windows Vista Home Premium Small Desktop PC:

ASUS DAV Center D22. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 7600 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Small Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.