AMD Ryzen 9 5950X (64MB Cache, 3.4GHz), 64GB DDR4-SDRAM, 2000GB HDD, 2000GB SSD, NVIDIA GeForce RTX 3090 (24GB GDDR6X), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
POWER UP. DO MORE.
Dominate game worlds and beyond with the powerful ROG Strix GA35. Action-packed gameplay runs fast and fluid on Windows 10 Pro OS and up to an NVIDIA® GeForce RTX™ 2080 Ti graphics card, while up to a 16-core AMD® Ryzen™ 9 3950X CPU accelerates demanding workloads like content creation and heavy multitasking. Tournament-ready performance is bolstered by an easy-carry design with an integrated handle, two hot-swap SSD bays to quickly change drives, and Keystone II technology for easy profile switching at competitions and LANs.
STEALTH POWER
The dynamic Wind Shear chassis is subtly shaped to enhance airflow while keeping noise levels under 30dB for quieter gameplay and work. A sweeping slash across the front accents widened vents that direct more air into the chassis. Inside, the CPU, graphics card, and power supply sit in separate bays, minimizing thermal interference and lowering ambient temperatures. This airflow-amplifying design speeds up heat dissipation to enable and sustain higher overall performance.
READY FOR ANYTHING
Powerfully equipped for gaming and multitasking, the GA35 slashes through any task that comes its way. Up to a GeForce RTX™ 2080 Ti GPU delivers high frame rates for smoother fast-paced action, while up to a Ryzen™ 9 3950X CPU has 16 cores and 32 threads to speed up intensive workloads like streaming, video editing, and 3D rendering. Armed with up to a massive 64GB of DDR4-3200MHz memory, you can produce a high-quality broadcast with multiple video inputs, keep up with stream and team chats, and jump into competitive play all at the same time.
HIGH-FPS GAMING
Everything from fast-paced esports games to AAA masterpieces runs smooth as silk on the GA35. Take in the sights of Shadow of the Tomb Raider with stunning 4K Ultra visuals, or hop into an Overwatch match and experience fluid gameplay with maximum details, even in the thick of battle.
*Tested on ROG Strix GA35 with NVIDIA® GeForce RTX™ 2080 Ti graphics card,
AMD® Ryzen™ 9 3950X processor, and 64GB DDR4 RAM.
NVIDIA Turing™ Architecture
This revolutionary architecture, combined with our all-new GeForce® RTX platform, fuses together real-time ray tracing, artificial intelligence, and programmable shading. You've never created and enjoyed games like this before.
CUTTING EDGE COOLING
Comprehensive cooling enables the high-level processor performance required for serious gaming and work. The multi-zone chassis keeps the CPU, graphics card, and power supply in separate chambers to minimize thermal interference and lower ambient temperatures. CPU performance is further enhanced by a liquid cooling system that enables higher sustained clock speeds for speedier system performance. Dedicated heatsinks across the PCIe 4.0 SSD slots speed up workflows even more with superfast sustained speeds and reliable data access.
*Vertical graphics card mount is only available with RTX 2080 Ti configuration
PERSONALIZE TO PERFECTION
Creating the perfect PC experience demands deep and detailed personalization options. Get fast access to your favorite custom settings with upgraded ROG Keystone II technology. Show off your personal style in brilliant color across a full environment of Aura Sync-compatible devices. Customize Scenario Profiles and access other crucial system settings with the convenience of a single utility in ROG Armoury Crate. With all of the customization features available, you can tailor the GA35 to your exact needs.
SUPERIOR SYSTEM FLEXIBILITY
The ROG Strix X570-F Gaming motherboard was made to work seamlessly with the latest AMD® Ryzen™ CPUs and has a fine-tuned VRM that delivers clean, reliable power to the processor. Dual slots for superfast M.2 PCIe 4.0 storage enables faster system performance, while SupremeFX audio and Aura Sync lighting offer a full-fledged ROG experience. The motherboard’s futuristic design features illuminated accents and slick, cyber-text patterning that looks sharp behind the glass.
GET CONNECTED
Hook up your favorite devices and get in-game fast. The GA35 features one superfast reversible Type-C™ (USB-C™) port, plus six Type-A USB 3.2 Gen 2 ports that offer ample space for your mouse, keyboard, gamepad, and more. Two HDMI 2.0b ports let you connect a VR headset alongside a high-resolution 4K monitor or TV. Connect additional monitors via DisplayPort 1.4 for even deeper immersion with NVIDIA G-SYNC™, or to keep up with chats and more on separate screens. Wi-Fi 5 provides fast online access for everyday activities, while Intel® I211-AT Gigabit Ethernet offers a lower latency connection for multiplayer gaming.
* I/O ports vary depending on the GPU configuration.
UNIFIED SYSTEM
CONTROL WITH
ARMOURY CRATE
ROG Armoury Crate software unifies system and lighting controls to put essential settings like fan settings and overclocking options in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.
GEAR UP AND GAME
Two colorful Aura Sync devices complete your ROG experience with the GA35. The ROG Strix Flare RGB mechanical gaming keyboard comes with Cherry MX switches, a customizable illuminated badge, and dedicated media controls. Mouse with precision with the ROG Gladius II, equipped with a DPI switch that lets you quickly change sensitivity settings on the fly.
*Bundled peripherals may vary according to regions. Please check with local vendors for exact offers.
ASUS ROG Strix GA35 G35DX-NL012W, 3.4 GHz, AMD Ryzen™ 9, 5950X, 64 GB, 4 TB, Windows 11 Home
ASUS ROG Strix GA35 G35DX-NL012W. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 9, Processor model: 5950X. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 4 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3090. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC. Product colour: Black