ASUS logo

ASUS ROG G20CB-CH010T Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Black, Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56989
Info modified on:
07 Oct 2024, 18:03:05
Short summary description ASUS ROG G20CB-CH010T Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Black, Red:

ASUS ROG G20CB-CH010T, 3.4 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, Blu-Ray DVD Combo, Windows 10 Home

Long summary description ASUS ROG G20CB-CH010T Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 970 Windows 10 Home Tower PC Black, Red:

ASUS ROG G20CB-CH010T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 410 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.