- - PC Black, Grey, Red
- - Intel® Core™ i7 i7-6700 3.4 GHz
- - 16 GB DDR4-SDRAM 2133 MHz
- - 1.13 TB HDD+SSD DVD Super Multi Card reader integrated
- - NVIDIA® GeForce® GTX 970 4 GB Intel® HD Graphics 530
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
- - Windows 10 Home 64-bit
Intel Core i7-6700 (8M Cache, 3.4GHz), 16GB RAM, 1000GB HHD + 128GB SSD, Intel HD Graphics 530 + NVIDIA GeForce GTX 970, DVD SuperMulti, Windows 10
SHEDDING LIGHT ON UNCOMPROMISING PERFORMANCE
ASUS G11 is designed for casual gamers who want a high performance gaming platform that doesn't break the bank.
You'll be in awe of its futuristic outer space-inspired design with Mayan-inspired elements. It has numerous LEDs spread across four areas of the chassis, including a centerpiece with customizable light effects that can showcase up to 8 million colors – so you can adjust the ambient lighting to suit the game you're currently playing.
Inside, this cutting-edge chassis houses a 6th-generation Intel® Core™ processor, Windows 10 Home, and up to NVIDIA® GeForce® GTX™ 980 graphics card for exceptional processing power and visual prowess. It also features a PCIe Gen 3 x4 SSD, DDR4 memory, and USB 3.1 for high speed data access.
It even features the exclusive Aegis II performance monitoring app to enhance your gaming experience. GameAlive lets your record gameplay, edit them, and then show them off to friends on social media. There's even SonicMaster-optimized gaming audio to completely immerse you in the game.
BLAZING PERFORMANCE FOR REMARKABLE GAMING
Powered by Intel Core processors
The latest 6th-generation Intel Core i7 processor gives you the power to take on the most demanding of tasks, allowing you to play games at the highest settings, watch videos in 4K/UHD, and even create awesome websites or 3D models for work. You get a 23% performance boost and 22% more efficiency over the previous generation of Intel processors.
Stunning NVIDIA GeForce visuals
The NVIDIA GeForce GTX 980 graphics card found in the ASUS G11 takes gaming visuals to a whole new level. Experience the latest games in 4K/UHD, or indulge in some panoramic action on up to three HD displays. You can even add a fourth display via a HDMI connection.
Three Monitor Surround
ASUS G11 lets you play on up to three displays – seeing more of the battlefield gives you the tactical advantage right from the start, whether you're playing first-person shooters or real-time strategy games. There are currently over a hundred games that support multi-monitor configurations.
Accessory Display
Use your accessory display chat boxes or in-game maps. You can even use it to catch up on e-sport streams, TV shows or movies, and even surf the web. In time, developers may even add official support for the accessory display, allowing you to use it for real-time maps and other game-enhancing tools.
More gaming, Less waiting
The latest M.2 PCIe Gen 3 x4 SSD gives you instantaneous data access speeds of up to 2Gbit/s – four times faster than SATA SSDs. That means your system boots up faster, apps load quicker, and in-game wait times are much shorter. DDR4 SDRAM provides speeds of up to 2.1GT/s — twice that of DDR3 — to give you highly stable performance. DDR4 is also more efficient, requiring just 1.2V, so you get 20% in energy-savings over DDR3. There's even USB 3.1 for double the data transfer rates of USB 3.0.
DESIGNED FOR GAMERS, OPTIMIZED FOR EVERYONE
Advanced design with Mayan-inspired detailing
ASUS G11 evokes an air of mystery, thanks to its futuristic outer space-inspired design. With its menacing red and black color scheme, and Mayan-inspired markings, it radiates the power and performance that lies within.
LED effects
You're immediately drawn to the three red “flames” on the flanks of the ASUS G11, before your gaze moves on to the 8-million color customizable LED effects that dominates the center of the front chassis face. You can create ambient lighting to suit the game you're currently playing; or you can use Pulse mode – with emits a soft pulsing glow that makes it seem that ASUS G11 is slowly getting ready for its next battle.
ASUS-exclusive AEGIS II Utility
The exclusive Aegis II system performance monitoring app enhances your gaming experience; helping you track CPU/memory use, download and upload status, and automatically warns you if the system exceeds temperature and voltage thresholds. GameAlive lets you record and edit gameplay videos to share your frags on social media. Boost Launcher automatically frees up CPU and RAM resources to ensure smooth gameplay.
SonicMaster-optimized Gaming Audio
Lifelike visuals aside, the best gaming desktops take your gaming experiences further with immersive audio. Through a unique mix of hardware and audio tuning software, SonicMaster brings you right into the fight. Whether you're using a headset or listening through speakers, you'll be right in the fight - gunshots ring out, explosions reverberate and even footsteps become auditory cues on the digital battlefield. ROG AudioWizard sound processing gives Gaming Desktops with an additional layer of audio enhancement; with up to five customizable modes you can easily switch on-the-fly.
COOLING FOR SPECTACULAR PERFORMANCE
Efficient heat dissipation
The chassis design of the ASUS G11 incorporates up to eight air vents to facilitate air intake and heat dissipation. Large 5mm side vents are dedicated to cooling the CPU, while the front air intakes draws air into the chassis for effective thermal management so G11 stays cool even in the heat of battle.
Quiet performance
ASUS G11 runs whisper-quiet at just 26dB at idle – quieter than a library! It has been designed to keep noise levels down to a minimum, so you can leave this silent performer on all night to download files while you get a good night's sleep.
ASUS ROG G11CB-IT015T, 3.4 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, DVD Super Multi, Windows 10 Home
ASUS ROG G11CB-IT015T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC