location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M31AD-IT012S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PD00J1-M01700
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Grey 350 W
  • - Intel® Core™ i7 i7-4790 3.6 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD±RW Card reader integrated
  • - AMD Radeon R7 240 2.05 TB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Long product name ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey :
The long product name of ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4790 (3.60 GHz), 8GB DDR3-1600MHz, 1TB SATA III HDD 7200RPM, DVD±RW, Intel HD Graphics 4600/2GB AMD Radeon R7 240, 2x USB 3.0, 3x USB 2.0, HDMI, VGA, Gigabit LAN, 350W, Windows 8.1, 7.9kg, Black/Aluminium brushed
More>>>
ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey:
The official description of ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience Multimedia in Style
With brush-finished surfaces, a spun-metallic power button and cleverly-hidden HDD bay, the M31AD complements your style. It is powered by a 4th generation Intel® Core™ processor, and features Full HD 1080p video playback for an immersive multimedia experience.

Everyday Multimedia desktop PC leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

Unstoppable High Performance

More speed, more power
Powered by the 4th generation Intel® Core™ processor, the M31AD features Intel® Turbo Boost Technology 2.0 that enables processor cores to run faster than the base operating frequency. The Integrated Intel® GMA and Intel® Quick Sync video technology provides high definition graphics and a high-quality video playback experience to answer all your entertainment needs.

HDMI for Hi-definition Enjoyment
HDMI With Full HD 1080p support, you can immerse yourself in a cinematic experience and enter a spectacular world of colors by connecting to a HD monitor or TV with the HDMI™ port.

Smart Usability

Ai-Charger
The ASUS M31AD is supported by the Ai-Charger which offers 50% faster charging speeds for all USB-compatible devices.

ASUS WebStorage: Up to 100GB free space
Share your pictures, music and movies with 100GB free space for 1 year, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

Carefree Reliability

QuietCoolTechnology
ASUS’ exclusive Smart Cooling System and Q-Fan lower operation temperatures by up to 11.4℃ and adjusts CPU fan speeds according to system loading, enabling the M31AD to power through intensive tasks whilst maintaining stable, quiet, cool, and efficient performance.

2X Life Span
2X Life Span High-quality components provide utmost durability, improved longevity and enhanced thermal performance thanks to 100% top-quality solid conductive polymer capacitors.

The best motherboards in the world
ASUS desktop PCs are built on the best motherboards available — and we should know, because we make them. We’ve sold 465 million motherboards since we first started making them over 24 years ago and our models won over 1,000 awards in 2012 alone.

Stringent Quality Test
All units have passed and exceeded rigorous vibration, noise, thermal shock, and drop tests, ensuring ASUS products exceed the industry standard.

Vibration Test
Vibration testing subjects desktops to a range of vibration frequencies to ensure that both the construction and internal components are able to cope.

Noise Test
ASUS desktops are measured during different operation modes to ensure the noise levels are within specified range.

Temperature & Humidity Test
All models are subjected to climate temperature tests in enviroment ranging from -40°C and 60°C.

Line Voltage and Frequency Test
ASUS desktops is subjected to Line Voltage and Frequency Test for regional power requirements.

Drop Test
Desktops are likely to experience shocks during shippong. So ASUS performs a variety of drop tests to simulate the transport process.

Supporting Applications

Anti Virus
ASUS together with selected top anti-virus vendors (McAfee® and Trend Micro™) offer integrated security and protection services to our end-users around the globe.

Windows Store
Discover a variety of great apps for Windows 8 in the Windows Store. Tap or click the Store tile on the Start screen to start browsing. You will be amazed!

ASUS Launcher
Easily find apps that you need. You may see all ASUS preloaded desktop apps which well-categorized under cloud, Entertainment and Setting. Moreover, You can also pin your Favorite desktop apps. Easy and efficient!

Windows 8 Multimedia Content
Plenty of media content is ready to enrich your life! Enjoy X-box videos, music and games on your desktop PC. Bing News/Finance/Sports/Travel provides great organized news and information.

Music Maker & Video Easy
Make music with MAGIX Music Maker and edit video with Video Easy that will captivate your audience! Easily mix, cut and create your own songs in a snap. And edit your movies, add text and music, and even quickly enhance image and sound quality.

Short summary description ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey:
This short summary of the ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M M31AD-IT012S, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey:
This is an auto-generated long summary of ASUS M M31AD-IT012S Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8.1 Midi Tower PC Black, Grey based on the first three specs of the first five spec groups.

ASUS M M31AD-IT012S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4790
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R7 240
Discrete graphics card memory
2.05 TB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Midi Tower
Placement supported
Vertical
Water cooling system
No
Product colour *
Black, Grey
Performance
Motherboard chipset
Intel® H81
Compatible processor series
Intel Pentium G
Audio system
HD
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QF
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80806
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
350 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
173 mm
Depth *
400 mm
Height *
360 mm
Weight *
7.9 kg
Package width
242 mm
Package depth
513 mm
Package height
415 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x