location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PD00E1-M02550
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i7 i7-4790 3.6 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD Card reader integrated
  • - AMD Radeon R9 270 Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1 64-bit
Long product name ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black :
The long product name of ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4790 (8M Cache, up to 4.00 GHz), 8 GB DDR3 1600MHz, 1TB SATA 7200RPM, AMD Radeon R9 270, Optical Drive, Gigabit Ethernet, Windows 8.1
More>>>
ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black:
The official description of ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance You Can Rely On

ASUS M51 Desktop PC equipped with the latest 4th generation Intel® Core™ processors and NVIDIA® GeForce® GTX graphics for smooth multitasking and high-performance gaming. M51 desktops also feature ASUS Smart Cooling technology for cooler and quieter operation, and ASUS Power Pack — a removable UPS (Uninterruptible Power Supply) that can also be used as a portable battery recharger for smartphones and tablets. In addition, the M51 is its first desktop PC to feature ASUS SonicMaster audio technology for enhanced sound quality.

Horsepower at Your Command
Fulfill all your imagination for a desktop

With new 4th generation Intel® Core™ processors, powerful 3D graphics and enhanced audio, ASUS M51 desktop PCs deliver the performance you need for any application.

Next-generation processor

The latest 4th generation Intel® Core™ processors deliver new levels of multi-tasking performance to make light tasks of even the most demanding tasks, from playing 4k UltraHD video, editing high-resolution photos to playing the latest games at their maximum quality settings — and everything in between.

Surround yourself with sound

The first desktops to feature ASUS SonicMaster technology for true-to-life sound. Together with Maxxaudio, from Waves, recipient of a Technical GRAMMY Award®, it provides refined music, rich and surround gaming and movie, and clearer voice in speech and recording. No matter what size of speaker or headset you use, you can find the setting that fulfills your needs.

Taking gaming to new heights

NVIDIA® GeForce® GTX graphics mean you can experience the latest games the way they were meant to, with ultra-high resolutions, maximum image quality settings and silky smooth frame rates. ASUS M51 desktop PCs put you right in the middle of the action.

The Force Shield Experience
ASUS desktops – Most recommended Windows desktop brand

Innovation, design and reliability are at the heart of all ASUS computers. Winning Readers' Choice for overall satisfaction for the second year in a row, and for the third successive year in the home category, is proof that ASUS is better at delivering what customers want than rival Windows desktop PC companies. As PCMag.com says: “If you want a Windows desktop PC, ASUS is the best choice”.

ASUS Power Pack

ASUS Power Pack is a mobile charge station that can charge devices on the go. When plugged into the desktop, it acts as an emergency power supply keeping the desktop powered for 25 seconds if there is a sudden power loss. If a power cut last longer than 25 seconds, it will enter hibernate mode automatically so that no important data is lost.

Engineered to be cool and quiet

The exclusive ASUS Smart Cooling System reduces dust accumulation, lowers operating temperatures by up to 11.4℃, and adjusts CPU fan speeds according to its current load for stable, reliable operation.

Short summary description ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black:
This short summary of the ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M 51AC, 3.6 GHz, Intel® Core™ i7, i7-4790, 8 GB, 1 TB, Windows 8.1

Long summary description ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black:
This is an auto-generated long summary of ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black based on the first three specs of the first five spec groups.

ASUS M 51AC. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R9 270. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4790
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon R9 270
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.024 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Software
Bundled software
Anti-Virus Trial Adobe Acrobat Reader Freshpaint MaxxAudio Microsoft Pack Office trial SKYPE
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QF
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80806
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
175 mm
Depth *
420 mm
Height *
400 mm
Weight *
9.2 kg
Package width
242 mm
Package depth
550 mm
Package height
510 mm
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Manual
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 01:33:30
Uk has collected 8 expert reviews for ASUS M 51AC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 270 Windows 8.1 PC Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2014-10-12 01:33:27
Don’t let the simple looks fool you. The Asus M51AC-US015S is a feature-filled desktop PC with enough multimedia oomph to let you enjoy photo and video editing and still kick back with some games. The mid-tower PC is priced at just under $1000, making it...
Bottom line The Asus M51AC-US015S desktop offers multimedia performance and even some gaming prowess a price the competition can't quite match, but the performance lags behind similarly equipped competition...
80%
Digitaltrends.com
Updated:
2014-10-12 01:33:30
Asus, the fifth largest PC manufacturer in the world, is known for its cutting-edge mobile PCs. Besides being among the first to jump on the Ultrabook bandwagon, the company also quickly embraced convertibles, offered some of the earliest Android 2-in-1s...
Good Low-key design with lots of connectivity, Quality motherboard with room for upgrades, Well-rounded performance, Decent bundled peripherals, Good value...
Bad Case has just one empty drive bay, No solid-state drive option...
Bottom line Asus covered all of its bases with the M51 desktop. A wonderful motherboard with plenty of upgradability, a wide range of models, and good exterior styling (complete with plenty of ports) makes for a very well-rounded entry that may just be what Asus ne...
70%
consumersearch.com
Updated:
2014-10-12 01:33:27
Buy -- not build -- your own. The Asus M51AC is a traditional desktop tower computer sold through retailers. You can't pre-configure the M51AC, but you can buy versions with enough different hardware lineups to fit most needs and budgets. All use 4th gene...
Good Good hardware lineup, Easy to upgrade, Good performance...
Bad Just one open bay for additional hard drives, Configurations vary widely, Not great for gaming...
Bottom line The Asus M51AC is a prototypical tower desktop computer, with all of the pluses and minuses that entails. It's not svelte and stylish, like an all-in-one desktop, but you get better bang for the buck and easier upgrades as your needs and budget allow.Perf...
0%
techreviewsource.com
Updated:
2014-10-12 01:33:27
Don't let the simple looks fool you. The Asus M51AC-US015S is a feature-filled desktop PC with enough multimedia oomph to let you enjoy photo and video editing and still kick back with some games. The mid-tower PC is priced at just under $1000, making it...
Good Decent hardware selection, with Intel Core i74770 processor and Nvidia graphics. A handy USM drive slot makes storage a snap.
Bad Performance lags behind similarly equipped competition...
Bottom line The Asus M51AC-US015S desktop offers multimedia performance and even some gaming prowess a price the competition can't quite match, but the performance lags behind similarly equipped competition...
80%
computershopper.com
Updated:
2014-10-12 01:33:27
& Design Considering all the hubbub about this being the post-PC era, Asus' M51AC sure looks like a business-as-usual desktop to us. Its $699 price and mainstream feature set—Intel Core i5, 8GB of RAM, 1TB hard drive, Nvidia GeForce GT 640 graphics—pl...
Good $699 is a fair price for a tower PC with discrete graphics, Solid build quality, Front-bay USM dock for easy storage expansion, The system runs quietly...
Bad Single-channel memory config, Lackluster performance gain over previous-gen Core i5, Almost no room for more internal storage, Little overall reason to buy such a big box...
Bottom line The Asus M51AC seeks to attract office workers and students with its few-frills, low-price appeal. It's a capable workhorse but not an exceptional one...
60%
pcmag.com
Updated:
2014-10-12 01:33:27
Don't let the simple looks fool you. The Asus M51AC-US015S%displayPrice% at %seller% is a feature-filled desktop PC with enough multimedia oomph to let you enjoy photo and video editing and still kick back with some games. The mid-tower PC is priced at ju...
Good Decent hardware selection, with Intel Core i7-4770 processor and Nvidia graphics. A handy USM drive slot makes storage a snap.
Bad Performance lags behind similarly equipped competition...
Bottom line The Asus M51AC-US015S desktop offers multimedia performance and even some gaming prowess a price the competition can't quite match, but the performance lags behind similarly equipped competition...
80%