location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V7-P8H61E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PBC8AA310000AGCEZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719543377420
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi-Tower
  • - 2 DIMM Maximum internal memory: 16 GB
  • - Ethernet LAN
Long product name ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2) :
The long product name of ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V7-P8H61E - Intel H61 Express, Socket 1155, 2 x DIMM Dual Channel DDR3 1333 MHz, 4 x SATA II (3.0 Gb/s), Realtek RTL8111E, Realtek ALC887, Windows 7
More>>>
ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2):
The official description of ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V7-P8H61E Barebone is great for your basic entertainment requirement

- USB 3.0 Support
- EPU - Energy Efficiency All Around
- EFI BIOS - EZ Mode - Flexible & Easy BIOS Interface
- AI Suite II - One-stop Access to Innovative ASUS Features
- MemOK! - Any Memory is A-OK!

Black Glossy Front Panel
A mysterious dark glossy sheen will appeal to discerning high fashion aficionados. The polished panel combines with a simple symmetry to exude a sleek, stylish appearance that hides extreme performance on the inside.With an elegant power button that is flushed smoothly on the chassis and hidden I/O driver bays, a sleek continuous profile is maintained across the surface to match its unassuming computing power within.

CPU, Chipset, and Graphic FeaturesLGA1155 socket for Intel® Second Generation Core™ i7/ i5/ i3 Processors
V7-P8H61E supports the Intel® second generation Core™ i7 / Core™ i5 / Core™ i3 processors in LGA1155 package with memory and PCI Express controllers integrated to support 2-channel (2 DIMMs) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7 / Core™ i5 / Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

Intel® H61 Express Chipset
The Intel® H61 Express Chipset is the latest single-chipset design to support the new 1155 socket 2nd generation Intel® Core™ i7 / i5 /i3 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, the H61 provides 4 SATA 3.0 Gb/s ports for faster data retrieval at double the bandwidth of current bus systems.

Memory FeaturesDual-Channel DDR3 1333 / 1066MHz support
V7-P8H61E supports DDR3 memory that features data transfer rates of 1333 / 1066 MHz to meet the higher bandwidth requirements of the latest 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture enlarges the bandwidth of your system memory to boost system performance.

VGA
OutputHDMI
Support
Enjoy Full HD 1080p Multimedia Home-Theater Entertainment Immerse yourself into a cinematic experience by connecting to a HD monitor or TV with the HDMI port.

USB 3.0 Support
Experience ultra-fast data transfers at 4.8Gbps with USB 3.0 - the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10X faster and is also backward compatible with USB 2.0 components.

Short summary description ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2):
This short summary of the ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS V V7-P8H61E, Midi-Tower, LGA 1155 (Socket H2), Serial ATA, Ethernet LAN, 350 W

Long summary description ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2):
This is an auto-generated long summary of ASUS V V7-P8H61E Midi-Tower LGA 1155 (Socket H2) based on the first three specs of the first five spec groups.

ASUS V V7-P8H61E. Chassis type: Midi-Tower. Processor socket: LGA 1155 (Socket H2). Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA. Ethernet LAN (RJ-45) ports: 1. Power supply: 350 W

Processor
Processor family
Intel
Memory
Memory slots type *
DIMM
Number of memory slots *
2
Maximum internal memory
16 GB
Supported memory clock speeds
1333 MHz
Storage
Storage drive interface
Serial ATA
Card reader integrated
Yes
Network
Ethernet LAN *
Yes
Networking features
Realtek RTL8111E
Ports & interfaces
USB 2.0 ports quantity *
2
HDMI ports quantity *
1
VGA (D-Sub) ports quantity *
1
DVI port
Yes
Microphone in
Yes
Headphone outputs
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
Design
Chassis type *
Midi-Tower
On/off switch
Yes
Safety
CE/CB
Performance
Processor socket
LGA 1155 (Socket H2)
Compatible processor series
Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
Built-in camera
No
Audio output channels
7.1 channels
Audio system
Realtek ALC887
Certificates
Certification
CE/C-TICK/VCCI
Software
Compatible operating systems
Windows 7
Power
Power supply
350 W
Other features
Drive bays size
10.2 cm (4")
Dimensions (WxDxH)
168 x 380 x 354 mm
Number of SATA connectors
4