ASUS logo

ASUS V V7-P8H61E Midi-Tower Black Intel® H61 Express LGA 1155 (Socket H2)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64948
Info modified on:
21 Jun 2018, 08:06:10
Short summary description ASUS V V7-P8H61E Midi-Tower Black Intel® H61 Express LGA 1155 (Socket H2):

ASUS V V7-P8H61E, Midi-Tower, Intel® H61 Express, LGA 1155 (Socket H2), DDR3-SDRAM, Serial ATA II, 350 W

Long summary description ASUS V V7-P8H61E Midi-Tower Black Intel® H61 Express LGA 1155 (Socket H2):

ASUS V V7-P8H61E. Chassis type: Midi-Tower. Motherboard chipset: Intel® H61 Express, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 350 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.