Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V6-P8H61E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PBC7AA310000AGCEZ
Category
Computer chassis plus motherboard.
PC/workstation barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 46526
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 25 Sep 2017 14:25:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower :
The short editorial description of ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower

V6-P8H61E - Intel i7/Core i5/Core i3, Socket 1155, 4 x SATA II (3.0 Gb/s), Realtek RTL8111E, Realtek ALC887, Peak 350 W (PFC), Windows 7
More>>>

ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower:
The official marketing text of ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower as supplied by the manufacturer
V6-P8H61E Barebone is great daily computing platform for intel 2nd Gen CPU

- EPU - Energy Efficiency All Around
- EFI BIOS - EZ Mode - Flexible & Easy BIOS Interface
- AI Suite II - One-stop Access to Innovative ASUS Features
- MemOK! - Any Memory is A-OK!

Classic design
V6-P8H61E is the most economic Intel solution with HDMI and delivers optimized 3D graphics performance. It supports high definition content, full 1080P, and smooth playback. Moreover, with theater-like HD 8 channel audio, it allows better entertaining enjoyment with high quality sound.

CPU, Chipset, and Graphic FeaturesLGA1155 socket for Intel® Second Generation Core™ i7/ i5/ i3 Processors
V6-P8H61E supports the Intel® second generation Core™ i7 / Core™ i5 / Core™ i3 processors in LGA1155 package with memory and PCI Express controllers integrated to support 2-channel (2 DIMMs) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7 / Core™ i5 / Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

Intel® H61 Express Chipset
The Intel® H61 Express Chipset is the latest single-chipset design to support the new 1155 socket 2nd generation Intel® Core™ i7 / i5 /i3 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, the H61 provides 4 SATA 3.0 Gb/s ports for faster data retrieval at double the bandwidth of current bus systems.

Memory FeaturesDual-Channel DDR3 1333 / 1066MHz support
V6-P8H61E supports DDR3 memory that features data transfer rates of 1333 / 1066 MHz to meet the higher bandwidth requirements of the latest 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture enlarges the bandwidth of your system memory to boost system performance.

VGA OutputHDMI Support
Enjoy Full HD 1080p Multimedia Home-Theater Entertainment Immerse yourself into a cinematic experience by connecting to a HD monitor or TV with the HDMI port.

USB 3.0 Support
Experience ultra-fast data transfers at 4.8Gbps with USB 3.0 - the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10X faster and is also backward compatible with USB 2.0 components.
Short summary description ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower:
This short summary of the ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS V V6-P8H61E, LGA 1155 (Socket H2), Core i3,Core i5,Core i7, Intel, DIMM, 16 GB, 1333 MHz
Long summary description ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower :

ASUS V6-P8H61E, V. Processor socket: LGA 1155 (Socket H2), Compatible processor series: Core i3,Core i5,Core i7. Processor family: Intel. Memory slots type: DIMM, Maximum internal memory: 16 GB, Supported memory clock speeds: 1333 MHz. Storage drive interface: Serial ATA. Graphics adapter family: Intel

This is an auto-generated long summary of ASUS V V6-P8H61E LGA 1155 (Socket H2) Midi-Tower based on the first three specs of the first five spec groups.
Motherboard
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1155 (Socket H2)
Compatible processor series
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Core i3,Core i5,Core i7
Processor
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Memory
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
DIMM
Number of memory slots *
2
Maximum internal memory
The maximum internal memory which is available in the product.
16 GB
Supported memory clock speeds
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
1333 MHz
Storage
Storage drive interface
Where the storage device links with other parts of the product, or an external device.
Serial ATA
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Graphics
Graphics adapter family
Intel
Audio
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio system
System used to play music or speech.
Realtek ALC887
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Realtek RTL8111E
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Expansion slots
PCI Express x16 slots
1
PCI Express x1 slots
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Midi-Tower
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
350 W
Certificates
Certification
EMI: CE/C-TICK/VCCI
Safety
List of regulatory safety standards for all countries in which this product has been certified.
CE/CB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
168 x 380 x 354 mm
Number of SATA connectors
4
Drive bays size
10.2 cm (4")
X