Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VINTAGE3-P5G31
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PBACAA200000AGCU
Category
Computer chassis plus motherboard.
PC/Workstation Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9542
This statistic is based on the 88715 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86722 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T) :
The short editorial description of ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T)

VINTAGE3-P5G31, LGA 775, FSB: 1333/1066/800 MHz, Intel G31/ICH7 Chipset, 2 x Dual DDR2 800/667, Support max. 4GB, 2 x PCI, 1 x PCI-e x 16, 1 x PCI-e x 1, Integrated GMA3100
More>>>
ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T):
The official marketing text of ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T) as supplied by the manufacturer

Powerful Performance
V3-P5G31 supports the latest Intel® Quad-core processors in LGA775 package, and also support Intel® next generation 45nm Multi-Core CPU. It builds 2D/ 3D GPU and 8 Channel Codec inside, not only increase your working efficiency, but also meet your nitpicking demand for graphic and sound at the same time.

Expand Depending on Your Needs
Ideal for basic computing to more complex multimedia entertainment, the V-Series provides excellent scalability catering to various user needs. With two PCI slots, one PCI Express x 16 slot, one PCI Express x1 slot and two optical drive bays, system expansion for multimedia entertainment and high-speed computing is a simple process.

Anti-Virus Solution
ASUS, understanding the importance of data safety, bundled industry-leading anti-virus software to assure your files are protected against outside attacks.

Dependable Quality
ASUS subjects its desktop barebone systems through a series of stringent quality tests to provide the very best in performance, stability and compatibility. Even the electromagnetic level is tested and improved to limit interference with other devices to provide a superior computing environment.

Short summary description ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T):
This short summary of the ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T) data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VINTAGE3-P5G31, Midi-Tower, Intel® G31 Express, LGA 775 (Socket T), GMA 3100, 300 W

Long summary description ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T):
This is an auto-generated long summary of ASUS VINTAGE3-P5G31 Midi-Tower Intel® G31 Express LGA 775 (Socket T) based on the first three specs of the first five spec groups.

ASUS VINTAGE3-P5G31. Chassis type: Midi-Tower. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 4 GB. Graphics adapter: GMA 3100. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Memory
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
DIMM
Number of memory slots *
2
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Storage
Number of storage drives supported
How many storage drives can be fit into the product at once.
4
Compatible memory cards
Types of memory cards which can be used with this product.
CF,MMC,MS Pro,SD
Graphics
Graphics adapter
GMA 3100
Network
Networking features
10/100/1000 Mbps
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Headphone outputs
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Midi-Tower
Performance
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® G31 Express
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
Audio system
System used to play music or speech.
Realtek ALC662
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Window Vista/XP
Power
Power supply
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
300 W
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
168 x 380 x 354 mm
Number of Parallel ATA connectors
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
4
Expansion slots
List of I/O expansion card slots; including quantity of each
2 x PCI, 1 x PCI-e x16, 1 x PCI-e x1
Drive bays
2 x 3.5", 2 x 5.25"
Customer service details
X